Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VND7N04TR-E
VND7N04TR-E
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHANNEL 1:1 DPAK
Manufacturer:
STMicroelectronics
Datasheet:
VND7N04TR-E Datasheet
History Price: Obsolete
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VND7N04TR-E Specification
Specification
Part No
VND7N04TR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET II, VIPower
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
31V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
4A
Rds On (Typ)
140mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
DPAK
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
VND7N04TR-E PDF Datasheet
VND7N04TR-E Datasheet
Click and Download: VND7N04TR-E Datasheet
VND7N04TR-E Related Parts
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND7N04TR-E Compare Parts
VND7N04TR-E vs VND920PTR-E
VND7N04TR-E vs VND920P-E
VND7N04TR-E vs VND92013TR
VND7N04TR-E vs VND920-E
VND7N04TR-E vs VND920
VND7N04TR-E vs VND830TR-E
VND7N04TR-E vs VND830SPTR-E
VND7N04TR-E vs VND830SP13TR
VND7N04TR-E vs VND830SP-E
VND7N04TR-E vs VND830SP
VND7N04TR-E vs VND830PTR-E
VND7N04TR-E vs VND830PEPTR-E
VND7N04TR-E vs VND830PEP-E
VND7N04TR-E vs VND830P-E
VND7N04TR-E vs VND830MSPTR-E
VND7N04TR-E vs VND830MSP13TR
VND7N04TR-E vs VND830MSP-E
VND7N04TR-E vs VND830MSP
VND7N04TR-E vs VND830LSPTR-E
VND7N04TR-E vs VND830LSP13TR
VND7N04TR-E vs VND830LSP-E
VND7N04TR-E vs VND830LSP
VND7N04TR-E vs VND830ETR-E
VND7N04TR-E vs VND830E13TR
VND7N04TR-E vs VND830E-E
VND7N04TR-E vs VND830E
VND7N04TR-E vs VND830ASPTR-E
VND7N04TR-E vs VND830ASP13TR
VND7N04TR-E vs VND830ASP-E
VND7N04TR-E vs VND830ASP
VND7N04TR-E vs VND830AEPTR-E
VND7N04TR-E vs VND830AEP-E
VND7N04TR-E vs VND83013TR
VND7N04TR-E vs VND830-E
VND7N04TR-E vs VND830
VND7N04TR-E vs VND810TR-E
VND7N04TR-E vs VND810SPTR-E
VND7N04TR-E vs VND810SP13TR
VND7N04TR-E vs VND810SP-E
VND7N04TR-E vs VND810SP
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you