☰
VND5T035AKTR-E
VND5T035AKTR-E
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO24
Manufacturer:  STMicroelectronics
History Price: $6.66000
In Stock: 21660
VND5T035AKTR-E Specification
Specification
Part No
VND5T035AKTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
8V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
30A
Rds On (Typ)
35mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-24
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
VND5T035AKTR-E PDF Datasheet
VND5T035AKTR-E Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND5T035AKTR-E Compare Parts
  • VND5T035AKTR-E vs VND920PTR-E
  • VND5T035AKTR-E vs VND920P-E
  • VND5T035AKTR-E vs VND92013TR
  • VND5T035AKTR-E vs VND920-E
  • VND5T035AKTR-E vs VND920
  • VND5T035AKTR-E vs VND830TR-E
  • VND5T035AKTR-E vs VND830SPTR-E
  • VND5T035AKTR-E vs VND830SP13TR
  • VND5T035AKTR-E vs VND830SP-E
  • VND5T035AKTR-E vs VND830SP
  • VND5T035AKTR-E vs VND830PTR-E
  • VND5T035AKTR-E vs VND830PEPTR-E
  • VND5T035AKTR-E vs VND830PEP-E
  • VND5T035AKTR-E vs VND830P-E
  • VND5T035AKTR-E vs VND830MSPTR-E
  • VND5T035AKTR-E vs VND830MSP13TR
  • VND5T035AKTR-E vs VND830MSP-E
  • VND5T035AKTR-E vs VND830MSP
  • VND5T035AKTR-E vs VND830LSPTR-E
  • VND5T035AKTR-E vs VND830LSP13TR
  • VND5T035AKTR-E vs VND830LSP-E
  • VND5T035AKTR-E vs VND830LSP
  • VND5T035AKTR-E vs VND830ETR-E
  • VND5T035AKTR-E vs VND830E13TR
  • VND5T035AKTR-E vs VND830E-E
  • VND5T035AKTR-E vs VND830E
  • VND5T035AKTR-E vs VND830ASPTR-E
  • VND5T035AKTR-E vs VND830ASP13TR
  • VND5T035AKTR-E vs VND830ASP-E
  • VND5T035AKTR-E vs VND830ASP
  • VND5T035AKTR-E vs VND830AEPTR-E
  • VND5T035AKTR-E vs VND830AEP-E
  • VND5T035AKTR-E vs VND83013TR
  • VND5T035AKTR-E vs VND830-E
  • VND5T035AKTR-E vs VND830
  • VND5T035AKTR-E vs VND810TR-E
  • VND5T035AKTR-E vs VND810SPTR-E
  • VND5T035AKTR-E vs VND810SP13TR
  • VND5T035AKTR-E vs VND810SP-E
  • VND5T035AKTR-E vs VND810SP
  • VND5T035AKTR-E FAQ
    Q1: What is the STMicroelectronics VND5T035AKTR-E?
    A1: The STMicroelectronics VND5T035AKTR-E is a high-side switch designed for automotive and industrial applications. It is based on a VIPower technology, providing enhanced performance in power management circuits.

    Q2: What is the maximum voltage rating of the STMicroelectronics VND5T035AKTR-E?
    A2: The STMicroelectronics VND5T035AKTR-E has a maximum voltage rating of 36V, which makes it suitable for low-to-medium voltage applications.

    Q3: What is the maximum continuous current rating of the STMicroelectronics VND5T035AKTR-E?
    A3: The maximum continuous current rating of the STMicroelectronics VND5T035AKTR-E is 50A, enabling it to handle high current loads in various applications.

    Q4: What is the typical Rds(on) value of the STMicroelectronics VND5T035AKTR-E?
    A4: The typical Rds(on) value of the STMicroelectronics VND5T035AKTR-E is 35mΩ, ensuring low power loss and high efficiency in operation.

    Q5: What package type does the STMicroelectronics VND5T035AKTR-E come in?
    A5: The STMicroelectronics VND5T035AKTR-E is available in a PowerSSO-24 package, which is designed for automotive and industrial applications requiring efficient power management.

    Q6: Does the STMicroelectronics VND5T035AKTR-E have built-in overcurrent protection?
    A6: Yes, the STMicroelectronics VND5T035AKTR-E features built-in overcurrent protection, ensuring the safety and longevity of the device under high-current conditions.

    Q7: What is the maximum junction temperature of the STMicroelectronics VND5T035AKTR-E?
    A7: The maximum junction temperature of the STMicroelectronics VND5T035AKTR-E is 150°C, allowing it to operate in harsh environments.

    Q8: What is the thermal resistance of the STMicroelectronics VND5T035AKTR-E?
    A8: The thermal resistance junction-to-case (RthJC) of the STMicroelectronics VND5T035AKTR-E is typically 1.4°C/W, ensuring effective heat dissipation during operation.

    Q9: Is the STMicroelectronics VND5T035AKTR-E suitable for automotive applications?
    A9: Yes, the STMicroelectronics VND5T035AKTR-E is specifically designed for automotive applications, providing reliable performance in automotive power management systems.

    Q10: What is the maximum input voltage for the STMicroelectronics VND5T035AKTR-E?
    A10: The maximum input voltage for the STMicroelectronics VND5T035AKTR-E is 36V, which ensures compatibility with a wide range of automotive and industrial circuits.

    Q11: What are the key features of the STMicroelectronics VND5T035AKTR-E?
    A11: Key features of the STMicroelectronics VND5T035AKTR-E include overtemperature protection, overcurrent protection, and low Rds(on) for efficient switching.

    Q12: What is the typical gate threshold voltage of the STMicroelectronics VND5T035AKTR-E?
    A12: The typical gate threshold voltage (Vgs(th)) of the STMicroelectronics VND5T035AKTR-E is between 1V and 3V, ensuring it can be driven with standard logic-level signals.

    Q13: Can the STMicroelectronics VND5T035AKTR-E be used in load switching applications?
    A13: Yes, the STMicroelectronics VND5T035AKTR-E is ideal for load switching applications, such as controlling motors, relays, and lights in automotive and industrial systems.

    Q14: What is the maximum short-circuit current capability of the STMicroelectronics VND5T035AKTR-E?
    A14: The STMicroelectronics VND5T035AKTR-E is capable of handling short-circuit conditions for a short duration, with protection mechanisms in place to prevent damage.

    Q15: How is the STMicroelectronics VND5T035AKTR-E typically used in circuits?
    A15: The STMicroelectronics VND5T035AKTR-E is typically used as a high-side switch in circuits that require controlling a load from the high side, such as in motor control and power distribution.

    Q16: Does the STMicroelectronics VND5T035AKTR-E have any built-in diagnostic features?
    A16: Yes, the STMicroelectronics VND5T035AKTR-E has built-in diagnostic features such as overload and overtemperature protection to ensure safe operation.

    Q17: What is the switching time of the STMicroelectronics VND5T035AKTR-E?
    A17: The STMicroelectronics VND5T035AKTR-E has a typical switching time of a few microseconds, allowing it to operate efficiently in high-speed switching applications.

    Q18: What is the maximum gate-source voltage (Vgs) rating for the STMicroelectronics VND5T035AKTR-E?
    A18: The maximum gate-source voltage (Vgs) rating for the STMicroelectronics VND5T035AKTR-E is ±20V, ensuring it can withstand typical gate drive conditions.

    Q19: Can the STMicroelectronics VND5T035AKTR-E handle inductive loads?
    A19: Yes, the STMicroelectronics VND5T035AKTR-E is capable of handling inductive loads, thanks to its built-in flyback diode and protection features.

    Q20: Is the STMicroelectronics VND5T035AKTR-E RoHS compliant?
    A20: Yes, the STMicroelectronics VND5T035AKTR-E is RoHS compliant, meeting environmental regulations for lead-free electronics.
    Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you