☰
VND5T016ASPTR-E
VND5T016ASPTR-E
Active
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO16
Manufacturer:  STMicroelectronics
History Price: $7.67000
In Stock: 21600
VND5T016ASPTR-E Specification
Specification
Part No
VND5T016ASPTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
8V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
45A
Rds On (Typ)
16mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSO-16?
Package / Case
16-PowerBSOP (0.370", 9.40mm Width)
VND5T016ASPTR-E PDF Datasheet
VND5T016ASPTR-E Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND5T016ASPTR-E Description
Overview of STMicroelectronics VND5T016ASPTR-E

The STMicroelectronics VND5T016ASPTR-E is a high-performance automotive-grade power switch designed for driving inductive loads such as motors, solenoids, and relays. This device is part of the VIPower™ family, which is known for its robustness and efficiency in automotive and industrial applications. The VND5T016ASPTR-E features integrated protection and diagnostic functions, making it suitable for various demanding environments.

Key Specifications

- Type: High-side power switch
- Technology: VIPower™ technology
- Operating Voltage: 5.5V to 36V
- On-State Resistance (Rds(on)): 16 mΩ (typical at Vgs = 10V)
- Continuous Load Current: 16 A
- Pulsed Load Current: 30 A
- Input Voltage Range: 2.5V to 5.5V
- Thermal Resistance (junction to case): 1.5 °C/W
- Protection Features:
- Overtemperature protection
- Overcurrent protection
- Short-circuit protection
- Undervoltage lockout
- Package Type: PowerSO-16
- Operating Temperature Range: -40°C to 150°C

Power Management

The VND5T016ASPTR-E is designed to manage power efficiently, with a low on-state resistance that minimizes power losses during operation. This feature is particularly important in automotive applications where energy efficiency is critical. The device can handle high currents, making it suitable for driving various loads without overheating.

Integrated Protection Features

This power switch includes several integrated protection mechanisms that enhance its reliability and safety. The overtemperature protection prevents the device from operating at unsafe temperatures, while the overcurrent and short-circuit protections safeguard against excessive current conditions. The undervoltage lockout feature ensures that the switch does not turn on under insufficient voltage conditions, preventing potential damage to the load.

Diagnostic Capabilities

The VND5T016ASPTR-E offers diagnostic feedback through its input pin, allowing for real-time monitoring of the switch's status. This feature is beneficial for applications that require fault detection and system diagnostics, enabling quick identification of issues and improving overall system reliability.

Thermal Management

With a thermal resistance of 1.5 °C/W, the VND5T016ASPTR-E is designed to dissipate heat effectively, ensuring stable operation even under high load conditions. The device's package type, PowerSO-16, provides a compact footprint while allowing for efficient heat dissipation, making it suitable for space-constrained applications.

Applications

The VND5T016ASPTR-E is ideal for a variety of applications, including:

- Automotive lighting systems
- Motor control in automotive and industrial applications
- Solenoid drivers for automotive systems
- Relay drivers in various electronic control units (ECUs)
- General-purpose power switching in automotive and industrial environments

Conclusion

The STMicroelectronics VND5T016ASPTR-E power switch is a robust and efficient solution for driving inductive loads in automotive and industrial applications. With its integrated protection features, low on-state resistance, and diagnostic capabilities, it provides a reliable and effective means of managing power in demanding environments. Its versatility and performance make it an excellent choice for engineers looking to implement high-side switching solutions.
VND5T016ASPTR-E Compare Parts
  • VND5T016ASPTR-E vs VND920PTR-E
  • VND5T016ASPTR-E vs VND920P-E
  • VND5T016ASPTR-E vs VND92013TR
  • VND5T016ASPTR-E vs VND920-E
  • VND5T016ASPTR-E vs VND920
  • VND5T016ASPTR-E vs VND830TR-E
  • VND5T016ASPTR-E vs VND830SPTR-E
  • VND5T016ASPTR-E vs VND830SP13TR
  • VND5T016ASPTR-E vs VND830SP-E
  • VND5T016ASPTR-E vs VND830SP
  • VND5T016ASPTR-E vs VND830PTR-E
  • VND5T016ASPTR-E vs VND830PEPTR-E
  • VND5T016ASPTR-E vs VND830PEP-E
  • VND5T016ASPTR-E vs VND830P-E
  • VND5T016ASPTR-E vs VND830MSPTR-E
  • VND5T016ASPTR-E vs VND830MSP13TR
  • VND5T016ASPTR-E vs VND830MSP-E
  • VND5T016ASPTR-E vs VND830MSP
  • VND5T016ASPTR-E vs VND830LSPTR-E
  • VND5T016ASPTR-E vs VND830LSP13TR
  • VND5T016ASPTR-E vs VND830LSP-E
  • VND5T016ASPTR-E vs VND830LSP
  • VND5T016ASPTR-E vs VND830ETR-E
  • VND5T016ASPTR-E vs VND830E13TR
  • VND5T016ASPTR-E vs VND830E-E
  • VND5T016ASPTR-E vs VND830E
  • VND5T016ASPTR-E vs VND830ASPTR-E
  • VND5T016ASPTR-E vs VND830ASP13TR
  • VND5T016ASPTR-E vs VND830ASP-E
  • VND5T016ASPTR-E vs VND830ASP
  • VND5T016ASPTR-E vs VND830AEPTR-E
  • VND5T016ASPTR-E vs VND830AEP-E
  • VND5T016ASPTR-E vs VND83013TR
  • VND5T016ASPTR-E vs VND830-E
  • VND5T016ASPTR-E vs VND830
  • VND5T016ASPTR-E vs VND810TR-E
  • VND5T016ASPTR-E vs VND810SPTR-E
  • VND5T016ASPTR-E vs VND810SP13TR
  • VND5T016ASPTR-E vs VND810SP-E
  • VND5T016ASPTR-E vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you