☰
VND5050AJTR-E
VND5050AJTR-E
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
History Price: $4.01000
In Stock: 40565
VND5050AJTR-E Specification
Specification
Part No
VND5050AJTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
12A
Rds On (Typ)
50mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-12?
Package / Case
12-PowerLSOP (0.154", 3.90mm Width)
VND5050AJTR-E PDF Datasheet
VND5050AJTR-E Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND5050AJTR-E Description
Introduction to STMicroelectronics VND5050AJTR-E

The STMicroelectronics VND5050AJTR-E is a high-performance, dual-channel, N-channel power MOSFET designed for automotive and industrial applications. This device is part of ST's VIPower™ M0-3 technology, which provides advanced features for driving loads efficiently while ensuring robustness and reliability. The VND5050AJTR-E is particularly well-suited for applications where space-saving and thermal performance are critical.

Key Specifications

- Device Type: Dual N-channel MOSFET
- Operating Voltage (Vds): The maximum drain-source voltage is rated at 50 V, making it suitable for various automotive and industrial power management applications.
- Continuous Drain Current (Id): The device can handle a continuous drain current of up to 50 A per channel at a case temperature of 25°C. This high current rating allows it to drive significant loads effectively.
- Pulsed Drain Current (Ipp): The pulsed drain current capability reaches up to 100 A, providing flexibility in handling transient conditions without damaging the device.
- Rds(on) (On-Resistance): The on-resistance is typically 18 mΩ at Vgs = 10 V, which contributes to low conduction losses during operation, enhancing overall efficiency.
- Thermal Resistance (RthJC): The junction-to-case thermal resistance is around 1.5 °C/W, allowing for effective heat dissipation during operation.

Functional Features

- Integrated Protection Features: The VND5050AJTR-E includes built-in protection features such as over-temperature protection, under-voltage lockout (UVLO), and short-circuit protection. These features ensure safe operation in demanding environments and protect against potential failures.

- Low Gate Drive Voltage: The device can be driven with a low gate voltage, typically between 5 V to 10 V, making it compatible with various control circuits while minimizing power consumption.

- Reverse Battery Protection: This feature protects the device from damage due to reverse polarity connections, a common issue in automotive applications.

- Fast Switching Capability: The device exhibits fast switching times due to its optimized gate charge characteristics, enabling efficient operation in PWM (Pulse Width Modulation) applications.

Applications

The STMicroelectronics VND5050AJTR-E is versatile and can be utilized in numerous applications:

1. Automotive Lighting Control: Ideal for controlling LED lighting systems in vehicles where reliable switching and low power losses are essential.

2. Motor Control: Suitable for driving DC motors or stepper motors in automotive or industrial automation systems due to its high current handling capabilities.

3. Power Management Systems: Employed in power distribution units or battery management systems where efficient load switching is required.

4. Heating Elements Control: Can be used in applications that require precise control of heating elements, benefiting from its fast switching characteristics.

5. Industrial Equipment: Used in various industrial control systems where robust performance under varying load conditions is necessary.

Development Tools

STMicroelectronics provides a range of development tools and resources to assist engineers in designing with the VND5050AJTR-E:

- Evaluation Boards: Available evaluation boards allow designers to test the performance of the device under real-world conditions before integrating it into their designs.

- Design Resources: Comprehensive technical documentation, including datasheets and application notes, provide valuable insights into optimizing circuit designs using this MOSFET.

- Simulation Models: SPICE models are available for simulation purposes, enabling engineers to predict circuit behavior accurately before physical implementation.

Conclusion

In summary, the STMicroelectronics VND5050AJTR-E is a highly efficient dual N-channel MOSFET that meets the demands of modern automotive and industrial applications. With key specifications such as a maximum operating voltage of 50 V, continuous drain current capability of 50 A per channel, low on-resistance values, and integrated protection features, this device stands out as an excellent choice for engineers looking for reliability and performance. Its versatility across various applications—from automotive lighting to motor control—combined with robust thermal management capabilities makes it an ideal component for both prototyping and production environments. Overall, the VND5050AJTR-E exemplifies STMicroelectronics' commitment to providing innovative solutions that enhance system efficiency while ensuring safety and durability.
VND5050AJTR-E Compare Parts
  • VND5050AJTR-E vs VND920PTR-E
  • VND5050AJTR-E vs VND920P-E
  • VND5050AJTR-E vs VND92013TR
  • VND5050AJTR-E vs VND920-E
  • VND5050AJTR-E vs VND920
  • VND5050AJTR-E vs VND830TR-E
  • VND5050AJTR-E vs VND830SPTR-E
  • VND5050AJTR-E vs VND830SP13TR
  • VND5050AJTR-E vs VND830SP-E
  • VND5050AJTR-E vs VND830SP
  • VND5050AJTR-E vs VND830PTR-E
  • VND5050AJTR-E vs VND830PEPTR-E
  • VND5050AJTR-E vs VND830PEP-E
  • VND5050AJTR-E vs VND830P-E
  • VND5050AJTR-E vs VND830MSPTR-E
  • VND5050AJTR-E vs VND830MSP13TR
  • VND5050AJTR-E vs VND830MSP-E
  • VND5050AJTR-E vs VND830MSP
  • VND5050AJTR-E vs VND830LSPTR-E
  • VND5050AJTR-E vs VND830LSP13TR
  • VND5050AJTR-E vs VND830LSP-E
  • VND5050AJTR-E vs VND830LSP
  • VND5050AJTR-E vs VND830ETR-E
  • VND5050AJTR-E vs VND830E13TR
  • VND5050AJTR-E vs VND830E-E
  • VND5050AJTR-E vs VND830E
  • VND5050AJTR-E vs VND830ASPTR-E
  • VND5050AJTR-E vs VND830ASP13TR
  • VND5050AJTR-E vs VND830ASP-E
  • VND5050AJTR-E vs VND830ASP
  • VND5050AJTR-E vs VND830AEPTR-E
  • VND5050AJTR-E vs VND830AEP-E
  • VND5050AJTR-E vs VND83013TR
  • VND5050AJTR-E vs VND830-E
  • VND5050AJTR-E vs VND830
  • VND5050AJTR-E vs VND810TR-E
  • VND5050AJTR-E vs VND810SPTR-E
  • VND5050AJTR-E vs VND810SP13TR
  • VND5050AJTR-E vs VND810SP-E
  • VND5050AJTR-E vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you