☰
VN920SO13TR
VN920SO13TR
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 16SO
Manufacturer:  STMicroelectronics
Datasheet:   VN920SO13TR Datasheet
History Price: Obsolete
In Stock: 16840
VN920SO13TR Specification
Specification
Part No
VN920SO13TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
30A
Rds On (Typ)
16mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
16-SO
Package / Case
16-SOIC (0.295", 7.50mm Width)
VN920SO13TR PDF Datasheet
VN920SO13TR Related Parts
VN9004AJTR
VN9004AJTR
STMicroelectronics
SINGLE CHANNEL HIGH-SIDE DRIVER
VN9008AJTR
VN9008AJTR
STMicroelectronics
SINGLE CHANNEL HIGH-SIDE DRIVER
VN920(012Y)
VN920(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN920-12-E
VN920-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN920B5HTR-E
VN920B5HTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 P2PAK
VN920DSP13TR
VN920DSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN920DSPTR-E
VN920DSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN920PEP-E
VN920PEP-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN920PEPTR-E
VN920PEPTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN920SO
VN920SO
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920SO-E
VN920SO-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920SOTR-E
VN920SOTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920SO13TR Compare Parts
  • VN920SO13TR vs VN9D30Q100FTR
  • VN920SO13TR vs VN920SPTR-E
  • VN920SO13TR vs VN920SP13TR
  • VN920SO13TR vs VN920SP-E
  • VN920SO13TR vs VN920SP
  • VN920SO13TR vs VN920SOTR-E
  • VN920SO13TR vs VN920SO-E
  • VN920SO13TR vs VN920SO
  • VN920SO13TR vs VN920PEPTR-E
  • VN920SO13TR vs VN920PEP-E
  • VN920SO13TR vs VN920DSPTR-E
  • VN920SO13TR vs VN920DSP13TR
  • VN920SO13TR vs VN920B5HTR-E
  • VN920SO13TR vs VN920-12-E
  • VN920SO13TR vs VN920(012Y)
  • VN920SO13TR vs VN9008AJTR
  • VN920SO13TR vs VN9004AJTR
  • VN920SO13TR vs VN9D5D20FTR
  • VN920SO13TR vs VN9006AJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.