☰
VN9004AJTR
VN9004AJTR
Active
Description:  SINGLE CHANNEL HIGH-SIDE DRIVER
Manufacturer:  STMicroelectronics
Datasheet:   VN9004AJTR Datasheet
History Price: $2.95000
In Stock: 24880
VN9004AJTR Specification
Specification
Part No
VN9004AJTR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
Parallel
Voltage - Load
-
Voltage - Supply (Vcc/Vdd)
4V ~ 28V
Current - Output (Max)
108A
Rds On (Typ)
4.2mOhm
Input Type
Non-Inverting
Features
Load Discharge, Status Flag
Fault Protection
Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Battery, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-16
Package / Case
16-PowerLFSOP (0.154", 3.90mm Width)
VN9004AJTR PDF Datasheet
VN9004AJTR Related Parts
VN9008AJTR
VN9008AJTR
STMicroelectronics
SINGLE CHANNEL HIGH-SIDE DRIVER
VN920(012Y)
VN920(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN920-12-E
VN920-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN920B5HTR-E
VN920B5HTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 P2PAK
VN920DSP13TR
VN920DSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN920DSPTR-E
VN920DSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN920PEP-E
VN920PEP-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN920PEPTR-E
VN920PEPTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN920SO
VN920SO
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920SO-E
VN920SO-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920SO13TR
VN920SO13TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920SOTR-E
VN920SOTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN9004AJTR Description
The STMicroelectronics VN9004AJTR is a high-performance, quad-channel high-side switch designed for automotive and industrial applications. It is part of STMicroelectronics%27 family of power management devices, which are known for their reliability and efficiency. Below is a detailed overview of the VN9004AJTR, including its specifications and features.

## Overview

The VN9004AJTR is designed to control loads such as motors, lamps, and other resistive or inductive loads. It features four independent high-side switches that can be controlled via a digital input signal. The device is particularly suitable for applications requiring high current handling and robust protection features.

## Key Features

1. Quad High-Side Switch: The VN9004AJTR integrates four high-side switches in a single package, allowing for compact designs and reduced board space.

2. High Current Capability: Each switch can handle a continuous load current of up to 30A, making it suitable for demanding applications.

3. Wide Supply Voltage Range: The device operates over a supply voltage range of 5V to 36V, providing flexibility for various applications.

4. Thermal Protection: The VN9004AJTR includes built-in thermal shutdown protection, which prevents damage due to overheating.

5. Short-Circuit Protection: The device features short-circuit protection, ensuring that it can safely handle fault conditions without failure.

6. Overload Protection: The VN9004AJTR can detect overload conditions and will turn off the output to protect the load and the device itself.

7. Low On-Resistance: The device has a low on-resistance (Rds(on)), typically around 30 mΩ, which minimizes power loss and heat generation during operation.

8. Diagnostic Feedback: The VN9004AJTR provides diagnostic feedback through a fault output pin, allowing for easy monitoring of the switch status.

9. Reverse Polarity Protection: The device is designed to withstand reverse polarity conditions, enhancing its robustness in automotive applications.

10. Automotive Grade: The VN9004AJTR is compliant with automotive standards, making it suitable for use in vehicles and other demanding environments.

## Specifications

- Part Number: VN9004AJTR
- Number of Channels: 4
- Maximum Load Current: 30A per channel
- Supply Voltage Range: 5V to 36V
- On-Resistance (Rds(on)): 30 mΩ (typical)
- Thermal Shutdown: Yes
- Short-Circuit Protection: Yes
- Overload Protection: Yes
- Fault Output: Yes
- Package Type: PowerSO-20
- Operating Temperature Range: -40°C to +150°C

## Applications

The VN9004AJTR is suitable for a variety of applications, including:

- Automotive lighting control
- Motor control in automotive and industrial applications
- Load switching in power distribution systems
- Relay replacement in automotive circuits
- General-purpose high-side switching applications

## Conclusion

The STMicroelectronics VN9004AJTR is a versatile and reliable quad high-side switch that offers a range of features designed to enhance performance and safety in automotive and industrial applications. With its high current capability, robust protection features, and compact design, it is an excellent choice for engineers looking to implement efficient power management solutions in their designs.
VN9004AJTR Compare Parts
  • VN9004AJTR vs VN9D30Q100FTR
  • VN9004AJTR vs VN920SPTR-E
  • VN9004AJTR vs VN920SP13TR
  • VN9004AJTR vs VN920SP-E
  • VN9004AJTR vs VN920SP
  • VN9004AJTR vs VN920SOTR-E
  • VN9004AJTR vs VN920SO13TR
  • VN9004AJTR vs VN920SO-E
  • VN9004AJTR vs VN920SO
  • VN9004AJTR vs VN920PEPTR-E
  • VN9004AJTR vs VN920PEP-E
  • VN9004AJTR vs VN920DSPTR-E
  • VN9004AJTR vs VN920DSP13TR
  • VN9004AJTR vs VN920B5HTR-E
  • VN9004AJTR vs VN920-12-E
  • VN9004AJTR vs VN920(012Y)
  • VN9004AJTR vs VN9008AJTR
  • VN9004AJTR vs VN9D5D20FTR
  • VN9004AJTR vs VN9006AJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.