☰
ULN2004A
ULN2004A
Active
Description:  TRANS 7NPN DARL 50V 0.5A 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   ULN2004A Datasheet
History Price: $0.77000
In Stock: 40380
ULN2004A Specification
Specification
Part No
ULN2004A
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
ULx200xA
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
7
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
NPN
Interface
Parallel
Voltage - Load
50V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
16-DIP
Package / Case
16-DIP (0.300", 7.62mm)
ULN2004A PDF Datasheet
ULN2004A Related Parts
ULN2001A
ULN2001A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2001D1013TR
ULN2001D1013TR
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16SO
ULN2002A
ULN2002A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AD16-U
ULN2002AD16-U
Diodes Inc
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AN
ULN2002AN
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16DIP
ULN2002ANE4
ULN2002ANE4
Texas Instruments
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AS16-13
ULN2002AS16-13
Diodes Inc
IC PWR RELAY 7NPN 1:1 16SO
ULN2002D1013TR
ULN2002D1013TR
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16SO
ULN2003A
ULN2003A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2003AD
ULN2003AD
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16SOIC
ULN2003AD16-U
ULN2003AD16-U
Diodes Inc
IC PWR RELAY 7NPN 1:1 16DIP
ULN2003ADE4
ULN2003ADE4
Texas Instruments
IC PWR RELAY 7NPN 1:1 16SOIC
ULN2004A Description
Overview of STMicroelectronics ULN2004A

The ULN2004A is a high-voltage, high-current Darlington transistor array designed by STMicroelectronics. It is widely used in various applications for driving inductive loads such as relays, motors, and solenoids. The ULN2004A features a built-in flyback diode for each output, providing protection against voltage spikes generated by inductive loads. This makes it an ideal choice for interfacing between low-power control circuits and high-power devices.

Key Specifications

- Number of Channels: 7
- Output Voltage Range: Up to 50V
- Output Current: 500 mA per channel (maximum)
- Input Voltage Range: 2.4V to 5V (for logic high)
- Gain (hFE): 1000 (typical)
- Power Dissipation: 1.5W (maximum)
- Operating Temperature Range: -40°C to +125°C
- Package Type: DIP-16 (Dual In-line Package) or SOIC-16 (Surface Mount)

Functional Features

The ULN2004A integrates multiple Darlington pairs in a single package, allowing for efficient control of multiple loads with minimal external components. Each output is capable of driving high-current loads, making it suitable for applications that require significant power handling. The built-in flyback diodes protect the circuit from back EMF generated by inductive loads, ensuring reliable operation and longevity of the device.

Applications

This Darlington transistor array is widely used in various applications, including:

- Relay Drivers: The ULN2004A is commonly used to drive relays in automation systems, allowing for control of high-voltage devices with low-voltage signals.
- Motor Control: It can be employed in motor control circuits, providing the necessary current to drive DC motors in robotics and industrial applications.
- LED Drivers: The device is suitable for driving multiple LEDs in lighting applications, enabling control of high-power LED arrays.
- Solenoid Drivers: The ULN2004A can be used to control solenoids in locking mechanisms and other electromechanical systems.

Performance Characteristics

The ULN2004A exhibits several performance characteristics that enhance its usability:

- High Current Gain: With a typical gain of 1000, the device allows for efficient control of high-power loads with minimal input current.
- Robust Protection: The integrated flyback diodes provide essential protection against voltage spikes, ensuring the reliability of the circuit.
- Wide Operating Range: The device operates effectively across a wide temperature range, making it suitable for both commercial and industrial applications.

Development and Integration

The ULN2004A is designed for easy integration into various electronic circuits. Its pin configuration allows for straightforward connections to microcontrollers and other control logic devices. The device can be easily interfaced with TTL and CMOS logic levels, making it versatile for different applications. Additionally, the availability of development kits and evaluation boards simplifies the prototyping process.

Thermal and Environmental Considerations

The ULN2004A is designed to operate effectively in a wide temperature range, from -40°C to +125°C, making it suitable for harsh environments. The DIP-16 and SOIC-16 packages provide flexibility in mounting options, allowing for easy integration into both through-hole and surface-mount designs.

Conclusion

The STMicroelectronics ULN2004A is a versatile and reliable Darlington transistor array that excels in various applications requiring high-current and high-voltage control. Its combination of multiple channels, built-in protection features, and ease of integration makes it an excellent choice for engineers and designers looking to implement efficient control solutions in their projects. With its robust performance characteristics and wide range of applications, the ULN2004A stands out as a valuable component in the field of power management and control systems.
ULN2004A Compare Parts
  • ULN2004A vs ULN2004AS16-13
  • ULN2004A vs ULN2004ANSR
  • ULN2004A vs ULN2004ANG4
  • ULN2004A vs ULN2004AN
  • ULN2004A vs ULN2004AINSR
  • ULN2004A vs ULN2004AINSG4
  • ULN2004A vs ULN2004AINSE4
  • ULN2004A vs ULN2004AINS
  • ULN2004A vs ULN2004AIN
  • ULN2004A vs ULN2004AIDR
  • ULN2004A vs ULN2004AID
  • ULN2004A vs ULN2004ADRG4
  • ULN2004A vs ULN2004ADRE4
  • ULN2004A vs ULN2004ADR
  • ULN2004A vs ULN2004ADG4
  • ULN2004A vs ULN2004ADE4
  • ULN2004A vs ULN2004AD16-U
  • ULN2004A vs ULN2004AD
  • ULN2004A vs ULN2003VAS16-13
  • ULN2004A vs ULN2003V12T16-13
  • ULN2004A vs ULN2003V12S16-13
  • ULN2004A vs ULN2003V12PWR
  • ULN2004A vs ULN2003V12DR
  • ULN2004A vs ULN2003TTR
  • ULN2004A vs ULN2003LVPWR
  • ULN2004A vs ULN2003LVDR
  • ULN2004A vs ULN2003F12FN-7
  • ULN2004A vs ULN2003D1013TR
  • ULN2004A vs ULN2003D1
  • ULN2004A vs ULN2003BPWR
  • ULN2004A vs ULN2003BN
  • ULN2004A vs ULN2003BDR
  • ULN2004A vs ULN2003AS16-13
  • ULN2004A vs ULN2003APWRG4
  • ULN2004A vs ULN2003APWR
  • ULN2004A vs ULN2003APWG4
  • ULN2004A vs ULN2003APW
  • ULN2004A vs ULN2003APG,CN
  • ULN2004A vs ULN2003ANSRG4
  • ULN2004A vs ULN2003ANSRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci