☰
UC3844BN
UC3844BN
Active
Description:  IC REG CTRLR PWM CM 8-MINIDIP
Manufacturer:  STMicroelectronics
Datasheet:   UC3844BN Datasheet
History Price: $0.54000
In Stock: 14985
UC3844BN Specification
Specification
Part No
UC3844BN
Category
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Flyback
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
10V ~ 30V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
UC3844BN PDF Datasheet
UC3844BN Related Parts
UC3524ADW
UC3524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524ADWTR
UC3524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524AN
UC3524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524ANG4
UC3524ANG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524D
UC3524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DG4
UC3524DG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTR
UC3524DTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTRG4
UC3524DTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DW
UC3524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DWTR
UC3524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524N
UC3524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524NG4
UC3524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3844BN Description
Overview of onsemi UC3844BN

The onsemi UC3844BN is a versatile, high-performance PWM (Pulse Width Modulation) controller designed for use in a variety of switching power supply applications. This device is particularly suitable for off-line and DC-DC converter applications, offering a range of features that enhance its performance and reliability. The UC3844BN is widely used in applications such as power adapters, battery chargers, and industrial power supplies.

Key Specifications

- Input Voltage Range: The UC3844BN operates with an input voltage range from 10V to 30V, making it suitable for both low-voltage and high-voltage applications.
- Output Frequency: The device can operate at a frequency range of 100 kHz to 500 kHz, allowing designers to optimize the switching frequency based on their specific application requirements.
- Duty Cycle: The maximum duty cycle is typically around 50%, which helps in maintaining efficiency and reducing heat generation during operation.
- Temperature Range: The operating temperature range for the UC3844BN is -40°C to +125°C, enabling its use in harsh environmental conditions.
- Quiescent Current: The quiescent current is approximately 25 mA, ensuring low power consumption during idle states.

Features and Benefits

- Current Mode Control: The UC3844BN employs current mode control, which enhances the system's response to changes in load conditions and improves overall stability. This feature also simplifies compensation design.
- Integrated Features: It includes built-in features such as an oscillator, error amplifier, and PWM comparator, which reduces the number of external components needed and simplifies circuit design.
- Soft Start Functionality: The soft start feature minimizes inrush current during startup, preventing potential damage to components and enhancing reliability.
- Overcurrent Protection: Integrated overcurrent protection ensures that the device can protect itself and connected loads from excessive current draw.
- Thermal Shutdown: The thermal shutdown feature protects the device from overheating by shutting down operation if the junction temperature exceeds safe limits.

Applications

The versatility of the UC3844BN allows it to be used in various applications, including:

1. Power Supply Units (PSUs): Ideal for designing efficient switch-mode power supplies for consumer electronics, industrial equipment, and telecommunications devices.
2. Battery Chargers: Suitable for use in battery charging circuits where precise control of voltage and current is essential.
3. LED Drivers: Can be employed in LED lighting applications requiring constant current regulation for optimal performance.
4. Motor Drives: Useful in motor control applications where efficient power conversion is necessary.

Performance Characteristics

The UC3844BN exhibits several performance characteristics that enhance its appeal:

- High Efficiency: With its PWM control scheme, the device achieves high efficiency across a wide range of operating conditions, reducing energy losses during conversion.
- Fast Transient Response: Its current mode control allows for rapid transient response to load changes, ensuring stable output voltage under varying load conditions.

Conclusion

In conclusion, the onsemi UC3844BN is a robust PWM controller that offers a comprehensive set of features tailored for switching power supply applications. Its ability to operate efficiently across various input voltages while providing essential protections makes it an excellent choice for engineers looking to design reliable power management systems. With integrated functionalities like soft start and overcurrent protection combined with high efficiency and performance characteristics, the UC3844BN stands out as a preferred solution in modern power electronics design.
UC3844BN Compare Parts
  • UC3844BN vs UC3886N
  • UC3844BN vs UC3886DTR
  • UC3844BN vs UC3886D
  • UC3844BN vs UC3879N
  • UC3844BN vs UC3879DWTR
  • UC3844BN vs UC3879DWG4
  • UC3844BN vs UC3879DW
  • UC3844BN vs UC3877N
  • UC3844BN vs UC3874N-2G4
  • UC3844BN vs UC3874N-2
  • UC3844BN vs UC3874N-1G4
  • UC3844BN vs UC3874N-1
  • UC3844BN vs UC3874DWTR-1G4
  • UC3844BN vs UC3874DWTR-1
  • UC3844BN vs UC3874DW-2
  • UC3844BN vs UC3874DW-1
  • UC3844BN vs UC3870DW-2
  • UC3844BN vs UC3868N
  • UC3844BN vs UC3867NG4
  • UC3844BN vs UC3867N
  • UC3844BN vs UC3867DWTR
  • UC3844BN vs UC3867DW
  • UC3844BN vs UC3866N
  • UC3844BN vs UC3864N
  • UC3844BN vs UC3864DW
  • UC3844BN vs UC3863N
  • UC3844BN vs UC3863DWTRG4
  • UC3844BN vs UC3863DWTR
  • UC3844BN vs UC3863DW
  • UC3844BN vs UC3856QG3
  • UC3844BN vs UC3856Q
  • UC3844BN vs UC3856NG4
  • UC3844BN vs UC3856N
  • UC3844BN vs UC3856DWTR
  • UC3844BN vs UC3856DW
  • UC3844BN vs UC3853D
  • UC3844BN vs UC3847N
  • UC3844BN vs UC3847DWTRG4
  • UC3844BN vs UC3847DWTR
  • UC3844BN vs UC3847DW
  • UC3844BN FAQ
    Q1: What is the primary function of the STMicroelectronics UC3844BN?
    A1: The STMicroelectronics UC3844BN is a high-performance current-mode PWM (Pulse Width Modulation) controller, commonly used in power supply applications, including flyback, forward, and buck converters.

    Q2: What is the operating voltage range of the STMicroelectronics UC3844BN?
    A2: The STMicroelectronics UC3844BN operates with a supply voltage range of 8V to 20V, making it suitable for various power supply designs.

    Q3: What is the maximum output current capability of the STMicroelectronics UC3844BN?
    A3: The STMicroelectronics UC3844BN is designed to handle up to 1A peak current for its output stage, making it capable of driving power MOSFETs effectively in power conversion applications.

    Q4: What is the purpose of the current-mode control in the STMicroelectronics UC3844BN?
    A4: The current-mode control in the STMicroelectronics UC3844BN provides faster response times, better voltage regulation, and improved transient response by directly controlling the switch current in the converter.

    Q5: Does the STMicroelectronics UC3844BN include a voltage reference?
    A5: Yes, the STMicroelectronics UC3844BN integrates an internal 2.5V voltage reference for accurate feedback control in power supply designs.

    Q6: What is the operating temperature range of the STMicroelectronics UC3844BN?
    A6: The STMicroelectronics UC3844BN operates within an industrial temperature range of -40°C to +85°C, suitable for most power supply and industrial applications.

    Q7: Is the STMicroelectronics UC3844BN compatible with external compensation networks?
    A7: Yes, the STMicroelectronics UC3844BN is designed to be compatible with external compensation networks, allowing flexibility in designing feedback loops for optimal performance in various applications.

    Q8: What is the frequency range of the oscillator in the STMicroelectronics UC3844BN?
    A8: The oscillator in the STMicroelectronics UC3844BN has a fixed frequency of 100kHz, which can be used for most medium-power designs, though it may be adjusted with external components.

    Q9: How does the STMicroelectronics UC3844BN improve efficiency in power supply designs?
    A9: The STMicroelectronics UC3844BN improves efficiency by offering features like low start-up current, peak current mode control, and reduced switching losses in power conversion circuits.

    Q10: Does the STMicroelectronics UC3844BN have overcurrent protection?
    A10: Yes, the STMicroelectronics UC3844BN includes overcurrent protection, preventing excessive currents by monitoring the current in the power switch and providing fault protection for the circuit.

    Q11: What is the quiescent current of the STMicroelectronics UC3844BN?
    A11: The STMicroelectronics UC3844BN has a low quiescent current of around 6mA, making it suitable for low-power consumption applications when the circuit is in standby or idle states.

    Q12: What type of package does the STMicroelectronics UC3844BN come in?
    A12: The STMicroelectronics UC3844BN is available in an 8-pin PDIP (Plastic Dual In-Line Package) form factor, offering ease of integration and handling in through-hole applications.

    Q13: Is the STMicroelectronics UC3844BN suitable for use in isolated power supplies?
    A13: Yes, the STMicroelectronics UC3844BN is widely used in isolated power supplies, such as flyback converters, where it provides the necessary PWM control for transformer-based designs.

    Q14: What are the key features of the STMicroelectronics UC3844BN's error amplifier?
    A14: The STMicroelectronics UC3844BN features a high-gain, low-offset error amplifier, which helps improve feedback accuracy and stability in power supply regulation.

    Q15: How does the STMicroelectronics UC3844BN manage soft start in power supplies?
    A15: The STMicroelectronics UC3844BN includes a soft-start feature that limits the inrush current during power-up, gradually ramping up the output voltage to prevent damage to components.

    Q16: Can the STMicroelectronics UC3844BN be used in non-isolated applications?
    A16: Yes, the STMicroelectronics UC3844BN can also be used in non-isolated power supply designs, such as buck and boost converters, where current-mode control is beneficial for voltage regulation.

    Q17: Does the STMicroelectronics UC3844BN have thermal shutdown protection?
    A17: Yes, the STMicroelectronics UC3844BN includes thermal shutdown protection to prevent overheating and damage to the device when the junction temperature exceeds safe levels.

    Q18: What is the role of the voltage feedback input in the STMicroelectronics UC3844BN?
    A18: The voltage feedback input in the STMicroelectronics UC3844BN allows for monitoring the output voltage, and it adjusts the PWM duty cycle to maintain regulation and ensure stable operation.

    Q19: How does the STMicroelectronics UC3844BN handle dead-time control?
    A19: The STMicroelectronics UC3844BN features an integrated dead-time control that helps prevent shoot-through currents by ensuring proper timing between the on and off states of the power MOSFETs.

    Q20: Can the STMicroelectronics UC3844BN be used in automotive power supply designs?
    A20: Yes, the STMicroelectronics UC3844BN is suitable for automotive power supply applications, as it can handle wide input voltage ranges and has built-in protections against overcurrent and thermal overloads.
    Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description