UA741CPSR
UA741CPSR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SO
Manufacturer:  Texas Instruments
Datasheet:   UA741CPSR Datasheet
History Price: $0.53000
In Stock: 32500
UA741CPSR Specification
Specification
Part No
UA741CPSR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
80 nA
Voltage - Input Offset
1 mV
Current - Supply
1.7mA
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO
UA741CPSR Related Parts
UA741CD
UA741CD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CD
UA741CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDG4
UA741CDG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDR
UA741CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDRG4
UA741CDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CDT
UA741CDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CN
UA741CN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CP
UA741CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPG4
UA741CPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
UA741CPS
UA741CPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741CPSRE4
UA741CPSRE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
UA741ID
UA741ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
UA741CPSR Compare Parts
  • UA741CPSR vs UA774APC
  • UA741CPSR vs UA748IN
  • UA741CPSR vs UA748IDT
  • UA741CPSR vs UA748ID
  • UA741CPSR vs UA748CP
  • UA741CPSR vs UA748CN
  • UA741CPSR vs UA748CDT
  • UA741CPSR vs UA748CDR
  • UA741CPSR vs UA748CD
  • UA741CPSR vs UA748CD
  • UA741CPSR vs UA747MWB
  • UA741CPSR vs UA747CNG4
  • UA741CPSR vs UA747CN
  • UA741CPSR vs UA741MN
  • UA741CPSR vs UA741MJ/B
  • UA741CPSR vs UA741MFKB
  • UA741CPSR vs UA741MDT
  • UA741CPSR vs UA741MD
  • UA741CPSR vs UA741IP
  • UA741CPSR vs UA741IN
  • UA741CPSR vs UA741IDT
  • UA741CPSR vs UA741ID
  • UA741CPSR vs UA741CPSRE4
  • UA741CPSR vs UA741CPS
  • UA741CPSR vs UA741CPG4
  • UA741CPSR vs UA741CP
  • UA741CPSR vs UA741CN
  • UA741CPSR vs UA741CDT
  • UA741CPSR vs UA741CDRG4
  • UA741CPSR vs UA741CDR
  • UA741CPSR vs UA741CDG4
  • UA741CPSR vs UA741CD
  • UA741CPSR vs UA741CD
  • UA741CPSR vs UA798HC
  • UA741CPSR vs UA747CNE4
  • UA741CPSR vs UA741CPE4
  • UA741CPSR vs UA733M/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.