☰
TSM102AIDT
TSM102AIDT
Active
Description:  IC AMP COMP REF 16SO
Manufacturer:  STMicroelectronics
Datasheet:   TSM102AIDT Datasheet
History Price: $1.63000
In Stock: 42790
TSM102AIDT Specification
Specification
Part No
TSM102AIDT
Category
Linear - Amplifiers - Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Amplifier, Comparator, Reference
Applications
Power Management
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
TSM102AIDT PDF Datasheet
TSM102AIDT Related Parts
TSM100IDT
TSM100IDT
STMicroelectronics
IC AMP COMP 8SO
TSM102AID
TSM102AID
STMicroelectronics
IC AMP COMP REF 16SO
TSM102AID
TSM102AID
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102AIDG4
TSM102AIDG4
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102AIDR
TSM102AIDR
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102AIPW
TSM102AIPW
Texas Instruments
IC AMP COMP REF 16TSSOP
TSM102AIPWR
TSM102AIPWR
Texas Instruments
IC AMP COMP REF 16TSSOP
TSM102ID
TSM102ID
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102ID
TSM102ID
STMicroelectronics
IC AMP COMP REF 16SO
TSM102IDR
TSM102IDR
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102IDT
TSM102IDT
STMicroelectronics
IC AMP COMP REF 16SO
TSM102IPW
TSM102IPW
Texas Instruments
IC AMP COMP REF 16TSSOP
TSM102AIDT Compare Parts
  • TSM102AIDT vs TSM103WID
  • TSM102AIDT vs TSM103WAIDT
  • TSM102AIDT vs TSM103WAID
  • TSM102AIDT vs TSM103IDT
  • TSM102AIDT vs TSM103ID
  • TSM102AIDT vs TSM103AIDT
  • TSM102AIDT vs TSM103AID
  • TSM102AIDT vs TSM102IPWR
  • TSM102AIDT vs TSM102IPWG4
  • TSM102AIDT vs TSM102IPW
  • TSM102AIDT vs TSM102IDT
  • TSM102AIDT vs TSM102IDR
  • TSM102AIDT vs TSM102ID
  • TSM102AIDT vs TSM102ID
  • TSM102AIDT vs TSM102AIPWR
  • TSM102AIDT vs TSM102AIPW
  • TSM102AIDT vs TSM102AIDR
  • TSM102AIDT vs TSM102AIDG4
  • TSM102AIDT vs TSM102AID
  • TSM102AIDT vs TSM102AID
  • TSM102AIDT vs TSM100IDT
  • TSM102AIDT vs TSM1002DS
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.