☰
TSM100IDT
TSM100IDT
Obsolete
Description:  IC AMP COMP 8SO
Manufacturer:  STMicroelectronics
Datasheet:   TSM100IDT Datasheet
History Price: $0.82000
In Stock: 40640
TSM100IDT Specification
Specification
Part No
TSM100IDT
Category
Linear - Amplifiers - Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Amplifier, Comparator
Applications
Power Management
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TSM100IDT PDF Datasheet
TSM100IDT Related Parts
TSM102AID
TSM102AID
STMicroelectronics
IC AMP COMP REF 16SO
TSM102AID
TSM102AID
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102AIDG4
TSM102AIDG4
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102AIDR
TSM102AIDR
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102AIDT
TSM102AIDT
STMicroelectronics
IC AMP COMP REF 16SO
TSM102AIPW
TSM102AIPW
Texas Instruments
IC AMP COMP REF 16TSSOP
TSM102AIPWR
TSM102AIPWR
Texas Instruments
IC AMP COMP REF 16TSSOP
TSM102ID
TSM102ID
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102ID
TSM102ID
STMicroelectronics
IC AMP COMP REF 16SO
TSM102IDR
TSM102IDR
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102IDT
TSM102IDT
STMicroelectronics
IC AMP COMP REF 16SO
TSM102IPW
TSM102IPW
Texas Instruments
IC AMP COMP REF 16TSSOP
TSM100IDT Compare Parts
  • TSM100IDT vs TSM103WID
  • TSM100IDT vs TSM103WAIDT
  • TSM100IDT vs TSM103WAID
  • TSM100IDT vs TSM103IDT
  • TSM100IDT vs TSM103ID
  • TSM100IDT vs TSM103AIDT
  • TSM100IDT vs TSM103AID
  • TSM100IDT vs TSM102IPWR
  • TSM100IDT vs TSM102IPWG4
  • TSM100IDT vs TSM102IPW
  • TSM100IDT vs TSM102IDT
  • TSM100IDT vs TSM102IDR
  • TSM100IDT vs TSM102ID
  • TSM100IDT vs TSM102ID
  • TSM100IDT vs TSM102AIPWR
  • TSM100IDT vs TSM102AIPW
  • TSM100IDT vs TSM102AIDT
  • TSM100IDT vs TSM102AIDR
  • TSM100IDT vs TSM102AIDG4
  • TSM100IDT vs TSM102AID
  • TSM100IDT vs TSM102AID
  • TSM100IDT vs TSM1002DS
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.