☰
TSH346ID
TSH346ID
Obsolete
Description:  IC AMP BUFFER 8SO
Manufacturer:  STMicroelectronics
Datasheet:   TSH346ID Datasheet
History Price: Obsolete
In Stock: 45270
TSH346ID Specification
Specification
Part No
TSH346ID
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Buffer
Output Type
-
Number of Circuits
3
-3db Bandwidth
36 MHz
Slew Rate
-
Current - Supply
44.6 mA
Current - Output / Channel
134 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TSH346ID PDF Datasheet
TSH346ID Related Parts
TSH103ID
TSH103ID
STMicroelectronics
IC AMP BUFFER 8SO
TSH103IDT
TSH103IDT
STMicroelectronics
IC AMP BUFFER 8SO
TSH120ICT
TSH120ICT
STMicroelectronics
IC AMP BUFFER SC70-6
TSH122ICT
TSH122ICT
STMicroelectronics
IC AMP BUFFER SC70-6
TSH173ID
TSH173ID
STMicroelectronics
IC AMP BUFFER 8SO
TSH173IDT
TSH173IDT
STMicroelectronics
IC AMP BUFFER 8SO
TSH340ID
TSH340ID
STMicroelectronics
IC AMP BUFFER 8SO
TSH340IDT
TSH340IDT
STMicroelectronics
IC AMP BUFFER 8SO
TSH340ILT
TSH340ILT
STMicroelectronics
IC AMP BUFFER SOT23-5
TSH341ID
TSH341ID
STMicroelectronics
IC AMP GENERAL PURPOSE 8SO
TSH341IDT
TSH341IDT
STMicroelectronics
IC AMP GENERAL PURPOSE 8SO
TSH341ILT
TSH341ILT
STMicroelectronics
IC AMP GENERAL PURPOSE SOT23-5
TSH346ID Compare Parts
  • TSH346ID vs TSH345IPT
  • TSH346ID vs TSH345IDT
  • TSH346ID vs TSH345ID
  • TSH346ID vs TSH344IDT
  • TSH346ID vs TSH344ID
  • TSH346ID vs TSH343IDT
  • TSH346ID vs TSH343ID
  • TSH346ID vs TSH341ILT
  • TSH346ID vs TSH341IDT
  • TSH346ID vs TSH341ID
  • TSH346ID vs TSH340ILT
  • TSH346ID vs TSH340IDT
  • TSH346ID vs TSH340ID
  • TSH346ID vs TSH173IDT
  • TSH346ID vs TSH173ID
  • TSH346ID vs TSH122ICT
  • TSH346ID vs TSH120ICT
  • TSH346ID vs TSH103IDT
  • TSH346ID vs TSH103ID
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.