☰
TSH103IDT
TSH103IDT
Obsolete
Description:  IC AMP BUFFER 8SO
Manufacturer:  STMicroelectronics
Datasheet:   TSH103IDT Datasheet
History Price: $1.32000
In Stock: 24080
TSH103IDT Specification
Specification
Part No
TSH103IDT
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Buffer
Output Type
-
Number of Circuits
3
-3db Bandwidth
9.4 MHz
Slew Rate
-
Current - Supply
5.5 mA
Current - Output / Channel
56 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TSH103IDT PDF Datasheet
TSH103IDT Related Parts
TSH103ID
TSH103ID
STMicroelectronics
IC AMP BUFFER 8SO
TSH120ICT
TSH120ICT
STMicroelectronics
IC AMP BUFFER SC70-6
TSH122ICT
TSH122ICT
STMicroelectronics
IC AMP BUFFER SC70-6
TSH173ID
TSH173ID
STMicroelectronics
IC AMP BUFFER 8SO
TSH173IDT
TSH173IDT
STMicroelectronics
IC AMP BUFFER 8SO
TSH340ID
TSH340ID
STMicroelectronics
IC AMP BUFFER 8SO
TSH340IDT
TSH340IDT
STMicroelectronics
IC AMP BUFFER 8SO
TSH340ILT
TSH340ILT
STMicroelectronics
IC AMP BUFFER SOT23-5
TSH341ID
TSH341ID
STMicroelectronics
IC AMP GENERAL PURPOSE 8SO
TSH341IDT
TSH341IDT
STMicroelectronics
IC AMP GENERAL PURPOSE 8SO
TSH341ILT
TSH341ILT
STMicroelectronics
IC AMP GENERAL PURPOSE SOT23-5
TSH343ID
TSH343ID
STMicroelectronics
IC AMP BUFFER 8SO
TSH103IDT Compare Parts
  • TSH103IDT vs TSH346ID
  • TSH103IDT vs TSH345IPT
  • TSH103IDT vs TSH345IDT
  • TSH103IDT vs TSH345ID
  • TSH103IDT vs TSH344IDT
  • TSH103IDT vs TSH344ID
  • TSH103IDT vs TSH343IDT
  • TSH103IDT vs TSH343ID
  • TSH103IDT vs TSH341ILT
  • TSH103IDT vs TSH341IDT
  • TSH103IDT vs TSH341ID
  • TSH103IDT vs TSH340ILT
  • TSH103IDT vs TSH340IDT
  • TSH103IDT vs TSH340ID
  • TSH103IDT vs TSH173IDT
  • TSH103IDT vs TSH173ID
  • TSH103IDT vs TSH122ICT
  • TSH103IDT vs TSH120ICT
  • TSH103IDT vs TSH103ID
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.