☰
TS985IJT
TS985IJT
Active
Description:  IC COMPARATOR 1 GEN PUR 6CSP
Manufacturer:  STMicroelectronics
Datasheet:   TS985IJT Datasheet
History Price: $1.03000
In Stock: 11410
TS985IJT Specification
Specification
Part No
TS985IJT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Push-Pull
Voltage - Supply, Single/Dual (?
1.8V ~ 5V
Voltage - Input Offset (Max)
8mV @ 5V
Current - Input Bias (Max)
0.04μA
Current - Output (Typ)
-
Current - Quiescent (Max)
19μA
CMRR, PSRR (Typ)
43dB (Min) CMRR
Propagation Delay (Max)
300ns (Typ)
Hysteresis
3mV
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
6-UFBGA, CSPBGA
Mounting Type
Surface Mount
Supplier Device Package
6-CSP (1.2x0.80)
TS985IJT PDF Datasheet
TS985IJT Related Parts
TS9002IM8
TS9002IM8
Silicon Labs
IC COMPARATOR 2 W/VOLT REF 8MSOP
TS9002IM8T
TS9002IM8T
Silicon Labs
IC COMPARATOR 2 W/VOLT REF 8MSOP
TS9004ISN16
TS9004ISN16
Silicon Labs
IC COMPARATR 4 W/VOLT REF 16SOIC
TS9004ISN16T
TS9004ISN16T
Silicon Labs
IC COMPARATR 4 W/VOLT REF 16SOIC
TS9001-1IJ5
TS9001-1IJ5
Silicon Labs
IC COMPARATOR 1 GEN PUR SC70-5
TS9001-1IJ5T
TS9001-1IJ5T
Silicon Labs
IC COMPARATOR 1 GEN PUR SC70-5
TS9001-2IJ5
TS9001-2IJ5
Silicon Labs
IC COMPARATOR 1 GEN PUR SC70-5
TS9001-2IJ5T
TS9001-2IJ5T
Silicon Labs
IC COMPARATOR 1 GEN PUR SC70-5
TS9001-1IJ5T
TS9001-1IJ5T
Touchstone Semiconductor
IC COMPARATOR W/REF SC70-5
TS985IJT Compare Parts
  • TS985IJT vs TS9004ISN16
  • TS985IJT vs TS9002IM8T
  • TS985IJT vs TS9002IM8
  • TS985IJT vs TS9001-2IJ5T
  • TS985IJT vs TS9001-2IJ5
  • TS985IJT vs TS9001-1IJ5T
  • TS985IJT vs TS9001-1IJ5
  • TS985IJT vs TS9001-1IJ5T
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!