TS9002IM8T
TS9002IM8T
Obsolete
Description:  IC COMPARATOR 2 W/VOLT REF 8MSOP
Manufacturer:  Silicon Labs
Datasheet:   TS9002IM8T Datasheet
History Price: Obsolete
In Stock: 42400
TS9002IM8T Specification
Specification
Part No
TS9002IM8T
Category
Linear - Comparators
Manufacturer
Silicon Labs
Series
NanoWatt Analog
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
with Voltage Reference
Number of Elements
2
Output Type
CMOS, Complementary, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 11V, ?.25V ~ 5.5V
Voltage - Input Offset (Max)
3.5mV @ 2.5V
Current - Input Bias (Max)
10pA @ 2.5V
Current - Output (Typ)
40mA
Current - Quiescent (Max)
4μA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
7μs
Hysteresis
50mV
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-MSOP
TS9002IM8T PDF Datasheet
TS9002IM8T Related Parts
TS9002IM8
TS9002IM8
Silicon Labs
IC COMPARATOR 2 W/VOLT REF 8MSOP
TS9004ISN16
TS9004ISN16
Silicon Labs
IC COMPARATR 4 W/VOLT REF 16SOIC
TS9004ISN16T
TS9004ISN16T
Silicon Labs
IC COMPARATR 4 W/VOLT REF 16SOIC
TS985IJT
TS985IJT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 6CSP
TS9001-1IJ5
TS9001-1IJ5
Silicon Labs
IC COMPARATOR 1 GEN PUR SC70-5
TS9001-1IJ5T
TS9001-1IJ5T
Silicon Labs
IC COMPARATOR 1 GEN PUR SC70-5
TS9001-2IJ5
TS9001-2IJ5
Silicon Labs
IC COMPARATOR 1 GEN PUR SC70-5
TS9001-2IJ5T
TS9001-2IJ5T
Silicon Labs
IC COMPARATOR 1 GEN PUR SC70-5
TS9001-1IJ5T
TS9001-1IJ5T
Touchstone Semiconductor
IC COMPARATOR W/REF SC70-5
TS9002IM8T Compare Parts
  • TS9002IM8T vs TS9004ISN16T
  • TS9002IM8T vs TS9004ISN16
  • TS9002IM8T vs TS9002IM8
  • TS9002IM8T vs TS9001-2IJ5T
  • TS9002IM8T vs TS9001-2IJ5
  • TS9002IM8T vs TS9001-1IJ5T
  • TS9002IM8T vs TS9001-1IJ5
  • TS9002IM8T vs TS9001-1IJ5T
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.