Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ STMicroelectronics TS432AILT
TS432AILT
Active
PMIC - Voltage Reference
Description:
IC VREF SHUNT ADJ 1% SOT23-3
Manufacturer:
STMicroelectronics
Datasheet:
TS432AILT Datasheet
History Price: $1.16000
In Stock: 3120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS432AILT Specification
Specification
Part No
TS432AILT
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
1.24V
Voltage - Output (Max)
10 V
Current - Output
12 mA
Tolerance
?.5%
Temperature Coefficient
100ppm/ ℃
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
65 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
TS432AILT PDF Datasheet
TS432AILT Datasheet
Click and Download: TS432AILT Datasheet
TS432AILT Related Parts
TS4040DILT-2.5
STMicroelectronics
IC VREF SHUNT 1% SOT23-3
TS4040DIZ-2.5
STMicroelectronics
IC VREF SHUNT 1% TO92-3
TS4040EILT-2.5
STMicroelectronics
IC VREF SHUNT 2% SOT23-3
TS4040EIZ-2.5
STMicroelectronics
IC VREF SHUNT 2% TO92-3
TS4041CILT-1.2
STMicroelectronics
IC VREF SHUNT 0.5% SOT23-3
TS4041CIZ-1.2
STMicroelectronics
IC VREF SHUNT 0.5% TO92-3
TS4041DILT-1.2
STMicroelectronics
IC VREF SHUNT 1% SOT23-3
TS4041DIZ-1.2
STMicroelectronics
IC VREF SHUNT 1% TO92-3
TS4041EILT-1.2
STMicroelectronics
IC VREF SHUNT 2% SOT23-3
TS4041EIZ-1.2
STMicroelectronics
IC VREF SHUNT 2% TO92-3
TS4061AICT-1.225
STMicroelectronics
IC VREF SHUNT 0.1% SOT323
TS4061AICT-1.25
STMicroelectronics
IC VREF SHUNT 0.1% SOT323
TS432AILT Compare Parts
TS432AILT vs TS4436AICT
TS432AILT vs TS4431ILT
TS432AILT vs TS4431AILT
TS432AILT vs TS432ILT
TS432AILT vs TS432BCX RFG
TS432AILT vs TS432AIX RFG
TS432AILT vs TS432ACX RFG
TS432AILT vs TS431IZT
TS432AILT vs TS431IZ-AP
TS432AILT vs TS431IZ
TS432AILT vs TS431IYLT
TS432AILT vs TS431ILT
TS432AILT vs TS431CS RLG
TS432AILT vs TS431BRIX-Z RFG
TS432AILT vs TS431BIZ-AP
TS432AILT vs TS431BIZ
TS432AILT vs TS431BIYLT
TS432AILT vs TS431BILT
TS432AILT vs TS431BCX RFG
TS432AILT vs TS431BCS RLG
TS432AILT vs TS431ARIX-Z RFG
TS432AILT vs TS431AIZT
TS432AILT vs TS431AIZ-AP
TS432AILT vs TS431AIYLT
TS432AILT vs TS431AILT
TS432AILT vs TS431ACX-Z RFG
TS432AILT vs TS431ACX RFG
TS432AILT vs TS431ACS RLG
TS432AILT vs TS4061VIBT-205
TS432AILT vs TS4061BILT-1.25
TS432AILT vs TS4061BILT-1.225
TS432AILT vs TS4061BICT-1.25
TS432AILT vs TS4061BICT-1.225
TS432AILT vs TS4061AILT-1.25
TS432AILT vs TS4061AILT-1.225
TS432AILT vs TS4061AICT-1.25
TS432AILT vs TS4061AICT-1.225
TS432AILT vs TS4041EIZ-1.2
TS432AILT vs TS4041EILT-1.2
TS432AILT vs TS4041DIZ-1.2
Customer Reviews
4.95 out of 5.00 stars from 180 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you