Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ STMicroelectronics TS4041EIZ-1.2
TS4041EIZ-1.2
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SHUNT 2% TO92-3
Manufacturer:
STMicroelectronics
Datasheet:
TS4041EIZ-1.2 Datasheet
History Price: Obsolete
In Stock: 43280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS4041EIZ-1.2 Specification
Specification
Part No
TS4041EIZ-1.2
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Fixed
Voltage - Output (Min/Fixed)
1.225V
Voltage - Output (Max)
-
Current - Output
12 mA
Tolerance
?%
Temperature Coefficient
150ppm/ ℃
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
70 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
TS4041EIZ-1.2 PDF Datasheet
TS4041EIZ-1.2 Datasheet
Click and Download: TS4041EIZ-1.2 Datasheet
TS4041EIZ-1.2 Related Parts
TS4040DILT-2.5
STMicroelectronics
IC VREF SHUNT 1% SOT23-3
TS4040DIZ-2.5
STMicroelectronics
IC VREF SHUNT 1% TO92-3
TS4040EILT-2.5
STMicroelectronics
IC VREF SHUNT 2% SOT23-3
TS4040EIZ-2.5
STMicroelectronics
IC VREF SHUNT 2% TO92-3
TS4041CILT-1.2
STMicroelectronics
IC VREF SHUNT 0.5% SOT23-3
TS4041CIZ-1.2
STMicroelectronics
IC VREF SHUNT 0.5% TO92-3
TS4041DILT-1.2
STMicroelectronics
IC VREF SHUNT 1% SOT23-3
TS4041DIZ-1.2
STMicroelectronics
IC VREF SHUNT 1% TO92-3
TS4041EILT-1.2
STMicroelectronics
IC VREF SHUNT 2% SOT23-3
TS4061AICT-1.225
STMicroelectronics
IC VREF SHUNT 0.1% SOT323
TS4061AICT-1.25
STMicroelectronics
IC VREF SHUNT 0.1% SOT323
TS4061AILT-1.225
STMicroelectronics
IC VREF SHUNT 0.1% SOT23-3
TS4041EIZ-1.2 Compare Parts
TS4041EIZ-1.2 vs TS4436AICT
TS4041EIZ-1.2 vs TS4431ILT
TS4041EIZ-1.2 vs TS4431AILT
TS4041EIZ-1.2 vs TS432ILT
TS4041EIZ-1.2 vs TS432BCX RFG
TS4041EIZ-1.2 vs TS432AIX RFG
TS4041EIZ-1.2 vs TS432AILT
TS4041EIZ-1.2 vs TS432ACX RFG
TS4041EIZ-1.2 vs TS431IZT
TS4041EIZ-1.2 vs TS431IZ-AP
TS4041EIZ-1.2 vs TS431IZ
TS4041EIZ-1.2 vs TS431IYLT
TS4041EIZ-1.2 vs TS431ILT
TS4041EIZ-1.2 vs TS431CS RLG
TS4041EIZ-1.2 vs TS431BRIX-Z RFG
TS4041EIZ-1.2 vs TS431BIZ-AP
TS4041EIZ-1.2 vs TS431BIZ
TS4041EIZ-1.2 vs TS431BIYLT
TS4041EIZ-1.2 vs TS431BILT
TS4041EIZ-1.2 vs TS431BCX RFG
TS4041EIZ-1.2 vs TS431BCS RLG
TS4041EIZ-1.2 vs TS431ARIX-Z RFG
TS4041EIZ-1.2 vs TS431AIZT
TS4041EIZ-1.2 vs TS431AIZ-AP
TS4041EIZ-1.2 vs TS431AIYLT
TS4041EIZ-1.2 vs TS431AILT
TS4041EIZ-1.2 vs TS431ACX-Z RFG
TS4041EIZ-1.2 vs TS431ACX RFG
TS4041EIZ-1.2 vs TS431ACS RLG
TS4041EIZ-1.2 vs TS4061VIBT-205
TS4041EIZ-1.2 vs TS4061BILT-1.25
TS4041EIZ-1.2 vs TS4061BILT-1.225
TS4041EIZ-1.2 vs TS4061BICT-1.25
TS4041EIZ-1.2 vs TS4061BICT-1.225
TS4041EIZ-1.2 vs TS4061AILT-1.25
TS4041EIZ-1.2 vs TS4061AILT-1.225
TS4041EIZ-1.2 vs TS4061AICT-1.25
TS4041EIZ-1.2 vs TS4061AICT-1.225
TS4041EIZ-1.2 vs TS4041EILT-1.2
TS4041EIZ-1.2 vs TS4041DIZ-1.2
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you