Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ STMicroelectronics TS431BIYLT
TS431BIYLT
Active
PMIC - Voltage Reference
Description:
IC VREF SHUNT ADJ 0.5% SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
TS431BIYLT Datasheet
History Price: $1.25000
In Stock: 16240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS431BIYLT Specification
Specification
Part No
TS431BIYLT
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
1.24V
Voltage - Output (Max)
6 V
Current - Output
30 mA
Tolerance
?.5%
Temperature Coefficient
100ppm/ ℃
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
60 μA
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TS431BIYLT PDF Datasheet
TS431BIYLT Datasheet
Click and Download: TS431BIYLT Datasheet
TS431BIYLT Related Parts
TS4040DILT-2.5
STMicroelectronics
IC VREF SHUNT 1% SOT23-3
TS4040DIZ-2.5
STMicroelectronics
IC VREF SHUNT 1% TO92-3
TS4040EILT-2.5
STMicroelectronics
IC VREF SHUNT 2% SOT23-3
TS4040EIZ-2.5
STMicroelectronics
IC VREF SHUNT 2% TO92-3
TS4041CILT-1.2
STMicroelectronics
IC VREF SHUNT 0.5% SOT23-3
TS4041CIZ-1.2
STMicroelectronics
IC VREF SHUNT 0.5% TO92-3
TS4041DILT-1.2
STMicroelectronics
IC VREF SHUNT 1% SOT23-3
TS4041DIZ-1.2
STMicroelectronics
IC VREF SHUNT 1% TO92-3
TS4041EILT-1.2
STMicroelectronics
IC VREF SHUNT 2% SOT23-3
TS4041EIZ-1.2
STMicroelectronics
IC VREF SHUNT 2% TO92-3
TS4061AICT-1.225
STMicroelectronics
IC VREF SHUNT 0.1% SOT323
TS4061AICT-1.25
STMicroelectronics
IC VREF SHUNT 0.1% SOT323
TS431BIYLT Compare Parts
TS431BIYLT vs TS4436AICT
TS431BIYLT vs TS4431ILT
TS431BIYLT vs TS4431AILT
TS431BIYLT vs TS432ILT
TS431BIYLT vs TS432BCX RFG
TS431BIYLT vs TS432AIX RFG
TS431BIYLT vs TS432AILT
TS431BIYLT vs TS432ACX RFG
TS431BIYLT vs TS431IZT
TS431BIYLT vs TS431IZ-AP
TS431BIYLT vs TS431IZ
TS431BIYLT vs TS431IYLT
TS431BIYLT vs TS431ILT
TS431BIYLT vs TS431CS RLG
TS431BIYLT vs TS431BRIX-Z RFG
TS431BIYLT vs TS431BIZ-AP
TS431BIYLT vs TS431BIZ
TS431BIYLT vs TS431BILT
TS431BIYLT vs TS431BCX RFG
TS431BIYLT vs TS431BCS RLG
TS431BIYLT vs TS431ARIX-Z RFG
TS431BIYLT vs TS431AIZT
TS431BIYLT vs TS431AIZ-AP
TS431BIYLT vs TS431AIYLT
TS431BIYLT vs TS431AILT
TS431BIYLT vs TS431ACX-Z RFG
TS431BIYLT vs TS431ACX RFG
TS431BIYLT vs TS431ACS RLG
TS431BIYLT vs TS4061VIBT-205
TS431BIYLT vs TS4061BILT-1.25
TS431BIYLT vs TS4061BILT-1.225
TS431BIYLT vs TS4061BICT-1.25
TS431BIYLT vs TS4061BICT-1.225
TS431BIYLT vs TS4061AILT-1.25
TS431BIYLT vs TS4061AILT-1.225
TS431BIYLT vs TS4061AICT-1.25
TS431BIYLT vs TS4061AICT-1.225
TS431BIYLT vs TS4041EIZ-1.2
TS431BIYLT vs TS4041EILT-1.2
TS431BIYLT vs TS4041DIZ-1.2
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you