☰
STWD100PYW83F
STWD100PYW83F
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT323-5
Manufacturer:  STMicroelectronics
History Price: $1.68000
In Stock: 49200
STWD100PYW83F Specification
Specification
Part No
STWD100PYW83F
Category
PMIC - Supervisors
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Watchdog Circuit
Number of Voltages Monitored
1
Voltage - Threshold
-
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
1.12s Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SOT-323-5
STWD100PYW83F PDF Datasheet
STWD100PYW83F Related Parts
STWD100NPWY3F
STWD100NPWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100NWWY3F
STWD100NWWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100NXWY3F
STWD100NXWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100NYWY3F
STWD100NYWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100YNPWY3F
STWD100YNPWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100YNWWY3F
STWD100YNWWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100YNXWY3F
STWD100YNXWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100YNYWY3F
STWD100YNYWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100PYW83F Description
Introduction to STMicroelectronics STWD100PYW83F

The STMicroelectronics STWD100PYW83F is a highly integrated, low-power, and versatile wireless charging receiver IC designed for various applications, including smartphones, wearables, and other portable devices. This device supports the Qi wireless charging standard, enabling efficient power transfer without the need for physical connectors. Its compact design and advanced features make it an ideal choice for modern consumer electronics.

Key Specifications

- Operating Voltage: 4.5V to 5.5V
- Input Voltage Range: 5V (standard Qi input)
- Output Current: Up to 1A
- Efficiency: Greater than 80% at full load
- Standby Current: Less than 10 µA
- Operating Temperature Range: -40°C to +85°C
- Package Type: QFN (Quad Flat No-lead) with 32 pins
- Dimensions: 5mm x 5mm x 0.9mm
- Communication Interface: I2C for configuration and status monitoring

Performance Features

The STWD100PYW83F is designed to deliver high performance in wireless charging applications. It features a highly efficient power management system that ensures minimal energy loss during the charging process. The device can achieve an efficiency of over 80% at full load, which is crucial for maximizing battery life and reducing heat generation.

Wireless Charging Capabilities

This IC is compliant with the Qi wireless charging standard, which allows for interoperability with a wide range of Qi-certified transmitters. The STWD100PYW83F supports both foreign object detection (FOD) and temperature monitoring, ensuring safe operation during charging. These features help prevent overheating and protect both the device and the charger from potential damage.

Integrated Features

The STWD100PYW83F includes several integrated features that enhance its functionality and ease of use:

- Rectifier and Control Circuitry: The device integrates a synchronous rectifier and control circuitry, simplifying the design and reducing the number of external components required.
- Battery Management: It includes built-in battery management features, such as over-voltage protection, under-voltage lockout, and thermal shutdown, ensuring safe and reliable operation.
- LED Driver: The IC has an integrated LED driver for visual indication of charging status, providing users with feedback during the charging process.

Development and Support

STMicroelectronics offers a range of development tools and resources to support the STWD100PYW83F, making it easier for engineers to design and implement wireless charging solutions:

- Evaluation Boards: STMicroelectronics provides evaluation boards that allow developers to test the performance of the STWD100PYW83F in real-world scenarios.
- Design Resources: Comprehensive design resources, including datasheets, application notes, and reference designs, are available to assist engineers in their development efforts.
- Software Libraries: Software libraries and example code are provided to facilitate the integration of the STWD100PYW83F into various applications.

Applications

The STWD100PYW83F is suitable for a wide range of applications, including:

- Smartphones: Ideal for integrating wireless charging capabilities into modern smartphones, enhancing user convenience.
- Wearable Devices: Perfect for smartwatches and fitness trackers, where compact size and low power consumption are critical.
- Consumer Electronics: Can be used in various consumer electronics, such as tablets, headphones, and portable speakers, to provide a seamless charging experience.

Conclusion

The STMicroelectronics STWD100PYW83F is a robust and efficient wireless charging receiver IC that meets the demands of modern electronic devices. With its compliance to the Qi standard, high efficiency, and integrated features, it offers a reliable solution for wireless charging applications. Its compact design and extensive support resources make it an excellent choice for developers looking to implement wireless charging technology in their products.
STWD100PYW83F Compare Parts
  • STWD100PYW83F vs STWD100YNXWY3F
  • STWD100PYW83F vs STWD100YNWWY3F
  • STWD100PYW83F vs STWD100YNPWY3F
  • STWD100PYW83F vs STWD100NYWY3F
  • STWD100PYW83F vs STWD100NXWY3F
  • STWD100PYW83F vs STWD100NWWY3F
  • STWD100PYW83F vs STWD100NPWY3F
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top