☰
STWD100NPWY3F
STWD100NPWY3F
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT23-5
Manufacturer:  STMicroelectronics
History Price: $1.68000
In Stock: 29680
STWD100NPWY3F Specification
Specification
Part No
STWD100NPWY3F
Category
PMIC - Supervisors
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Watchdog Circuit
Number of Voltages Monitored
1
Voltage - Threshold
-
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
2.3ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
STWD100NPWY3F PDF Datasheet
STWD100NPWY3F Related Parts
STWD100NWWY3F
STWD100NWWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100NXWY3F
STWD100NXWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100NYWY3F
STWD100NYWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100PYW83F
STWD100PYW83F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT323-5
STWD100YNPWY3F
STWD100YNPWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100YNWWY3F
STWD100YNWWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100YNXWY3F
STWD100YNXWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100YNYWY3F
STWD100YNYWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100NPWY3F Description
The STMicroelectronics STWD100NPWY3F is a highly integrated, high-performance N-channel MOSFET designed for a variety of applications, particularly in power management and switching. This device is part of STMicroelectronics%27 advanced MOSFET family, which is known for its efficiency, reliability, and versatility in high-current and high-voltage applications.

## Key Specifications:

1. Type: N-channel MOSFET
2. Voltage Rating (V_DS): 100 V
3. Continuous Drain Current (I_D): 100 A at a case temperature of 25°C
4. Pulsed Drain Current (I_D,pulse): 300 A
5. Gate-Source Voltage (V_GS): ±20 V
6. On-Resistance (R_DS(on)): 0.015 Ω (at V_GS = 10 V)
7. Total Gate Charge (Q_g): 60 nC (typical at V_GS = 10 V)
8. Input Capacitance (C_iss): 3000 pF (typical at V_DS = 50 V)
9. Output Capacitance (C_oss): 500 pF (typical at V_DS = 50 V)
10. Reverse Transfer Capacitance (C_rss): 100 pF (typical at V_DS = 50 V)
11. Thermal Resistance, Junction-to-Case (R_thJC): 0.5 °C/W
12. Operating Temperature Range: -55 °C to +150 °C
13. Package Type: TO-220

## Features:

- High Voltage Capability: With a maximum drain-source voltage of 100 V, the STWD100NPWY3F is suitable for applications requiring high voltage handling, such as power supplies and motor drives.
- Low On-Resistance: The low R_DS(on) value of 0.015 Ω ensures minimal conduction losses, which is critical for improving the efficiency of power conversion systems.
- High Current Rating: The device can handle continuous currents up to 100 A, making it ideal for high-power applications.
- Fast Switching Performance: The low total gate charge allows for rapid switching, which is essential in applications like switch-mode power supplies (SMPS) and inverters.
- Robust Thermal Performance: The low thermal resistance ensures effective heat dissipation, allowing the device to operate reliably under high load conditions.
- Wide Operating Temperature Range: The STWD100NPWY3F can function in extreme temperatures, making it suitable for various industrial applications.

## Applications:

- Power Supplies: The STWD100NPWY3F is commonly used in switch-mode power supplies (SMPS) for efficient voltage conversion and regulation.
- Motor Control: It is ideal for driving motors in applications such as industrial automation, robotics, and electric vehicles.
- Inverters: The MOSFET is suitable for use in photovoltaic inverters and other renewable energy systems, where high efficiency is crucial.
- Lighting: It can be used in LED drivers and other lighting control systems, providing efficient power management.
- Telecommunications: The device is also applicable in telecom power supplies, where reliability and efficiency are paramount.

## Conclusion:

The STMicroelectronics STWD100NPWY3F is a versatile and efficient N-channel MOSFET that meets the demands of high-voltage and high-current applications. Its combination of high voltage rating, low on-resistance, and fast switching capabilities makes it an excellent choice for engineers looking to design reliable and efficient power management solutions. With its robust specifications and features, the STWD100NPWY3F is a valuable component in the power electronics landscape, enabling advancements in various industries.
STWD100NPWY3F Compare Parts
  • STWD100NPWY3F vs STWD100YNXWY3F
  • STWD100NPWY3F vs STWD100YNWWY3F
  • STWD100NPWY3F vs STWD100YNPWY3F
  • STWD100NPWY3F vs STWD100PYW83F
  • STWD100NPWY3F vs STWD100NYWY3F
  • STWD100NPWY3F vs STWD100NXWY3F
  • STWD100NPWY3F vs STWD100NWWY3F
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!