Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ STMicroelectronics STSR2PMCD-TR
STSR2PMCD-TR
Obsolete
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE 8SO
Manufacturer:
STMicroelectronics
Datasheet:
STSR2PMCD-TR Datasheet
History Price: $4.34000
In Stock: 17400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STSR2PMCD-TR Specification
Specification
Part No
STSR2PMCD-TR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Synchronous
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
4.5V ~ 5.5V
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
2A, 3.5A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
40ns, 30ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
STSR2PMCD-TR PDF Datasheet
STSR2PMCD-TR Datasheet
Click and Download: STSR2PMCD-TR Datasheet
STSR2PMCD-TR Related Parts
STSR2PCD
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR2PCD-TR
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR2PMCD
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR30D
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR30D-TR
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR3CD
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR3CD-TR
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR2PMCD-TR Compare Parts
STSR2PMCD-TR vs STSR3CD
STSR2PMCD-TR vs STSR30D-TR
STSR2PMCD-TR vs STSR30D
STSR2PMCD-TR vs STSR2PMCD
STSR2PMCD-TR vs STSR2PCD-TR
STSR2PMCD-TR vs STSR2PCD
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.