☰
STSR2PCD-TR
STSR2PCD-TR
Obsolete
Description:  IC GATE DRVR LOW-SIDE 8SO
Manufacturer:  STMicroelectronics
Datasheet:   STSR2PCD-TR Datasheet
History Price: Obsolete
In Stock: 26540
STSR2PCD-TR Specification
Specification
Part No
STSR2PCD-TR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Synchronous
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
4.5V ~ 5.5V
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
2A, 3.5A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
40ns, 30ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
STSR2PCD-TR PDF Datasheet
STSR2PCD-TR Related Parts
STSR2PCD
STSR2PCD
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR2PMCD
STSR2PMCD
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR2PMCD-TR
STSR2PMCD-TR
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR30D
STSR30D
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR30D-TR
STSR30D-TR
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR3CD
STSR3CD
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR3CD-TR
STSR3CD-TR
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR2PCD-TR Compare Parts
  • STSR2PCD-TR vs STSR3CD
  • STSR2PCD-TR vs STSR30D-TR
  • STSR2PCD-TR vs STSR30D
  • STSR2PCD-TR vs STSR2PMCD-TR
  • STSR2PCD-TR vs STSR2PMCD
  • STSR2PCD-TR vs STSR2PCD
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.