Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ STMicroelectronics STR755FV0T6
STR755FV0T6
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 32BIT 64KB FLASH 100LQFP
Manufacturer:
STMicroelectronics
Datasheet:
STR755FV0T6 Datasheet
History Price: Obsolete
In Stock: 1610
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STR755FV0T6 Specification
Specification
Part No
STR755FV0T6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STR7
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM7?
Core Size
32-Bit Single-Core
Speed
60MHz
Connectivity
I2C, SPI, SSI, SSP, UART/USART
Peripherals
DMA, PWM, WDT
Number of I/O
72
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 16x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
STR755FV0T6 PDF Datasheet
STR755FV0T6 Datasheet
Click and Download: STR755FV0T6 Datasheet
STR755FV0T6 Related Parts
STR710FZ1H6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 144BGA
STR710FZ1T6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 144LQFP
STR710FZ2H6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 144BGA
STR710FZ2H6TR
STMicroelectronics
IC MCU 32BIT 256KB FLASH 144BGA
STR710FZ2T6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 144LQFP
STR710RZH6
STMicroelectronics
IC MCU 32BIT ROMLESS 64LFBGA
STR710RZT6
STMicroelectronics
IC MCU 32BIT ROMLESS 64LQFP
STR711FR0H6
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LFBGA
STR711FR0T6
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LQFP
STR711FR1H6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LFBGA
STR711FR1T6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
STR711FR2H6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 64LFBGA
STR755FV0T6 Compare Parts
STR755FV0T6 vs STR912FW42X6
STR755FV0T6 vs STR912FAZ47H6T
STR755FV0T6 vs STR912FAZ47H6
STR755FV0T6 vs STR912FAZ46H6
STR755FV0T6 vs STR912FAZ44H6T
STR755FV0T6 vs STR912FAZ44H6
STR755FV0T6 vs STR912FAZ42H6
STR755FV0T6 vs STR912FAW47X6T
STR755FV0T6 vs STR912FAW47X6
STR755FV0T6 vs STR912FAW46X6T
STR755FV0T6 vs STR912FAW46X6
STR755FV0T6 vs STR912FAW44X6T
STR755FV0T6 vs STR912FAW44X6
STR755FV0T6 vs STR912FAW42X6
STR755FV0T6 vs STR912FAW32X6
STR755FV0T6 vs STR911FM44X6
STR755FV0T6 vs STR911FM42X6
STR755FV0T6 vs STR911FAW47X6
STR755FV0T6 vs STR911FAW46X6
STR755FV0T6 vs STR911FAW44X6T
STR755FV0T6 vs STR911FAW44X6
STR755FV0T6 vs STR911FAW42X6
STR755FV0T6 vs STR911FAM47X6T
STR755FV0T6 vs STR911FAM47X6
STR755FV0T6 vs STR911FAM46X6
STR755FV0T6 vs STR911FAM44X6T
STR755FV0T6 vs STR911FAM44X6
STR755FV0T6 vs STR911FAM42X6
STR755FV0T6 vs STR910FW32X6
STR755FV0T6 vs STR910FM32X6
STR755FV0T6 vs STR910FAZ32H6
STR755FV0T6 vs STR910FAW32X6
STR755FV0T6 vs STR910FAM32X6
STR755FV0T6 vs STR755FV2T6
STR755FV0T6 vs STR755FV2H6
STR755FV0T6 vs STR755FV1T6
STR755FV0T6 vs STR755FV1H6
STR755FV0T6 vs STR755FR2T6
STR755FV0T6 vs STR755FR2H6
STR755FV0T6 vs STR755FR1T6
Customer Reviews
4.95 out of 5.00 stars from 149 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.