☰
STR710FZ2T6
STR710FZ2T6
Obsolete
Description:  IC MCU 32BIT 256KB FLASH 144LQFP
Manufacturer:  STMicroelectronics
Datasheet:   STR710FZ2T6 Datasheet
History Price: Obsolete
In Stock: 20430
STR710FZ2T6 Specification
Specification
Part No
STR710FZ2T6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STR7
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM7?
Core Size
32-Bit Single-Core
Speed
66MHz
Connectivity
CANbus, EBI/EMI, HDLC, I2C, SmartCard, SPI, UART/USART, USB
Peripherals
PWM, WDT
Number of I/O
48
Program Memory Size
256KB (256K x 8 + 16K)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
64K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
Data Converters
A/D 4x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
STR710FZ2T6 PDF Datasheet
STR710FZ2T6 Related Parts
STR710FZ1H6
STR710FZ1H6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 144BGA
STR710FZ1T6
STR710FZ1T6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 144LQFP
STR710FZ2H6
STR710FZ2H6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 144BGA
STR710FZ2H6TR
STR710FZ2H6TR
STMicroelectronics
IC MCU 32BIT 256KB FLASH 144BGA
STR710RZH6
STR710RZH6
STMicroelectronics
IC MCU 32BIT ROMLESS 64LFBGA
STR710RZT6
STR710RZT6
STMicroelectronics
IC MCU 32BIT ROMLESS 64LQFP
STR711FR0H6
STR711FR0H6
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LFBGA
STR711FR0T6
STR711FR0T6
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LQFP
STR711FR1H6
STR711FR1H6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LFBGA
STR711FR1T6
STR711FR1T6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
STR711FR2H6
STR711FR2H6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 64LFBGA
STR711FR2T6
STR711FR2T6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 64LQFP
STR710FZ2T6 Description
Sure, the STR710FZ2T6 is a microcontroller from STMicroelectronics, part of the ST7 series, and it belongs to the STR7 family, which is known for its advanced features and performance.

## Overview and Architecture

The STR710FZ2T6 is based on the ARM7TDMI core, a popular 32-bit RISC microprocessor. This core provides high performance and efficiency, operating at a maximum clock frequency of 72 MHz. The ARM7TDMI core features a 32-bit instruction set with a 32-bit data path, and it includes a 16-bit Thumb instruction set for improved code density. The core’s design ensures low power consumption while delivering robust performance for various applications.

## Memory and Storage

- Flash Memory: The STR710FZ2T6 is equipped with 128 KB of Flash memory. This non-volatile memory is used to store the firmware and application code, allowing for easy updates and reliable storage.
- RAM: It includes 16 KB of SRAM, which serves as volatile memory for temporary data storage and efficient execution of code.
- EEPROM: In addition to Flash and SRAM, the microcontroller features 2 KB of EEPROM, providing non-volatile storage for user settings and configuration data.

## Peripherals and I/O

The STR710FZ2T6 offers a comprehensive set of peripherals to support a wide range of applications:

- GPIO (General-Purpose Input/Output): It includes up to 50 GPIO pins, which can be configured for input or output operations. These pins are essential for interfacing with various external devices and sensors.
- Timers: The microcontroller features several timers, including a 16-bit and an 8-bit timer, which are useful for generating precise delays, pulse-width modulation (PWM), and other timing-related functions.
- USART (Universal Synchronous/Asynchronous Receiver/Transmitter): There are multiple USART channels, allowing for serial communication with other devices and peripherals.
- SPI (Serial Peripheral Interface): SPI interfaces are available for high-speed communication with external components like sensors and memory devices.
- I2C (Inter-Integrated Circuit): The I2C interface supports communication with peripheral devices such as EEPROMs, ADCs, and RTCs (Real-Time Clocks).
- ADC (Analog-to-Digital Converter): A 12-bit ADC is included, providing the capability to convert analog signals into digital values for processing.

## Power Management

The STR710FZ2T6 operates over a wide supply voltage range, typically from 2.7V to 3.6V. It is designed with power management features to ensure efficient operation and extend battery life in portable applications. The microcontroller supports various low-power modes, including sleep and stop modes, to minimize power consumption during idle periods.

## Development and Debugging

The microcontroller is supported by a range of development tools and software, including IDEs (Integrated Development Environments) and debuggers. STMicroelectronics provides development kits and evaluation boards to facilitate the design and testing process. The device’s ARM7TDMI core also supports standard debugging features, including breakpoints, watchpoints, and real-time trace capabilities.

## Applications

The STR710FZ2T6 is suitable for a variety of applications, including:

- Consumer Electronics: It can be used in devices like home appliances, personal electronics, and gaming equipment.
- Industrial Control: The microcontroller is applicable in industrial automation systems, including machinery control and monitoring.
- Automotive: It is used in automotive systems for tasks like engine control and in-vehicle communication.
- Communication Systems: The versatile communication peripherals make it suitable for networking and communication applications.

In summary, the STR710FZ2T6 is a versatile and powerful microcontroller that combines the performance of the ARM7TDMI core with a rich set of peripherals and memory options. Its design makes it well-suited for a wide range of applications, offering both flexibility and efficiency.
STR710FZ2T6 Compare Parts
  • STR710FZ2T6 vs STR912FW42X6
  • STR710FZ2T6 vs STR912FAZ47H6T
  • STR710FZ2T6 vs STR912FAZ47H6
  • STR710FZ2T6 vs STR912FAZ46H6
  • STR710FZ2T6 vs STR912FAZ44H6T
  • STR710FZ2T6 vs STR912FAZ44H6
  • STR710FZ2T6 vs STR912FAZ42H6
  • STR710FZ2T6 vs STR912FAW47X6T
  • STR710FZ2T6 vs STR912FAW47X6
  • STR710FZ2T6 vs STR912FAW46X6T
  • STR710FZ2T6 vs STR912FAW46X6
  • STR710FZ2T6 vs STR912FAW44X6T
  • STR710FZ2T6 vs STR912FAW44X6
  • STR710FZ2T6 vs STR912FAW42X6
  • STR710FZ2T6 vs STR912FAW32X6
  • STR710FZ2T6 vs STR911FM44X6
  • STR710FZ2T6 vs STR911FM42X6
  • STR710FZ2T6 vs STR911FAW47X6
  • STR710FZ2T6 vs STR911FAW46X6
  • STR710FZ2T6 vs STR911FAW44X6T
  • STR710FZ2T6 vs STR911FAW44X6
  • STR710FZ2T6 vs STR911FAW42X6
  • STR710FZ2T6 vs STR911FAM47X6T
  • STR710FZ2T6 vs STR911FAM47X6
  • STR710FZ2T6 vs STR911FAM46X6
  • STR710FZ2T6 vs STR911FAM44X6T
  • STR710FZ2T6 vs STR911FAM44X6
  • STR710FZ2T6 vs STR911FAM42X6
  • STR710FZ2T6 vs STR910FW32X6
  • STR710FZ2T6 vs STR910FM32X6
  • STR710FZ2T6 vs STR910FAZ32H6
  • STR710FZ2T6 vs STR910FAW32X6
  • STR710FZ2T6 vs STR910FAM32X6
  • STR710FZ2T6 vs STR755FV2T6
  • STR710FZ2T6 vs STR755FV2H6
  • STR710FZ2T6 vs STR755FV1T6
  • STR710FZ2T6 vs STR755FV1H6
  • STR710FZ2T6 vs STR755FV0T6
  • STR710FZ2T6 vs STR755FR2T6
  • STR710FZ2T6 vs STR755FR2H6
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!