☰
STMPS2171STR
STMPS2171STR
Active
Description:  IC PWR SWITCH N-CHAN 1:1 SOT23-5
Manufacturer:  STMicroelectronics
History Price: $1.35000
In Stock: 26620
STMPS2171STR Specification
Specification
Part No
STMPS2171STR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1A
Rds On (Typ)
90mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
Package / Case
SC-74A, SOT-753
STMPS2171STR PDF Datasheet
STMPS2171STR Related Parts
STMPS2141MTR
STMPS2141MTR
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 8SO
STMPS2141STR
STMPS2141STR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 SOT23-5
STMPS2141TTR
STMPS2141TTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 8MSOP
STMPS2151MTR
STMPS2151MTR
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 8SO
STMPS2151STR
STMPS2151STR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 SOT23-5
STMPS2151TTR
STMPS2151TTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 8MSOP
STMPS2161MTR
STMPS2161MTR
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 8SO
STMPS2161STR
STMPS2161STR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 SOT23-5
STMPS2161TTR
STMPS2161TTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 8MSOP
STMPS2171MTR
STMPS2171MTR
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 8SO
STMPS2171TTR
STMPS2171TTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 8MSOP
STMPS2242MTR
STMPS2242MTR
STMicroelectronics
IC PWR SWITCH 1:2 8SO
STMPS2171STR Description
The STMicroelectronics STMPS2171STR is a highly integrated power management IC designed to provide efficient power distribution and management for various applications, particularly in portable devices, consumer electronics, and industrial systems. This device is part of STMicroelectronics%27 extensive portfolio of power management solutions, known for their reliability, efficiency, and advanced features.

## Overview

The STMPS2171STR is a power switch that integrates multiple functionalities, including power path management, load switch capabilities, and fault protection features. It is designed to control the power supply to various components in a system, ensuring that power is delivered efficiently and safely. The device is particularly useful in applications where power management is critical, such as battery-operated devices, where energy efficiency and reliability are paramount.

## Key Features

1. Power Path Management: The STMPS2171STR allows for seamless power path management, enabling the device to switch between different power sources, such as batteries and external power supplies, without interruption.

2. Load Switch Functionality: The device features integrated load switches that can control the power to various loads, allowing for efficient power distribution and management.

3. Low On-Resistance: The STMPS2171STR is designed with low on-resistance, which minimizes power loss and heat generation during operation, enhancing overall efficiency.

4. Integrated Fault Protection: The device includes various fault protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation in various conditions.

5. Adjustable Output Voltage: The STMPS2171STR allows for adjustable output voltage levels, providing flexibility in design and enabling compatibility with different load requirements.

6. Compact Package: The device is available in a small form factor, making it suitable for space-constrained applications.

7. Wide Operating Temperature Range: The STMPS2171STR is designed to operate effectively over a wide temperature range, making it suitable for various environmental conditions.

## Specifications

- Input Voltage Range: The STMPS2171STR typically operates within an input voltage range of 2.5V to 5.5V, allowing it to be used in a variety of systems.

- Output Current: The device can support output currents up to 1.5A, making it suitable for powering various loads in portable and consumer electronics.

- On-Resistance: The typical on-resistance is around 50 mΩ, which helps to minimize power loss during operation.

- Fault Protection Features:
- Overcurrent Protection: The device includes a built-in overcurrent protection mechanism that limits the output current to prevent damage to the load and the device itself.
- Thermal Shutdown: The STMPS2171STR features thermal shutdown protection, which disables the output in case of excessive temperature, ensuring safe operation.
- Under-Voltage Lockout: This feature prevents the device from operating when the input voltage falls below a certain threshold, protecting the system from unstable power conditions.

- Control Interface: The STMPS2171STR typically features a simple control interface, allowing for easy integration with microcontrollers and other digital systems.

- Package Type: The device is available in a compact QFN (Quad Flat No-lead) package, which is advantageous for space-constrained designs.

## Applications

The STMPS2171STR is suitable for a wide range of applications, including:

- Portable Devices: In smartphones, tablets, and wearable devices, where efficient power management is critical for battery life and performance.
- Consumer Electronics: In devices such as cameras, gaming consoles, and home appliances, where reliable power distribution is essential.
- Industrial Systems: For power management in industrial automation equipment and control systems, ensuring safe and efficient operation.
- IoT Devices: In Internet of Things applications, where low power consumption and efficient power management are crucial for device longevity.

## Conclusion

The STMicroelectronics STMPS2171STR is a versatile and efficient power management IC that provides essential functionalities for a wide range of electronic applications. Its power path management, load switch capabilities, and integrated fault protection features make it an excellent choice for designs requiring reliable and efficient power distribution. Whether in portable devices, consumer electronics, or industrial systems, the STMPS2171STR stands out as a dependable solution for modern power management needs.
STMPS2171STR Compare Parts
  • STMPS2171STR vs STMPS2272MTR
  • STMPS2171STR vs STMPS2262TTR
  • STMPS2171STR vs STMPS2262MTR
  • STMPS2171STR vs STMPS2252TTR
  • STMPS2171STR vs STMPS2252MTR
  • STMPS2171STR vs STMPS2242TTR
  • STMPS2171STR vs STMPS2242MTR
  • STMPS2171STR vs STMPS2171TTR
  • STMPS2171STR vs STMPS2171MTR
  • STMPS2171STR vs STMPS2161TTR
  • STMPS2171STR vs STMPS2161STR
  • STMPS2171STR vs STMPS2161MTR
  • STMPS2171STR vs STMPS2151TTR
  • STMPS2171STR vs STMPS2151STR
  • STMPS2171STR vs STMPS2151MTR
  • STMPS2171STR vs STMPS2141TTR
  • STMPS2171STR vs STMPS2141STR
  • STMPS2171STR vs STMPS2141MTR
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its