Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics STMPS2141STR
STMPS2141STR
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:1 SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
STMPS2141STR Datasheet
History Price: $1.39000
In Stock: 8630
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STMPS2141STR Specification
Specification
Part No
STMPS2141STR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
90mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
Package / Case
SC-74A, SOT-753
STMPS2141STR PDF Datasheet
STMPS2141STR Datasheet
Click and Download: STMPS2141STR Datasheet
STMPS2141STR Related Parts
STMPS2141MTR
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 8SO
STMPS2141TTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 8MSOP
STMPS2151MTR
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 8SO
STMPS2151STR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 SOT23-5
STMPS2151TTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 8MSOP
STMPS2161MTR
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 8SO
STMPS2161STR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 SOT23-5
STMPS2161TTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 8MSOP
STMPS2171MTR
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 8SO
STMPS2171STR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 SOT23-5
STMPS2171TTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 8MSOP
STMPS2242MTR
STMicroelectronics
IC PWR SWITCH 1:2 8SO
STMPS2141STR Compare Parts
STMPS2141STR vs STMPS2272MTR
STMPS2141STR vs STMPS2262TTR
STMPS2141STR vs STMPS2262MTR
STMPS2141STR vs STMPS2252TTR
STMPS2141STR vs STMPS2252MTR
STMPS2141STR vs STMPS2242TTR
STMPS2141STR vs STMPS2242MTR
STMPS2141STR vs STMPS2171TTR
STMPS2141STR vs STMPS2171STR
STMPS2141STR vs STMPS2171MTR
STMPS2141STR vs STMPS2161TTR
STMPS2141STR vs STMPS2161STR
STMPS2141STR vs STMPS2161MTR
STMPS2141STR vs STMPS2151TTR
STMPS2141STR vs STMPS2151STR
STMPS2141STR vs STMPS2151MTR
STMPS2141STR vs STMPS2141TTR
STMPS2141STR vs STMPS2141MTR
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its