Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Application Specific Microcontrollers
/ STMicroelectronics STM8SPLNB1P6
STM8SPLNB1P6
Active
Embedded - Application Specific Microcontrollers
Description:
IC MCU SLAVE DISEQC 20TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
STM8SPLNB1P6 Datasheet
History Price: $2.43690
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STM8SPLNB1P6 Specification
Specification
Part No
STM8SPLNB1P6
Category
Embedded - Application Specific Microcontrollers
Manufacturer
STMicroelectronics
Series
STM8S
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
SaTCR LNBs and Switchers
Core Processor
STM8
Program Memory Type
-
Controller Series
-
RAM Size
-
Interface
DiSEqC, I2C
Number of I/O
-
Voltage - Supply
2.95V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
STM8SPLNB1P6 PDF Datasheet
STM8SPLNB1P6 Datasheet
Click and Download: STM8SPLNB1P6 Datasheet
STM8SPLNB1P6 Related Parts
STM32W108C8U63TR
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48QFN
STM32W108C8U64TR
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48QFN
STM32W108CBU61TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFN
STM32W108CBU63TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFN
STM32W108CBU64TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFN
STM32W108CCU73TR
STMicroelectronics
IC MCU ARM 256K FLASH 48UFQFPN
STM32W108CCU74TR
STMicroelectronics
IC MCU ARM 256K FLASH 48UFQFPN
STM32W108HBU61TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 40QFN
STM32W108HBU63TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 40QFN
STM32W108HBU64TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 40QFN
STM8SPLNB1M6
STMicroelectronics
IC MCU 8BIT DISEQC 20SOIC
STMP3780XXBBEA5N
Freescale Semiconductor
STMP3780 - PMP CONTROLLER
STM8SPLNB1P6 Compare Parts
STM8SPLNB1P6 vs STM8SPLNB1M6
STM8SPLNB1P6 vs STM32W108HBU64TR
STM8SPLNB1P6 vs STM32W108HBU63TR
STM8SPLNB1P6 vs STM32W108HBU61TR
STM8SPLNB1P6 vs STM32W108CCU74TR
STM8SPLNB1P6 vs STM32W108CCU73TR
STM8SPLNB1P6 vs STM32W108CBU64TR
STM8SPLNB1P6 vs STM32W108CBU63TR
STM8SPLNB1P6 vs STM32W108CBU61TR
STM8SPLNB1P6 vs STM32W108C8U64TR
STM8SPLNB1P6 vs STM32W108C8U63TR
STM8SPLNB1P6 vs STMP3780XXBBEA4N
STM8SPLNB1P6 vs STMP3750XXBBEA5N
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top