Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Application Specific Microcontrollers
/ STMicroelectronics STM32W108C8U64TR
STM32W108C8U64TR
Obsolete
Embedded - Application Specific Microcontrollers
Description:
IC MCU 32BIT 64KB FLASH 48QFN
Manufacturer:
STMicroelectronics
Datasheet:
STM32W108C8U64TR Datasheet
History Price: Obsolete
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STM32W108C8U64TR Specification
Specification
Part No
STM32W108C8U64TR
Category
Embedded - Application Specific Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
RF4CE, Remote Control
Core Processor
ARM? Cortex?-M3
Program Memory Type
FLASH (64kB)
Controller Series
STM32W
RAM Size
8K x 8
Interface
I2C, SPI, UART/USART
Number of I/O
24
Voltage - Supply
1.18V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-VFQFPN (7x7)
STM32W108C8U64TR PDF Datasheet
STM32W108C8U64TR Datasheet
Click and Download: STM32W108C8U64TR Datasheet
STM32W108C8U64TR Related Parts
STM32W108C8U63TR
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48QFN
STM32W108CBU61TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFN
STM32W108CBU63TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFN
STM32W108CBU64TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFN
STM32W108CCU73TR
STMicroelectronics
IC MCU ARM 256K FLASH 48UFQFPN
STM32W108CCU74TR
STMicroelectronics
IC MCU ARM 256K FLASH 48UFQFPN
STM32W108HBU61TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 40QFN
STM32W108HBU63TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 40QFN
STM32W108HBU64TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 40QFN
STM8SPLNB1M6
STMicroelectronics
IC MCU 8BIT DISEQC 20SOIC
STM8SPLNB1P6
STMicroelectronics
IC MCU SLAVE DISEQC 20TSSOP
STMP3780XXBBEA5N
Freescale Semiconductor
STMP3780 - PMP CONTROLLER
STM32W108C8U64TR Compare Parts
STM32W108C8U64TR vs STM8SPLNB1P6
STM32W108C8U64TR vs STM8SPLNB1M6
STM32W108C8U64TR vs STM32W108HBU64TR
STM32W108C8U64TR vs STM32W108HBU63TR
STM32W108C8U64TR vs STM32W108HBU61TR
STM32W108C8U64TR vs STM32W108CCU74TR
STM32W108C8U64TR vs STM32W108CCU73TR
STM32W108C8U64TR vs STM32W108CBU64TR
STM32W108C8U64TR vs STM32W108CBU63TR
STM32W108C8U64TR vs STM32W108CBU61TR
STM32W108C8U64TR vs STM32W108C8U63TR
STM32W108C8U64TR vs STMP3780XXBBEA4N
STM32W108C8U64TR vs STMP3750XXBBEA5N
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top