☰
STM704SM6F
STM704SM6F
Active
Description:  IC SUPERVISOR 1 CHANNEL 8SO
Manufacturer:  STMicroelectronics
Datasheet:   STM704SM6F Datasheet
History Price: $4.67000
In Stock: 31310
STM704SM6F Specification
Specification
Part No
STM704SM6F
Category
PMIC - Supervisors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.925V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
STM704SM6F PDF Datasheet
STM704SM6F Related Parts
STM1001LWX6F
STM1001LWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001MWX6F
STM1001MWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001RWX6F
STM1001RWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001SBWX6F
STM1001SBWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001SWX6F
STM1001SWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001TWX6F
STM1001TWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N16WX6F
STM1061N16WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N17WX6F
STM1061N17WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N19WX6F
STM1061N19WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N21WX6F
STM1061N21WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N22WX6F
STM1061N22WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N23WX6F
STM1061N23WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM704SM6F Compare Parts
  • STM704SM6F vs STM819MM6E
  • STM704SM6F vs STM819MDS6F
  • STM704SM6F vs STM819MDS6E
  • STM704SM6F vs STM819LM6F
  • STM704SM6F vs STM819LM6E
  • STM704SM6F vs STM819LDS6F
  • STM704SM6F vs STM819LDS6E
  • STM704SM6F vs STM818MM6F
  • STM704SM6F vs STM818MM6E
  • STM704SM6F vs STM818MDS6F
  • STM704SM6F vs STM818MDS6E
  • STM704SM6F vs STM818LM6F
  • STM704SM6F vs STM818LM6E
  • STM704SM6F vs STM818LDS6F
  • STM704SM6F vs STM818LDS6E
  • STM704SM6F vs STM817MM6F
  • STM704SM6F vs STM817MM6E
  • STM704SM6F vs STM817MDS6F
  • STM704SM6F vs STM817MDS6E
  • STM704SM6F vs STM817LM6F
  • STM704SM6F vs STM817LM6E
  • STM704SM6F vs STM817LDS6F
  • STM704SM6F vs STM817LDS6E
  • STM704SM6F vs STM813LM6F
  • STM704SM6F vs STM813LM6E
  • STM704SM6F vs STM813LDS6F
  • STM704SM6F vs STM813LDS6E
  • STM704SM6F vs STM812TW16F
  • STM704SM6F vs STM812SW16F
  • STM704SM6F vs STM812RW16F
  • STM704SM6F vs STM812MW16F
  • STM704SM6F vs STM812LW16F
  • STM704SM6F vs STM811TW16F
  • STM704SM6F vs STM811SW16F
  • STM704SM6F vs STM811RW16F
  • STM704SM6F vs STM811MW16F
  • STM704SM6F vs STM811LW16F
  • STM704SM6F vs STM810TWX6F
  • STM704SM6F vs STM810SWX6F
  • STM704SM6F vs STM810RWX6F
  • STM704SM6F FAQ
    Q1: What is the STMicroelectronics STM704SM6F?
    A1: The STMicroelectronics STM704SM6F is a dual-polarity, low-dropout voltage regulator (LDO) designed to provide stable and reliable power supply in various electronic systems.

    Q2: What is the output voltage range of the STM704SM6F?
    A2: The STM704SM6F provides both positive and negative output voltages, typically ranging from +3.3V to -3.3V, depending on the application.

    Q3: What is the maximum current output capability of the STM704SM6F?
    A3: The STM704SM6F can deliver up to 100mA of current, making it suitable for low-power, low-current applications.

    Q4: How does the STM704SM6F handle power dissipation?
    A4: The STM704SM6F is designed for efficient power dissipation with a low dropout voltage, minimizing the power loss and heat generation in electronic devices.

    Q5: What is the dropout voltage of the STM704SM6F?
    A5: The STM704SM6F features a low dropout voltage of approximately 80mV for the positive output and 80mV for the negative output, ensuring efficient operation even with a small voltage difference between input and output.

    Q6: What is the typical application of the STM704SM6F?
    A6: The STM704SM6F is commonly used in battery-powered devices, portable electronics, and precision circuits where stable voltage regulation is required, including audio equipment, sensors, and low-power communication systems.

    Q7: Is the STM704SM6F suitable for both positive and negative voltage regulation?
    A7: Yes, the STM704SM6F is designed to regulate both positive and negative voltages, making it versatile for dual-polarity power supply systems.

    Q8: Does the STM704SM6F provide overcurrent protection?
    A8: Yes, the STM704SM6F is equipped with overcurrent protection features to prevent damage in case of excessive current draw from the output.

    Q9: What is the operating temperature range of the STM704SM6F?
    A9: The STM704SM6F operates within a temperature range of -40°C to +125°C, making it suitable for use in both industrial and commercial applications.

    Q10: Does the STM704SM6F require external components for operation?
    A10: The STM704SM6F typically requires a few external capacitors to stabilize the voltage and ensure optimal performance in various circuits.

    Q11: Can the STM704SM6F be used in automotive applications?
    A11: Yes, the STM704SM6F is suitable for automotive applications, as it can operate in harsh environments and withstand the wide temperature fluctuations common in such settings.

    Q12: How does the STM704SM6F protect against thermal shutdown?
    A12: The STM704SM6F features built-in thermal shutdown protection, which automatically disables the regulator if the internal temperature exceeds safe limits, preventing overheating and damage to the device.

    Q13: Is the STM704SM6F part of a family of voltage regulators?
    A13: Yes, the STM704SM6F is part of STMicroelectronics' family of LDO regulators designed to offer low dropout voltage, efficiency, and reliability in compact packages.

    Q14: What is the packaging type of the STM704SM6F?
    A14: The STM704SM6F is available in a small SOT-23-6 package, making it suitable for space-constrained applications.

    Q15: What is the quiescent current of the STM704SM6F?
    A15: The STM704SM6F has a low quiescent current, typically around 50µA, which ensures minimal power consumption when the device is not actively supplying load current.

    Q16: Can the STM704SM6F be used in signal processing applications?
    A16: Yes, the STM704SM6F is often used in signal processing systems that require stable and clean power supplies for analog and digital circuits, ensuring proper signal integrity.

    Q17: Does the STM704SM6F feature short-circuit protection?
    A17: Yes, the STM704SM6F includes short-circuit protection to prevent damage in the event of an output short, ensuring reliable operation in fault conditions.

    Q18: How does the STM704SM6F respond to load transients?
    A18: The STM704SM6F is designed to maintain stable output voltages even in the presence of load transients, ensuring that sensitive electronic circuits are not affected by voltage fluctuations.

    Q19: Is the STM704SM6F a low-noise regulator?
    A19: Yes, the STM704SM6F is designed with low-noise characteristics, making it suitable for applications that require a quiet, clean power source, such as audio and RF circuits.

    Q20: How can the STM704SM6F improve the efficiency of a power supply design?
    A20: The STM704SM6F’s low dropout voltage allows it to operate with minimal input-output voltage difference, improving the overall efficiency of power supply designs, especially in battery-powered applications.
    Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great