☰
STM1001MWX6F
STM1001MWX6F
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT23-3
Manufacturer:  STMicroelectronics
History Price: $1.30000
In Stock: 26480
STM1001MWX6F Specification
Specification
Part No
STM1001MWX6F
Category
PMIC - Supervisors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.38V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
STM1001MWX6F PDF Datasheet
STM1001MWX6F Related Parts
STM1001LWX6F
STM1001LWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001RWX6F
STM1001RWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001SBWX6F
STM1001SBWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001SWX6F
STM1001SWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001TWX6F
STM1001TWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N16WX6F
STM1061N16WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N17WX6F
STM1061N17WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N19WX6F
STM1061N19WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N21WX6F
STM1061N21WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N22WX6F
STM1061N22WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N23WX6F
STM1061N23WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N25WX6F
STM1061N25WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001MWX6F Description
Here%27s a detailed overview of the STMicroelectronics STM1001MWX6F:

---

## STMicroelectronics STM1001MWX6F Overview

The STM1001MWX6F is a sophisticated microcontroller unit (MCU) developed by STMicroelectronics, designed to deliver high performance, flexibility, and efficiency for various embedded applications. The STM1001MWX6F belongs to the STM32 family of microcontrollers, leveraging the latest technology to meet the demands of modern electronic systems.

## Core Specifications

- Core Processor:
- Architecture: ARM Cortex-M0
- Clock Speed: Up to 32 MHz
- Flash Memory: 16 KB
- SRAM: 2 KB

The STM1001MWX6F is powered by the ARM Cortex-M0 core, which is optimized for energy efficiency while delivering adequate processing power. The 16 KB of Flash memory is used for storing the firmware, while the 2 KB of SRAM is used for runtime data and stack operations.

## Power Management

- Operating Voltage Range: 1.8V to 3.6V
- This wide voltage range allows the STM1001MWX6F to be used in diverse power supply configurations and makes it suitable for battery-powered applications.
- Power Consumption:
- Active Mode: The microcontroller operates efficiently during normal use.
- Sleep Mode: Reduces power consumption when the device is idle but still operational.
- Stop Mode: Minimizes power usage by disabling most peripherals while retaining the ability to wake up via interrupts.
- Standby Mode: Further reduces power consumption to the minimal level with only essential functions like the RTC (Real-Time Clock) running.

## Peripherals

- General-Purpose I/O (GPIO):
- The STM1001MWX6F features multiple GPIOs that can be configured for a variety of functions, including digital input, digital output, and alternate functions for interfacing with external peripherals.

- Analog-to-Digital Converter (ADC):
- Resolution: 12-bit
- Channels: 8
- The 12-bit ADC allows for precise conversion of analog signals into digital values, making it suitable for applications requiring accurate sensor readings.

- Digital-to-Analog Converter (DAC):
- Not Available in this model.

- Timers:
- Basic Timers: Provides basic timing and delay functions.
- General-Purpose Timers: Includes 1 timer for applications requiring pulse-width modulation (PWM) and event counting.
- Watchdog Timers: Includes both independent watchdog and window watchdog timers to ensure system reliability and error recovery.

- Communication Interfaces:
- USART/UART: 1 USART/UART interface for serial communication, supporting asynchronous and synchronous modes.
- SPI: 1 SPI interface for high-speed communication with external devices.
- I²C: 1 I²C interface for connecting to various peripherals such as sensors and EEPROMs.
- CAN: Not Available in this model.
- USB: Not Available in this model.

## Memory

- External Memory Interface:
- Not Available in this model.
- EEPROM Emulation:
- The STM1001MWX6F supports EEPROM emulation in Flash memory for non-volatile data storage, which can be useful for saving user settings and configuration data.

## Connectivity

- External Interrupts:
- Multiple external interrupt lines are available for responding to external events and signals.

## Development Support

- Development Tools:
- Compatible with a variety of development environments including STM32CubeIDE, Keil MDK, and IAR Embedded Workbench.
- Firmware Libraries:
- STM32CubeMX and STM32CubeF1 firmware libraries are available to streamline the development process and facilitate peripheral configuration.

## Package Information

- Package Type: LQFP-32 (32-pin Low-profile Quad Flat Package)
- Package Dimensions: 5x5 mm with a 0.8 mm pitch
- This compact package size is ideal for space-constrained designs.

## Applications

- Consumer Electronics: Suitable for use in small electronic devices such as wearables, remote controls, and smart home gadgets.
- Industrial Automation: Can be utilized in simple industrial control systems, monitoring equipment, and automation tasks.
- Automotive: Applicable for basic automotive control systems and sensor interfacing.
- Medical Devices: Ideal for medical monitoring equipment where reliable performance and low power consumption are critical.

## Features and Benefits

- Performance: The ARM Cortex-M0 core provides a balance between performance and power efficiency, suitable for a variety of applications.
- Memory Capacity: The combination of 16 KB Flash and 2 KB SRAM is sufficient for handling small to moderate-sized applications.
- Peripherals: A comprehensive set of peripherals, including GPIOs, ADC, timers, and communication interfaces, provides flexibility for diverse applications.
- Power Efficiency: Multiple power modes and a broad operating voltage range make it suitable for energy-sensitive and battery-operated applications.
- Development Ecosystem: Strong support from development tools and firmware libraries accelerates the development process and simplifies application design.

## Conclusion

The STM1001MWX6F from STMicroelectronics is a versatile and efficient microcontroller ideal for a wide range of embedded applications. Its ARM Cortex-M0 core, combined with a rich set of peripherals and a compact package, offers a powerful solution for developers needing a balance of performance and power efficiency. Whether used in consumer electronics, industrial automation, automotive systems, or medical devices, the STM1001MWX6F delivers reliable performance and flexibility, supported by a robust development ecosystem.
STM1001MWX6F Compare Parts
  • STM1001MWX6F vs STM819MM6E
  • STM1001MWX6F vs STM819MDS6F
  • STM1001MWX6F vs STM819MDS6E
  • STM1001MWX6F vs STM819LM6F
  • STM1001MWX6F vs STM819LM6E
  • STM1001MWX6F vs STM819LDS6F
  • STM1001MWX6F vs STM819LDS6E
  • STM1001MWX6F vs STM818MM6F
  • STM1001MWX6F vs STM818MM6E
  • STM1001MWX6F vs STM818MDS6F
  • STM1001MWX6F vs STM818MDS6E
  • STM1001MWX6F vs STM818LM6F
  • STM1001MWX6F vs STM818LM6E
  • STM1001MWX6F vs STM818LDS6F
  • STM1001MWX6F vs STM818LDS6E
  • STM1001MWX6F vs STM817MM6F
  • STM1001MWX6F vs STM817MM6E
  • STM1001MWX6F vs STM817MDS6F
  • STM1001MWX6F vs STM817MDS6E
  • STM1001MWX6F vs STM817LM6F
  • STM1001MWX6F vs STM817LM6E
  • STM1001MWX6F vs STM817LDS6F
  • STM1001MWX6F vs STM817LDS6E
  • STM1001MWX6F vs STM813LM6F
  • STM1001MWX6F vs STM813LM6E
  • STM1001MWX6F vs STM813LDS6F
  • STM1001MWX6F vs STM813LDS6E
  • STM1001MWX6F vs STM812TW16F
  • STM1001MWX6F vs STM812SW16F
  • STM1001MWX6F vs STM812RW16F
  • STM1001MWX6F vs STM812MW16F
  • STM1001MWX6F vs STM812LW16F
  • STM1001MWX6F vs STM811TW16F
  • STM1001MWX6F vs STM811SW16F
  • STM1001MWX6F vs STM811RW16F
  • STM1001MWX6F vs STM811MW16F
  • STM1001MWX6F vs STM811LW16F
  • STM1001MWX6F vs STM810TWX6F
  • STM1001MWX6F vs STM810SWX6F
  • STM1001MWX6F vs STM810RWX6F
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great