☰
STM690AM6F
STM690AM6F
Active
Description:  IC SUPERVISOR 1 CHANNEL 8SO
Manufacturer:  STMicroelectronics
Datasheet:   STM690AM6F Datasheet
History Price: $5.19000
In Stock: 22020
STM690AM6F Specification
Specification
Part No
STM690AM6F
Category
PMIC - Supervisors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.65V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
STM690AM6F PDF Datasheet
STM690AM6F Related Parts
STM1001LWX6F
STM1001LWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001MWX6F
STM1001MWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001RWX6F
STM1001RWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001SBWX6F
STM1001SBWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001SWX6F
STM1001SWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001TWX6F
STM1001TWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N16WX6F
STM1061N16WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N17WX6F
STM1061N17WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N19WX6F
STM1061N19WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N21WX6F
STM1061N21WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N22WX6F
STM1061N22WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N23WX6F
STM1061N23WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM690AM6F Compare Parts
  • STM690AM6F vs STM819MM6E
  • STM690AM6F vs STM819MDS6F
  • STM690AM6F vs STM819MDS6E
  • STM690AM6F vs STM819LM6F
  • STM690AM6F vs STM819LM6E
  • STM690AM6F vs STM819LDS6F
  • STM690AM6F vs STM819LDS6E
  • STM690AM6F vs STM818MM6F
  • STM690AM6F vs STM818MM6E
  • STM690AM6F vs STM818MDS6F
  • STM690AM6F vs STM818MDS6E
  • STM690AM6F vs STM818LM6F
  • STM690AM6F vs STM818LM6E
  • STM690AM6F vs STM818LDS6F
  • STM690AM6F vs STM818LDS6E
  • STM690AM6F vs STM817MM6F
  • STM690AM6F vs STM817MM6E
  • STM690AM6F vs STM817MDS6F
  • STM690AM6F vs STM817MDS6E
  • STM690AM6F vs STM817LM6F
  • STM690AM6F vs STM817LM6E
  • STM690AM6F vs STM817LDS6F
  • STM690AM6F vs STM817LDS6E
  • STM690AM6F vs STM813LM6F
  • STM690AM6F vs STM813LM6E
  • STM690AM6F vs STM813LDS6F
  • STM690AM6F vs STM813LDS6E
  • STM690AM6F vs STM812TW16F
  • STM690AM6F vs STM812SW16F
  • STM690AM6F vs STM812RW16F
  • STM690AM6F vs STM812MW16F
  • STM690AM6F vs STM812LW16F
  • STM690AM6F vs STM811TW16F
  • STM690AM6F vs STM811SW16F
  • STM690AM6F vs STM811RW16F
  • STM690AM6F vs STM811MW16F
  • STM690AM6F vs STM811LW16F
  • STM690AM6F vs STM810TWX6F
  • STM690AM6F vs STM810SWX6F
  • STM690AM6F vs STM810RWX6F
  • STM690AM6F FAQ
    Q1: What is the STMicroelectronics STM690AM6F?
    A1: The STMicroelectronics STM690AM6F is a voltage supervisor IC designed to monitor power supply levels and reset systems in case of voltage irregularities, ensuring proper operation in electronic circuits.

    Q2: What is the primary function of the STMicroelectronics STM690AM6F?
    A2: The primary function of the STM690AM6F is to monitor the power supply voltage and generate a reset signal when the voltage goes out of the specified range, protecting the system from unstable power conditions.

    Q3: What is the supply voltage range for the STMicroelectronics STM690AM6F?
    A3: The STM690AM6F operates within a supply voltage range of 1.4V to 5.5V, which makes it suitable for a variety of low-voltage applications.

    Q4: How does the STMicroelectronics STM690AM6F monitor the power supply?
    A4: The STM690AM6F uses an internal comparator to monitor the power supply voltage against a reference threshold. If the voltage exceeds or falls below the predefined limits, the device triggers a reset signal.

    Q5: What is the reset threshold voltage for the STMicroelectronics STM690AM6F?
    A5: The reset threshold voltage of the STM690AM6F can be configured for various values, typically ranging from 1.6V to 5V, depending on the system's requirements.

    Q6: How does the STMicroelectronics STM690AM6F handle power-up and power-down conditions?
    A6: The STM690AM6F generates a reset signal on power-up when the supply voltage exceeds the threshold, and it ensures that the reset is maintained until the supply voltage is stable. It also triggers a reset on power-down if the voltage drops below the threshold.

    Q7: Does the STMicroelectronics STM690AM6F have a built-in watchdog timer?
    A7: Yes, the STM690AM6F includes an integrated watchdog timer that can reset the system if the microcontroller fails to reset the watchdog within a specified time.

    Q8: What is the typical current consumption of the STMicroelectronics STM690AM6F?
    A8: The STM690AM6F has a low typical current consumption of about 25 µA, making it ideal for battery-powered and energy-efficient applications.

    Q9: Can the STMicroelectronics STM690AM6F be used in automotive applications?
    A9: Yes, the STM690AM6F is suitable for automotive applications as it operates within a wide temperature range and is designed to handle voltage fluctuations commonly seen in automotive power systems.

    Q10: What is the output type of the STMicroelectronics STM690AM6F?
    A10: The STM690AM6F provides a push-pull active low reset output, which is ideal for resetting microcontrollers and other digital devices when the supply voltage is outside the acceptable range.

    Q11: What is the reset duration for the STMicroelectronics STM690AM6F?
    A11: The reset duration of the STM690AM6F is typically 200 ms, which ensures sufficient time for the system to stabilize before normal operation resumes.

    Q12: Is the STMicroelectronics STM690AM6F compatible with both 3.3V and 5V systems?
    A12: Yes, the STM690AM6F is compatible with both 3.3V and 5V systems, making it versatile for various electronic designs.

    Q13: How does the STMicroelectronics STM690AM6F ensure reliability in industrial environments?
    A13: The STM690AM6F is designed to be robust, with high resistance to voltage transients and noise, making it suitable for industrial applications where power stability is critical.

    Q14: What is the typical response time of the STMicroelectronics STM690AM6F to voltage fluctuations?
    A14: The STM690AM6F responds quickly to voltage fluctuations, with typical response times in the order of microseconds, ensuring fast and reliable system resets.

    Q15: Can the STMicroelectronics STM690AM6F be used in portable devices?
    A15: Yes, the STM690AM6F is ideal for portable devices due to its low power consumption, small size, and ability to operate at low voltages.

    Q16: What is the temperature range of the STMicroelectronics STM690AM6F?
    A16: The STM690AM6F operates over a temperature range of -40°C to +125°C, ensuring stable performance even in extreme environmental conditions.

    Q17: How does the STMicroelectronics STM690AM6F protect sensitive circuits?
    A17: The STM690AM6F protects sensitive circuits by ensuring they are reset whenever the supply voltage falls outside the acceptable range, preventing malfunction or damage due to improper voltage levels.

    Q18: Is the STMicroelectronics STM690AM6F configurable for different threshold voltages?
    A18: Yes, the STM690AM6F can be configured for different threshold voltages, allowing it to be tailored to the specific needs of various systems.

    Q19: What is the maximum allowable voltage for the STMicroelectronics STM690AM6F?
    A19: The maximum allowable voltage for the STM690AM6F is 5.5V, which is the upper limit for safe operation of the device.

    Q20: How does the STMicroelectronics STM690AM6F improve system reliability?
    A20: The STM690AM6F improves system reliability by ensuring that the system is properly reset during voltage irregularities, preventing erroneous operation and reducing the risk of damage from unstable power conditions.
    Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great