☰
STM32MP157FAC1
STM32MP157FAC1
Active
Description:  IC MPU STM32MP1 800MHZ 361TFBGA
Manufacturer:  STMicroelectronics
History Price: $26.57000
In Stock: 14320
STM32MP157FAC1 Specification
Specification
Part No
STM32MP157FAC1
Category
Embedded - Microprocessors
Manufacturer
STMicroelectronics
Series
STM32MP1
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A7
Number of Cores/Bus Width
2 Core, 32-Bit
Speed
209MHz, 800MHz
Co-Processors/DSP
ARM? Cortex?-M4
RAM Controllers
DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration
Yes
Display & Interface Controllers
HDMI-CEC, LCD
Ethernet
10/100Mbps, GbE
SATA
-
USB
USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O
2.5V, 3.3V
Operating Temperature
-20 ℃ ~ 105 ℃ (TJ)
Security Features
ARM TZ
Package / Case
Surface Mount
Supplier Device Package
361-TFBGA
STM32MP157FAC1 PDF Datasheet
STM32MP157FAC1 Related Parts
STM32MP151AAA3
STM32MP151AAA3
STMicroelectronics
IC MPU STM32MP1 650MHZ 448LFBGA
STM32MP151AAA3T
STM32MP151AAA3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 448LFBGA
STM32MP151AAB3
STM32MP151AAB3
STMicroelectronics
IC MPU STM32MP1 650MHZ 354LFBGA
STM32MP151AAB3T
STM32MP151AAB3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 354LFBGA
STM32MP151AAC3
STM32MP151AAC3
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA
STM32MP151AAC3T
STM32MP151AAC3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA
STM32MP151AAD3
STM32MP151AAD3
STMicroelectronics
IC MPU STM32MP1 650MHZ 257TFBGA
STM32MP151AAD3T
STM32MP151AAD3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 257TFBGA
STM32MP151CAA3
STM32MP151CAA3
STMicroelectronics
IC MPU STM32MP1 650MHZ 448LFBGA
STM32MP151CAA3T
STM32MP151CAA3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 448LFBGA
STM32MP151CAB3
STM32MP151CAB3
STMicroelectronics
IC MPU STM32MP1 650MHZ 354LFBGA
STM32MP151CAB3T
STM32MP151CAB3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 354LFBGA
STM32MP157FAC1 Description
The STM32MP157FAC1 from STMicroelectronics is a high-integration heterogeneous microprocessor unit (MPU) belonging to the STM32MP1 series, architected for embedded Linux and real-time hybrid systems. Unlike conventional STM32 microcontrollers, this device combines high-level application processing with deterministic microcontroller-class real-time control within a single silicon platform. The STM32MP157FAC1 integrates dual Arm Cortex-A7 application cores operating at up to 800 MHz and one Arm Cortex-M4 core operating up to 209 MHz, making it suitable for complex embedded human-machine interfaces (HMI), industrial gateways, edge computing, and multimedia-capable control systems. The device is packaged in a 361-ball TFBGA and is designed for high integration density while preserving broad peripheral accessibility.

## Device Classification and Functional Positioning

The STM32MP157FAC1 is classified as an application processor rather than a pure microcontroller. Its architecture targets systems requiring operating system support, typically Linux or OpenSTLinux on the Cortex-A7 subsystem, while the Cortex-M4 subsystem executes bare-metal or RTOS-based real-time tasks independently or cooperatively.

This partitioned architecture provides clear functional separation. The Cortex-A7 subsystem handles high-level application execution, networking stacks, graphics rendering, and file systems, while the Cortex-M4 handles low-latency control loops, sensor acquisition, and peripheral servicing. This heterogeneous model reduces external processor requirements and simplifies system partitioning.

The “F” variant specifically indicates the inclusion of advanced graphics, multimedia, and cryptographic functions, distinguishing it from lower-featured members of the MP1 family.

## Core Architecture and Processing Resources

The STM32MP157FAC1 integrates:

Dual Arm Cortex-A7 32-bit RISC cores operating at up to 800 MHz.

One Arm Cortex-M4 core operating at up to 209 MHz.

Level-1 cache architecture on Cortex-A7 cores.

NEON SIMD engine for multimedia acceleration.

Floating-point unit on Cortex-M4.

TrustZone security extensions on Cortex-A7.

The Cortex-A7 cluster supports SMP (Symmetric Multiprocessing), enabling Linux multi-threaded workloads and optimized scheduler balancing. The Cortex-M4 subsystem operates independently and communicates via internal shared SRAM and hardware mailboxes.

This architecture enables mixed-criticality designs where hard real-time tasks remain isolated from Linux scheduling jitter.

## Memory Subsystem

The memory architecture of STM32MP157FAC1 is designed for high-bandwidth external memory interfacing.

Supported external memories include:

DDR3

DDR3L

LPDDR2

LPDDR3

The integrated DDR controller supports 16-bit and 32-bit memory interfaces, depending on board-level implementation.

Internal memory resources include:

708 KB SRAM distributed across multiple banks.

64 KB backup SRAM.

ROM bootloader memory.

System RAM segmentation supports secure and non-secure partitioning, enabling trusted execution environments.

The memory controller includes QoS arbitration mechanisms for balancing CPU, GPU, DMA, and peripheral bandwidth access.

## Graphics and Display Engine

A defining feature of STM32MP157FAC1 is its multimedia subsystem.

Integrated graphics include:

3D GPU accelerator.

LCD-TFT display controller.

MIPI DSI host.

HDMI-CEC controller.

The GPU supports embedded graphical frameworks such as Qt and GTK running under Linux, significantly reducing CPU overhead for graphical rendering.

Display resolution support depends on memory bandwidth and panel interface configuration. The LCD-TFT controller includes layer composition and alpha blending, useful for industrial HMIs.

## Communication Interfaces

The STM32MP157FAC1 integrates a high-density communication matrix with 37 communication interfaces.

Key interfaces include:

6 × USART/UART.

4 × I2C.

6 × SPI.

2 × SAI.

4 × I2S.

2 × CAN FD.

2 × USB 2.0 Host.

1 × USB OTG with integrated PHY.

2 × Gigabit Ethernet MAC.

SDMMC interfaces.

PCIe is not integrated.

The Ethernet subsystem supports both RMII and RGMII physical interfaces, enabling industrial networking and gateway applications.

USB interfaces support host, device, and OTG modes.

## Multimedia and Audio Processing

The STM32MP157FAC1 contains dedicated multimedia support:

Audio PLL.

SAI interfaces.

SPDIF Rx/Tx.

I2S interfaces.

Hardware codecs acceleration support through peripheral offloading.

This makes the device suitable for audio streaming, voice-enabled HMIs, and industrial audio diagnostics.

The integrated PLL structure allows low-jitter clock generation for audio applications.

## Security Architecture

Security features are substantial in this MPU.

Integrated security blocks include:

Arm TrustZone.

AES hardware accelerator.

SHA hashing engine.

RSA support.

True random number generator (TRNG).

Secure boot.

Tamper detection.

One-time programmable (OTP) memory.

These features enable secure firmware authentication, encrypted storage, secure communication channels, and anti-cloning protection.

The TrustZone architecture partitions hardware resources into secure and non-secure domains.

## Analog and Timing Resources

Unlike pure application processors, the STM32MP157FAC1 includes substantial analog integration.

Available analog blocks include:

Three 16-bit ADCs.

Up to 5 Msps conversion capability.

DAC channels.

Temperature sensors.

Precision voltage references.

Timer resources include 29 timers:

General-purpose timers.

Advanced-control PWM timers.

Low-power timers.

Watchdog timers.

These peripherals allow direct industrial sensor interfacing without requiring an external MCU.

## Power Management and Operating Conditions

The STM32MP157FAC1 supports dynamic power management through multiple voltage domains.

Key supply domains include:

Core supply.

DDR supply.

Analog supply.

I/O supply.

RTC backup supply.

The device supports low-power operational states including:

Standby mode.

Stop mode.

Suspend-to-RAM.

Suspend-to-disk.

Industrial temperature operation for the “C1” package variant is specified from -40°C to +125°C junction in qualified configurations.

Package type is TFBGA361, dimensioned at 12 mm × 12 mm.

## Typical Application Scenarios

The STM32MP157FAC1 is specifically suited for:

Industrial HMI terminals.

Programmable logic controllers.

Industrial IoT gateways.

Edge AI preprocessing nodes.

Medical monitoring systems.

Building automation controllers.

Multimedia-enabled control panels.

Secure communication gateways.

Its Linux-capable Cortex-A7 subsystem makes it highly suitable for UI-rich systems, while the Cortex-M4 enables direct deterministic control of actuators, ADCs, and fieldbus interfaces.

## Development Ecosystem

The software ecosystem includes:

STM32CubeMP1.

OpenSTLinux distribution.

Yocto Project support.

Mainline Linux kernel support.

U-Boot bootloader.

Trusted Firmware-A.

OP-TEE secure OS.

This mature software stack significantly reduces time-to-market for industrial embedded products.

In conclusion, the STM32MP157FAC1 is a highly integrated heterogeneous MPU designed for embedded systems requiring Linux-class processing, deterministic real-time control, advanced graphics acceleration, and strong hardware security in a single package. Its dual Cortex-A7 plus Cortex-M4 architecture, combined with extensive connectivity, analog integration, multimedia support, and industrial-grade robustness, makes it one of the most versatile embedded MPUs in the STM32 portfolio for complex industrial and edge-computing applications.
STM32MP157FAC1 Compare Parts
  • STM32MP157FAC1 vs STM32MP157FAB1
  • STM32MP157FAC1 vs STM32MP157FAA1
  • STM32MP157FAC1 vs STM32MP157DAD1
  • STM32MP157FAC1 vs STM32MP157DAC1
  • STM32MP157FAC1 vs STM32MP157DAB1
  • STM32MP157FAC1 vs STM32MP157DAA1
  • STM32MP157FAC1 vs STM32MP157CAD3T
  • STM32MP157FAC1 vs STM32MP157CAD3
  • STM32MP157FAC1 vs STM32MP157CAC3T
  • STM32MP157FAC1 vs STM32MP157CAC3
  • STM32MP157FAC1 vs STM32MP157CAB3T
  • STM32MP157FAC1 vs STM32MP157CAB3
  • STM32MP157FAC1 vs STM32MP157CAA3T
  • STM32MP157FAC1 vs STM32MP157CAA3
  • STM32MP157FAC1 vs STM32MP157AAD3T
  • STM32MP157FAC1 vs STM32MP157AAD3
  • STM32MP157FAC1 vs STM32MP157AAC3T
  • STM32MP157FAC1 vs STM32MP157AAC3
  • STM32MP157FAC1 vs STM32MP157AAB3T
  • STM32MP157FAC1 vs STM32MP157AAB3
  • STM32MP157FAC1 vs STM32MP157AAA3T
  • STM32MP157FAC1 vs STM32MP157AAA3
  • STM32MP157FAC1 vs STM32MP153FAD1
  • STM32MP157FAC1 vs STM32MP153FAC1
  • STM32MP157FAC1 vs STM32MP153FAB1
  • STM32MP157FAC1 vs STM32MP153FAA1
  • STM32MP157FAC1 vs STM32MP153DAD1
  • STM32MP157FAC1 vs STM32MP153DAC1
  • STM32MP157FAC1 vs STM32MP153DAB1
  • STM32MP157FAC1 vs STM32MP153DAA1
  • STM32MP157FAC1 vs STM32MP153CAD3T
  • STM32MP157FAC1 vs STM32MP153CAD3
  • STM32MP157FAC1 vs STM32MP153CAC3T
  • STM32MP157FAC1 vs STM32MP153CAC3
  • STM32MP157FAC1 vs STM32MP153CAB3T
  • STM32MP157FAC1 vs STM32MP153CAB3
  • STM32MP157FAC1 vs STM32MP153CAA3T
  • STM32MP157FAC1 vs STM32MP153CAA3
  • STM32MP157FAC1 vs STM32MP153AAD3T
  • STM32MP157FAC1 vs STM32MP153AAD3
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller