☰
STM32MP151AAD3T
STM32MP151AAD3T
Active
Description:  IC MPU STM32MP1 650MHZ 257TFBGA
Manufacturer:  STMicroelectronics
History Price: $8.45445
In Stock: 41370
STM32MP151AAD3T Specification
Specification
Part No
STM32MP151AAD3T
Category
Embedded - Microprocessors
Manufacturer
STMicroelectronics
Series
STM32MP1
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A7
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
209MHz, 650MHz
Co-Processors/DSP
ARM? Cortex?-M4
RAM Controllers
DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration
Yes
Display & Interface Controllers
HDMI-CEC, LCD
Ethernet
10/100Mbps (1)
SATA
-
USB
USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O
2.5V, 3.3V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Security Features
ARM TZ
Package / Case
Surface Mount
Supplier Device Package
257-TFBGA
STM32MP151AAD3T PDF Datasheet
STM32MP151AAD3T Related Parts
STM32MP151AAA3
STM32MP151AAA3
STMicroelectronics
IC MPU STM32MP1 650MHZ 448LFBGA
STM32MP151AAA3T
STM32MP151AAA3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 448LFBGA
STM32MP151AAB3
STM32MP151AAB3
STMicroelectronics
IC MPU STM32MP1 650MHZ 354LFBGA
STM32MP151AAB3T
STM32MP151AAB3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 354LFBGA
STM32MP151AAC3
STM32MP151AAC3
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA
STM32MP151AAC3T
STM32MP151AAC3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA
STM32MP151AAD3
STM32MP151AAD3
STMicroelectronics
IC MPU STM32MP1 650MHZ 257TFBGA
STM32MP151CAA3
STM32MP151CAA3
STMicroelectronics
IC MPU STM32MP1 650MHZ 448LFBGA
STM32MP151CAA3T
STM32MP151CAA3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 448LFBGA
STM32MP151CAB3
STM32MP151CAB3
STMicroelectronics
IC MPU STM32MP1 650MHZ 354LFBGA
STM32MP151CAB3T
STM32MP151CAB3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 354LFBGA
STM32MP151CAC3
STM32MP151CAC3
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA
STM32MP151AAD3T Compare Parts
  • STM32MP151AAD3T vs STM32MP157FAC1
  • STM32MP151AAD3T vs STM32MP157FAB1
  • STM32MP151AAD3T vs STM32MP157FAA1
  • STM32MP151AAD3T vs STM32MP157DAD1
  • STM32MP151AAD3T vs STM32MP157DAC1
  • STM32MP151AAD3T vs STM32MP157DAB1
  • STM32MP151AAD3T vs STM32MP157DAA1
  • STM32MP151AAD3T vs STM32MP157CAD3T
  • STM32MP151AAD3T vs STM32MP157CAD3
  • STM32MP151AAD3T vs STM32MP157CAC3T
  • STM32MP151AAD3T vs STM32MP157CAC3
  • STM32MP151AAD3T vs STM32MP157CAB3T
  • STM32MP151AAD3T vs STM32MP157CAB3
  • STM32MP151AAD3T vs STM32MP157CAA3T
  • STM32MP151AAD3T vs STM32MP157CAA3
  • STM32MP151AAD3T vs STM32MP157AAD3T
  • STM32MP151AAD3T vs STM32MP157AAD3
  • STM32MP151AAD3T vs STM32MP157AAC3T
  • STM32MP151AAD3T vs STM32MP157AAC3
  • STM32MP151AAD3T vs STM32MP157AAB3T
  • STM32MP151AAD3T vs STM32MP157AAB3
  • STM32MP151AAD3T vs STM32MP157AAA3T
  • STM32MP151AAD3T vs STM32MP157AAA3
  • STM32MP151AAD3T vs STM32MP153FAD1
  • STM32MP151AAD3T vs STM32MP153FAC1
  • STM32MP151AAD3T vs STM32MP153FAB1
  • STM32MP151AAD3T vs STM32MP153FAA1
  • STM32MP151AAD3T vs STM32MP153DAD1
  • STM32MP151AAD3T vs STM32MP153DAC1
  • STM32MP151AAD3T vs STM32MP153DAB1
  • STM32MP151AAD3T vs STM32MP153DAA1
  • STM32MP151AAD3T vs STM32MP153CAD3T
  • STM32MP151AAD3T vs STM32MP153CAD3
  • STM32MP151AAD3T vs STM32MP153CAC3T
  • STM32MP151AAD3T vs STM32MP153CAC3
  • STM32MP151AAD3T vs STM32MP153CAB3T
  • STM32MP151AAD3T vs STM32MP153CAB3
  • STM32MP151AAD3T vs STM32MP153CAA3T
  • STM32MP151AAD3T vs STM32MP153CAA3
  • STM32MP151AAD3T vs STM32MP153AAD3T
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time