☰
STM32MP157AAA3
STM32MP157AAA3
Active
Description:  IC MPU STM32MP1 650MHZ 448LFBGA
Manufacturer:  STMicroelectronics
History Price: $25.97000
In Stock: 13370
STM32MP157AAA3 Specification
Specification
Part No
STM32MP157AAA3
Category
Embedded - Microprocessors
Manufacturer
STMicroelectronics
Series
STM32MP1
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A7
Number of Cores/Bus Width
2 Core, 32-Bit
Speed
209MHz, 650MHz
Co-Processors/DSP
ARM? Cortex?-M4
RAM Controllers
DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration
Yes
Display & Interface Controllers
HDMI-CEC, LCD
Ethernet
10/100Mbps, GbE
SATA
-
USB
USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O
2.5V, 3.3V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Security Features
ARM TZ
Package / Case
Surface Mount
Supplier Device Package
448-LFBGA
STM32MP157AAA3 PDF Datasheet
STM32MP157AAA3 Related Parts
STM32MP151AAA3
STM32MP151AAA3
STMicroelectronics
IC MPU STM32MP1 650MHZ 448LFBGA
STM32MP151AAA3T
STM32MP151AAA3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 448LFBGA
STM32MP151AAB3
STM32MP151AAB3
STMicroelectronics
IC MPU STM32MP1 650MHZ 354LFBGA
STM32MP151AAB3T
STM32MP151AAB3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 354LFBGA
STM32MP151AAC3
STM32MP151AAC3
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA
STM32MP151AAC3T
STM32MP151AAC3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA
STM32MP151AAD3
STM32MP151AAD3
STMicroelectronics
IC MPU STM32MP1 650MHZ 257TFBGA
STM32MP151AAD3T
STM32MP151AAD3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 257TFBGA
STM32MP151CAA3
STM32MP151CAA3
STMicroelectronics
IC MPU STM32MP1 650MHZ 448LFBGA
STM32MP151CAA3T
STM32MP151CAA3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 448LFBGA
STM32MP151CAB3
STM32MP151CAB3
STMicroelectronics
IC MPU STM32MP1 650MHZ 354LFBGA
STM32MP151CAB3T
STM32MP151CAB3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 354LFBGA
STM32MP157AAA3 Description
The STMicroelectronics STM32MP157AAA3 is a high-performance heterogeneous microprocessor designed to integrate the benefits of a 32-bit Arm Cortex-A7 application processor with an Arm Cortex-M4 real-time microcontroller core, providing a scalable solution for embedded systems that require both high computational throughput and deterministic real-time control. This device belongs to the STM32MP1 series, which combines a multi-layered architecture for application processing, peripheral management, and system control. It is specifically engineered to deliver high integration, extensive peripheral connectivity, and secure processing features in industrial, consumer, and automotive embedded platforms. The STM32MP157AAA3 integrates a wide range of functional blocks including memory interfaces, security subsystems, display and multimedia interfaces, analog and digital peripherals, as well as extensive power management features to optimize both performance and energy efficiency.

## Device Function and Classification

The STM32MP157AAA3 is classified as a heterogeneous microprocessor system-on-chip (SoC), with a dual-core Arm Cortex-A7 application processor running up to 650 MHz and a dedicated Cortex-M4 core for real-time deterministic tasks. The device integrates external memory interfaces for DDR3, DDR3L, LPDDR2, and LPDDR3 support, providing flexible expansion for high-bandwidth applications. Embedded memory blocks include a 16 KB instruction and 16 KB data cache for the Cortex-A7, along with an L1 cache for the Cortex-M4 core. The microprocessor supports hardware virtualization, TrustZone security extensions, and an integrated cryptographic subsystem to facilitate secure execution environments for sensitive applications. The combination of a high-performance application processor with a real-time microcontroller core enables concurrent execution of application-level tasks and deterministic control algorithms without compromising performance or timing predictability.

## Core Architecture and Memory Subsystems

The primary processing engine is a dual-core Arm Cortex-A7 running at up to 650 MHz, which supports symmetric multiprocessing (SMP) for concurrent software threads, while the Cortex-M4 core, running at 209 MHz, handles real-time peripheral control, sensor acquisition, and interrupt-driven tasks. The device contains 16 KB of L1 instruction cache and 16 KB of L1 data cache for each Cortex-A7 core, supplemented by a system-level cache controller to optimize access to external memory. On-chip SRAM includes 512 KB dedicated to the Cortex-M4 subsystem and shared SRAM blocks accessible to both processing domains, facilitating inter-core communication and efficient task partitioning. The memory architecture supports secure and non-secure access domains, allowing applications to maintain trusted execution environments alongside general-purpose processing tasks.

## Clocking, Timing, and Power Management

The STM32MP157AAA3 integrates multiple clock domains for both the application and real-time cores, with phase-locked loops (PLLs) supporting flexible frequency scaling to balance performance and power consumption. The device includes multiple voltage domains with integrated voltage regulators and power gating features to reduce static and dynamic power consumption. Power management modes encompass dynamic voltage and frequency scaling (DVFS), low-power idle states for the Cortex-A7 cores, and stop/standby modes for the Cortex-M4 core, allowing significant energy savings in embedded applications. Clock sources include high-speed external oscillators, internal RC oscillators, and low-power oscillators for low-energy operation, enabling precision timing for communication interfaces and real-time peripheral scheduling.

## Peripheral Integration and I/O Capabilities

The microprocessor provides a broad set of analog and digital peripherals. Digital interfaces include multiple UARTs, I²C, SPI, CAN FD, and SDMMC for flexible communication with sensors, storage, and other microcontrollers. Display and multimedia interfaces comprise parallel RGB, MIPI DSI, and TFT-LCD controllers for advanced graphical applications. Analog peripherals include multiple 12-bit ADCs and DACs, enabling high-precision signal acquisition and generation. Timer peripherals include advanced PWM generators, general-purpose timers, and watchdog timers, supporting motor control, LED driving, and safety-critical monitoring. GPIOs are organized for multi-functional use, including external interrupts, alternate peripheral mapping, and low-power wake-up signaling.

## Security and System Control Features

Security is addressed through TrustZone technology, secure boot, and hardware cryptography accelerators, which support AES, SHA, and public key operations. These features ensure that sensitive data and firmware can be protected against unauthorized access or tampering. The microprocessor also incorporates a hardware random number generator for cryptographic operations and an independent watchdog system to enhance reliability. System control includes reset management, brown-out detection, and voltage monitoring, ensuring stable operation across varying supply conditions and environmental factors.

## Typical Application Scenarios

The STM32MP157AAA3 is suitable for embedded platforms requiring high-level operating system support alongside real-time control, such as industrial human-machine interfaces (HMIs), smart gateways, IoT edge devices, medical instrumentation, automotive infotainment systems, and multimedia processing units. Its integrated graphics, display interfaces, and multimedia acceleration make it suitable for applications with user interface requirements, while the Cortex-M4 subsystem ensures deterministic sensor handling and control loops. The device is particularly valuable where the coexistence of Linux-based applications with real-time control tasks is necessary.

## Conclusion

The STMicroelectronics STM32MP157AAA3 represents a high-integration heterogeneous microprocessor solution combining dual Cortex-A7 cores for high-performance application processing with a Cortex-M4 core for deterministic real-time control. Its memory architecture, peripheral set, security features, and power management capabilities enable deployment in complex embedded applications requiring both rich software stacks and low-latency control. With extensive I/O support, analog and digital integration, and multimedia interfaces, the device provides a versatile platform for industrial, consumer, automotive, and IoT applications demanding concurrent high-performance and real-time functionality. Its combination of energy-efficient operation, secure execution environments, and scalable peripheral options make it a comprehensive solution for modern embedded systems.
STM32MP157AAA3 Compare Parts
  • STM32MP157AAA3 vs STM32MP157FAC1
  • STM32MP157AAA3 vs STM32MP157FAB1
  • STM32MP157AAA3 vs STM32MP157FAA1
  • STM32MP157AAA3 vs STM32MP157DAD1
  • STM32MP157AAA3 vs STM32MP157DAC1
  • STM32MP157AAA3 vs STM32MP157DAB1
  • STM32MP157AAA3 vs STM32MP157DAA1
  • STM32MP157AAA3 vs STM32MP157CAD3T
  • STM32MP157AAA3 vs STM32MP157CAD3
  • STM32MP157AAA3 vs STM32MP157CAC3T
  • STM32MP157AAA3 vs STM32MP157CAC3
  • STM32MP157AAA3 vs STM32MP157CAB3T
  • STM32MP157AAA3 vs STM32MP157CAB3
  • STM32MP157AAA3 vs STM32MP157CAA3T
  • STM32MP157AAA3 vs STM32MP157CAA3
  • STM32MP157AAA3 vs STM32MP157AAD3T
  • STM32MP157AAA3 vs STM32MP157AAD3
  • STM32MP157AAA3 vs STM32MP157AAC3T
  • STM32MP157AAA3 vs STM32MP157AAC3
  • STM32MP157AAA3 vs STM32MP157AAB3T
  • STM32MP157AAA3 vs STM32MP157AAB3
  • STM32MP157AAA3 vs STM32MP157AAA3T
  • STM32MP157AAA3 vs STM32MP153FAD1
  • STM32MP157AAA3 vs STM32MP153FAC1
  • STM32MP157AAA3 vs STM32MP153FAB1
  • STM32MP157AAA3 vs STM32MP153FAA1
  • STM32MP157AAA3 vs STM32MP153DAD1
  • STM32MP157AAA3 vs STM32MP153DAC1
  • STM32MP157AAA3 vs STM32MP153DAB1
  • STM32MP157AAA3 vs STM32MP153DAA1
  • STM32MP157AAA3 vs STM32MP153CAD3T
  • STM32MP157AAA3 vs STM32MP153CAD3
  • STM32MP157AAA3 vs STM32MP153CAC3T
  • STM32MP157AAA3 vs STM32MP153CAC3
  • STM32MP157AAA3 vs STM32MP153CAB3T
  • STM32MP157AAA3 vs STM32MP153CAB3
  • STM32MP157AAA3 vs STM32MP153CAA3T
  • STM32MP157AAA3 vs STM32MP153CAA3
  • STM32MP157AAA3 vs STM32MP153AAD3T
  • STM32MP157AAA3 vs STM32MP153AAD3
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller