☰
STCF05TBR
STCF05TBR
Active
Description:  IC LED DRVR RGLTR 400MA 25TFBGA
Manufacturer:  STMicroelectronics
Datasheet:   STCF05TBR Datasheet
History Price: Active
In Stock: 2990
STCF05TBR Specification
Specification
Part No
STCF05TBR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
2.5V
Voltage - Supply (Max)
5.5V
Voltage - Output
10.2V
Current - Output / Channel
400mA (Flash)
Frequency
1.8MHz
Dimming
-
Applications
Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
25-TFBGA
Supplier Device Package
25-TFBGA (3x3)
STCF05TBR Related Parts
STCF01PMR
STCF01PMR
STMicroelectronics
IC LED DRIVER RGLTR 300MA 10DFN
STCF02PNR
STCF02PNR
STMicroelectronics
IC LED DRIVER RGLTR 600MA 20QFN
STCF03ITBR
STCF03ITBR
STMicroelectronics
IC LED DRVR RGLTR I2C 25TFBGA
STCF03PNR
STCF03PNR
STMicroelectronics
IC LED DRV RGLTR I2C 800MA 20QFN
STCF03TBR
STCF03TBR
STMicroelectronics
IC LED DRVR RGLTR I2C 25TFBGA
STCF04TBR
STCF04TBR
STMicroelectronics
IC LED DRIVER RGLTR 1.5A 25TFBGA
STCF06TBR
STCF06TBR
STMicroelectronics
IC LED DRV RGLTR I2C 25TFBGA
STCF07PNR
STCF07PNR
STMicroelectronics
IC LED DRIVER RGLTR 1A 16QFN
STCS05ADR
STCS05ADR
STMicroelectronics
IC LED DRVR LIN PWM 500MA 8SOIC
STCS05DR
STCS05DR
STMicroelectronics
IC LED DRVR LIN PWM 500MA 8SOIC
STCS1APHR
STCS1APHR
STMicroelectronics
IC LED DRV LIN PWM POWERSO-8
STCS1APUR
STCS1APUR
STMicroelectronics
IC LED DRVR LINEAR PWM 1.5A 8DFN
STCF05TBR Compare Parts
  • STCF05TBR vs STCS2ASPR
  • STCF05TBR vs STCS1PUR
  • STCF05TBR vs STCS1PHR
  • STCF05TBR vs STCS1APUR
  • STCF05TBR vs STCS1APHR
  • STCF05TBR vs STCS05DR
  • STCF05TBR vs STCS05ADR
  • STCF05TBR vs STCF07PNR
  • STCF05TBR vs STCF06TBR
  • STCF05TBR vs STCF04TBR
  • STCF05TBR vs STCF03TBR
  • STCF05TBR vs STCF03PNR
  • STCF05TBR vs STCF03ITBR
  • STCF05TBR vs STCF02PNR
  • STCF05TBR vs STCF01PMR
  • Customer Reviews
    4.95 out of 5.00 stars from 190 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!