☰
STCF01PMR
STCF01PMR
Obsolete
Description:  IC LED DRIVER RGLTR 300MA 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STCF01PMR Datasheet
History Price: Obsolete
In Stock: 9485
STCF01PMR Specification
Specification
Part No
STCF01PMR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
2.6V
Voltage - Supply (Max)
5.5V
Voltage - Output
17V
Current - Output / Channel
300mA (Flash)
Frequency
1.5MHz
Dimming
-
Applications
Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
STCF01PMR PDF Datasheet
STCF01PMR Related Parts
STCF02PNR
STCF02PNR
STMicroelectronics
IC LED DRIVER RGLTR 600MA 20QFN
STCF03ITBR
STCF03ITBR
STMicroelectronics
IC LED DRVR RGLTR I2C 25TFBGA
STCF03PNR
STCF03PNR
STMicroelectronics
IC LED DRV RGLTR I2C 800MA 20QFN
STCF03TBR
STCF03TBR
STMicroelectronics
IC LED DRVR RGLTR I2C 25TFBGA
STCF04TBR
STCF04TBR
STMicroelectronics
IC LED DRIVER RGLTR 1.5A 25TFBGA
STCF05TBR
STCF05TBR
STMicroelectronics
IC LED DRVR RGLTR 400MA 25TFBGA
STCF06TBR
STCF06TBR
STMicroelectronics
IC LED DRV RGLTR I2C 25TFBGA
STCF07PNR
STCF07PNR
STMicroelectronics
IC LED DRIVER RGLTR 1A 16QFN
STCS05ADR
STCS05ADR
STMicroelectronics
IC LED DRVR LIN PWM 500MA 8SOIC
STCS05DR
STCS05DR
STMicroelectronics
IC LED DRVR LIN PWM 500MA 8SOIC
STCS1APHR
STCS1APHR
STMicroelectronics
IC LED DRV LIN PWM POWERSO-8
STCS1APUR
STCS1APUR
STMicroelectronics
IC LED DRVR LINEAR PWM 1.5A 8DFN
STCF01PMR Compare Parts
  • STCF01PMR vs STCS2ASPR
  • STCF01PMR vs STCS1PUR
  • STCF01PMR vs STCS1PHR
  • STCF01PMR vs STCS1APUR
  • STCF01PMR vs STCS1APHR
  • STCF01PMR vs STCS05DR
  • STCF01PMR vs STCS05ADR
  • STCF01PMR vs STCF07PNR
  • STCF01PMR vs STCF06TBR
  • STCF01PMR vs STCF05TBR
  • STCF01PMR vs STCF04TBR
  • STCF01PMR vs STCF03TBR
  • STCF01PMR vs STCF03PNR
  • STCF01PMR vs STCF03ITBR
  • STCF01PMR vs STCF02PNR
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description