☰
STC3115IQT
STC3115IQT
Active
Description:  IC BATT MON GAS GAUGE 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STC3115IQT Datasheet
History Price: $3.70000
In Stock: 25000
STC3115IQT Specification
Specification
Part No
STC3115IQT
Category
PMIC - Battery Management
Manufacturer
STMicroelectronics
Series
OptimGauge
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
-
Number of Cells
-
Fault Protection
-
Interface
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-UFDFN
Supplier Device Package
10-DFN (3x2)
STC3115IQT PDF Datasheet
STC3115IQT Related Parts
STC3100IQT
STC3100IQT
STMicroelectronics
IC BATT MON LI-ION 1CELL 8DFN
STC3100IST
STC3100IST
STMicroelectronics
IC BATT MON LI-ION 1CELL 8MINISO
STC3105IQT
STC3105IQT
STMicroelectronics
IC BATT MONITOR 8TDFN
STC3115AIJT
STC3115AIJT
STMicroelectronics
IC BATT MONITOR GAS GAUGE 10CSP
STC3115AIQT
STC3115AIQT
STMicroelectronics
IC BATT MONITOR 10DFN
STC3115IJT
STC3115IJT
STMicroelectronics
IC BATT GAS GAUGE LI-ION 10CSP
STC3117IJT
STC3117IJT
STMicroelectronics
IC BATT MONITOR GAS GAUGE 9CSP
STC3115IQT Compare Parts
  • STC3115IQT vs STC3115IJT
  • STC3115IQT vs STC3115AIQT
  • STC3115IQT vs STC3115AIJT
  • STC3115IQT vs STC3105IQT
  • STC3115IQT vs STC3100IST
  • STC3115IQT vs STC3100IQT
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase