☰
STC3100IST
STC3100IST
Active
Description:  IC BATT MON LI-ION 1CELL 8MINISO
Manufacturer:  STMicroelectronics
Datasheet:   STC3100IST Datasheet
History Price: $3.85000
In Stock: 34450
STC3100IST Specification
Specification
Part No
STC3100IST
Category
PMIC - Battery Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Lithium Ion
Number of Cells
1
Fault Protection
-
Interface
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MiniSO
STC3100IST PDF Datasheet
STC3100IST Related Parts
STC3100IQT
STC3100IQT
STMicroelectronics
IC BATT MON LI-ION 1CELL 8DFN
STC3105IQT
STC3105IQT
STMicroelectronics
IC BATT MONITOR 8TDFN
STC3115AIJT
STC3115AIJT
STMicroelectronics
IC BATT MONITOR GAS GAUGE 10CSP
STC3115AIQT
STC3115AIQT
STMicroelectronics
IC BATT MONITOR 10DFN
STC3115IJT
STC3115IJT
STMicroelectronics
IC BATT GAS GAUGE LI-ION 10CSP
STC3115IQT
STC3115IQT
STMicroelectronics
IC BATT MON GAS GAUGE 10DFN
STC3117IJT
STC3117IJT
STMicroelectronics
IC BATT MONITOR GAS GAUGE 9CSP
STC3100IST Description
Overview of STMicroelectronics STC3100IST

The STC3100IST is a highly integrated battery management system designed by STMicroelectronics, specifically tailored for monitoring and managing lithium-ion and lithium-polymer batteries. This device is particularly useful in applications where accurate battery state monitoring is critical, such as in portable electronics, electric vehicles, and energy storage systems. The STC3100IST provides a comprehensive solution for battery management, ensuring safety, efficiency, and longevity.

Key Specifications

- Operating Voltage Range: The STC3100IST operates within a voltage range of 2.5V to 5.5V, making it suitable for a variety of battery configurations.
- Battery Voltage Measurement: It can accurately measure battery voltages up to 4.5V with a resolution of 1 mV, allowing for precise monitoring of battery health and status.
- Current Measurement: The device features a current measurement capability of up to ±10A with a resolution of 1 mA, enabling accurate tracking of charge and discharge currents.
- Temperature Measurement: The STC3100IST includes an integrated temperature sensor that can measure temperatures from -40°C to +125°C, ensuring safe operation under various environmental conditions.
- State of Charge (SOC) Calculation: The device employs advanced algorithms to calculate the state of charge with high accuracy, providing real-time information on battery capacity.
- State of Health (SOH) Monitoring: It also supports state of health monitoring, which assesses the overall condition of the battery, helping to predict its lifespan and performance.

Features

- I2C Communication Interface: The STC3100IST utilizes an I2C interface for communication, allowing easy integration with microcontrollers and other digital systems. This interface supports multiple devices on the same bus, enhancing flexibility in system design.
- Low Power Consumption: The device is designed for low power operation, consuming only < 1 µA in sleep mode, which is crucial for battery-powered applications to extend battery life.
- Integrated Protection Features: The STC3100IST includes built-in protection mechanisms such as over-voltage, under-voltage, and over-current protection, ensuring safe operation and preventing damage to the battery.
- Programmable Alerts: Users can configure programmable alerts for various conditions, such as low battery voltage or high temperature, enabling proactive management of battery health.

Applications

The STC3100IST is suitable for a wide range of applications, including:

- Portable Electronics: It is commonly used in smartphones, tablets, and wearable devices, where accurate battery monitoring is essential for user experience.
- Electric Vehicles: The device plays a critical role in electric vehicles, helping to manage battery performance and safety during operation.
- Energy Storage Systems: In renewable energy applications, such as solar power systems, the STC3100IST helps monitor and manage battery storage, optimizing energy usage and extending battery life.

Conclusion

The STMicroelectronics STC3100IST is a robust and versatile battery management system that provides essential features for monitoring and managing lithium-ion and lithium-polymer batteries. With its precise measurement capabilities, integrated protection features, and low power consumption, it is an ideal choice for a variety of applications, from portable electronics to electric vehicles. The STC3100IST not only enhances battery performance but also contributes to the overall safety and longevity of battery systems, making it a valuable component in modern battery management solutions.
STC3100IST Compare Parts
  • STC3100IST vs STC3115IQT
  • STC3100IST vs STC3115IJT
  • STC3100IST vs STC3115AIQT
  • STC3100IST vs STC3115AIJT
  • STC3100IST vs STC3105IQT
  • STC3100IST vs STC3100IQT
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase