☰
STABP01D
STABP01D
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 20SO
Manufacturer:  STMicroelectronics
Datasheet:   STABP01D Datasheet
History Price: Obsolete
In Stock: 3630
STABP01D Specification
Specification
Part No
STABP01D
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Bash
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Digital Audio Interfacing
Number of Channels
1
Interface
Serial
Voltage - Supply
10.5V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
STABP01D PDF Datasheet
STABP01D Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STABP01D Compare Parts
  • STABP01D vs STA559BWSTR
  • STABP01D vs STA559BW13TR
  • STABP01D vs STA381BWTR
  • STABP01D vs STA381BWSTR
  • STABP01D vs STA381BW
  • STABP01D vs STA369BWTR
  • STABP01D vs STA369BWSTR
  • STABP01D vs STA350BWTR
  • STABP01D vs STA350BW
  • STABP01D vs STA350BTR
  • STABP01D vs STA350B
  • STABP01D vs STA339BWTR
  • STABP01D vs STA339BWS13TR
  • STABP01D vs STA333W13TR
  • STABP01D vs STA333SML TR
  • STABP01D vs STA333SML
  • STABP01D vs STA333MLJ13TR
  • STABP01D vs STA333ML13TR
  • STABP01D vs STA333BWJ13TR
  • STABP01D vs STA333BW13TR
  • STABP01D vs STA32813TR
  • STABP01D vs STA326JTR
  • STABP01D vs STA32613TR
  • STABP01D vs STA323W13TR
  • STABP01D vs STA321TR
  • STABP01D vs STA321MPLTR
  • STABP01D vs STA321MPL1TR
  • STABP01D vs STA321MPL
  • STABP01D vs STA321
  • STABP01D vs STA32013TR
  • STABP01D vs STA311BTR
  • STABP01D vs STA311B
  • STABP01D vs STA309A13TR
  • STABP01D vs STA309A
  • STABP01D vs STA308A13TR
  • STABP01D vs STA308A
  • STABP01D vs STA30813TR
  • STABP01D vs STA308
  • STABP01D vs STA30613TR
  • STABP01D vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.