☰
STA369BWSTR
STA369BWSTR
Active
Description:  IC FULLY INTEG PROC POWERSSO-36
Manufacturer:  STMicroelectronics
Datasheet:   STA369BWSTR Datasheet
History Price: $2.89410
In Stock: 48750
STA369BWSTR Specification
Specification
Part No
STA369BWSTR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Sound Terminal
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
2
Interface
I2C, I2S
Voltage - Supply
4.5V ~ 21.5V
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Specifications
Full Flexible Amplification
Mounting Type
Surface Mount
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 EPD
STA369BWSTR PDF Datasheet
STA369BWSTR Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA369BWSTR Compare Parts
  • STA369BWSTR vs STABP01
  • STA369BWSTR vs STA559BWSTR
  • STA369BWSTR vs STA559BW13TR
  • STA369BWSTR vs STA381BWTR
  • STA369BWSTR vs STA381BWSTR
  • STA369BWSTR vs STA381BW
  • STA369BWSTR vs STA369BWTR
  • STA369BWSTR vs STA350BWTR
  • STA369BWSTR vs STA350BW
  • STA369BWSTR vs STA350BTR
  • STA369BWSTR vs STA350B
  • STA369BWSTR vs STA339BWTR
  • STA369BWSTR vs STA339BWS13TR
  • STA369BWSTR vs STA333W13TR
  • STA369BWSTR vs STA333SML TR
  • STA369BWSTR vs STA333SML
  • STA369BWSTR vs STA333MLJ13TR
  • STA369BWSTR vs STA333ML13TR
  • STA369BWSTR vs STA333BWJ13TR
  • STA369BWSTR vs STA333BW13TR
  • STA369BWSTR vs STA32813TR
  • STA369BWSTR vs STA326JTR
  • STA369BWSTR vs STA32613TR
  • STA369BWSTR vs STA323W13TR
  • STA369BWSTR vs STA321TR
  • STA369BWSTR vs STA321MPLTR
  • STA369BWSTR vs STA321MPL1TR
  • STA369BWSTR vs STA321MPL
  • STA369BWSTR vs STA321
  • STA369BWSTR vs STA32013TR
  • STA369BWSTR vs STA311BTR
  • STA369BWSTR vs STA311B
  • STA369BWSTR vs STA309A13TR
  • STA369BWSTR vs STA309A
  • STA369BWSTR vs STA308A13TR
  • STA369BWSTR vs STA308A
  • STA369BWSTR vs STA30813TR
  • STA369BWSTR vs STA308
  • STA369BWSTR vs STA30613TR
  • STA369BWSTR vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.