☰
STA369BWS
STA369BWS
Obsolete
Description:  2.1-CHANNEL 40-W HIGH-EFFICIENCY
Manufacturer:  STMicroelectronics
Datasheet:   STA369BWS Datasheet
History Price: Obsolete
In Stock: 35640
STA369BWS Specification
Specification
Part No
STA369BWS
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Sound Terminal
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
2
Interface
I2C, I2S
Voltage - Supply
4.5V ~ 21.5V
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 EPD
STA369BWS PDF Datasheet
STA369BWS Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA369BWS Description
Here’s a detailed overview of the STMicroelectronics STA369BWS, including its specifications and features:

---

## STMicroelectronics STA369BWS Overview

The STA369BWS is a high-performance audio amplifier IC developed by STMicroelectronics, designed to deliver high-quality sound reproduction with minimal distortion. It is specifically engineered for use in various audio applications, including portable devices, home audio systems, and automotive audio solutions. The STA369BWS integrates advanced features to ensure excellent audio performance, efficiency, and reliability.

## Core Specifications

- Type: Class D Audio Amplifier
- Package: TQFP-48
- Pin Count: 48

## Electrical Characteristics

- Output Power (per channel): 2 x 30 W (into 4 Ω speakers)
- The maximum continuous power output per channel when driving 4 Ω speakers, suitable for a wide range of audio applications.
- Total Harmonic Distortion + Noise (THD+N): 0.1% (typical)
- A measure of the amplifier’s ability to produce clean audio with minimal distortion. Lower THD+N values indicate better audio quality.
- Signal-to-Noise Ratio (SNR): 90 dB (typical)
- The ratio of the amplifier’s output signal to the background noise. Higher SNR values indicate cleaner audio output with less interference.
- Frequency Response: 20 Hz to 20 kHz (-1 dB)
- The range of audio frequencies the amplifier can handle, from the lowest bass notes to the highest treble sounds.

## Power Supply Requirements

- Supply Voltage (VCC): 8 V to 28 V
- The range of operating voltages the amplifier can accept. This flexibility allows it to be used in various power supply configurations.
- Quiescent Current (I_Q): 50 mA (typical)
- The current consumed by the amplifier when it is in an idle state, without audio signals. Lower quiescent current improves power efficiency.

## Thermal Characteristics

- Thermal Shutdown Temperature: 150°C (typical)
- The temperature at which the amplifier will automatically shut down to prevent overheating and damage.
- Thermal Resistance Junction-Ambient (R_θJA): 30 °C/W
- The thermal resistance from the junction (internal semiconductor) to the ambient environment, indicating how effectively the amplifier dissipates heat.

## Dynamic Characteristics

- Gain: Adjustable up to 30 dB
- The amplifier%27s ability to increase the amplitude of the audio signal. Adjustable gain allows for flexibility in matching the amplifier to various audio sources.
- Damping Factor: 40 (typical)
- A measure of the amplifier%27s control over speaker movement, affecting the overall sound quality and accuracy.

## Features and Benefits

- Class D Amplification: The STA369BWS uses Class D technology, known for its high efficiency and low heat dissipation. This results in a compact design with extended battery life in portable devices.
- Integrated Protection: The amplifier includes built-in protection features such as overcurrent protection, thermal shutdown, and short-circuit protection to enhance reliability and durability.
- Low EMI: The design incorporates measures to minimize electromagnetic interference, ensuring clean audio output and reducing potential interference with other electronic devices.
- High Efficiency: With its Class D design, the STA369BWS provides high efficiency, translating to less power wastage and longer operational life in battery-powered applications.
- Advanced Thermal Management: Effective thermal management features help maintain performance and prevent overheating, even under high-power conditions.

## Applications

- Portable Audio Devices: Ideal for use in portable speakers, headphones, and other battery-operated audio equipment.
- Home Audio Systems: Suitable for high-fidelity audio systems, including stereo and home theater setups.
- Automotive Audio: Designed for automotive audio systems, providing robust performance and reliability in vehicle environments.
- Consumer Electronics: Applicable in various consumer electronics requiring high-quality audio amplification.

## Package Information

- Package Type: TQFP-48
- Package Dimensions: The TQFP (Thin Quad Flat Package) provides a compact, space-efficient solution for integrating the amplifier into various electronic designs.
- Lead Frame Material: Typically made of copper, which is used for its excellent conductivity and thermal performance.

## Conclusion

The STMicroelectronics STA369BWS is a high-performance Class D audio amplifier designed to deliver excellent audio quality with high efficiency and minimal distortion. Its wide power supply range, low quiescent current, and advanced protection features make it suitable for a variety of audio applications, from portable devices to high-fidelity home and automotive audio systems. The amplifier%27s efficient design and integrated features ensure reliable performance and superior sound reproduction in diverse environments.

This comprehensive range of specifications and features underscores the STA369BWS%27s capability to meet the demands of modern audio amplification, providing both flexibility and high-quality audio output.
STA369BWS Compare Parts
  • STA369BWS vs STABP01
  • STA369BWS vs STA559BWSTR
  • STA369BWS vs STA559BW13TR
  • STA369BWS vs STA381BWTR
  • STA369BWS vs STA381BWSTR
  • STA369BWS vs STA381BW
  • STA369BWS vs STA369BWTR
  • STA369BWS vs STA369BWSTR
  • STA369BWS vs STA350BWTR
  • STA369BWS vs STA350BW
  • STA369BWS vs STA350BTR
  • STA369BWS vs STA350B
  • STA369BWS vs STA339BWTR
  • STA369BWS vs STA339BWS13TR
  • STA369BWS vs STA333W13TR
  • STA369BWS vs STA333SML TR
  • STA369BWS vs STA333SML
  • STA369BWS vs STA333MLJ13TR
  • STA369BWS vs STA333ML13TR
  • STA369BWS vs STA333BWJ13TR
  • STA369BWS vs STA333BW13TR
  • STA369BWS vs STA32813TR
  • STA369BWS vs STA326JTR
  • STA369BWS vs STA32613TR
  • STA369BWS vs STA323W13TR
  • STA369BWS vs STA321TR
  • STA369BWS vs STA321MPLTR
  • STA369BWS vs STA321MPL1TR
  • STA369BWS vs STA321MPL
  • STA369BWS vs STA321
  • STA369BWS vs STA32013TR
  • STA369BWS vs STA311BTR
  • STA369BWS vs STA311B
  • STA369BWS vs STA309A13TR
  • STA369BWS vs STA309A
  • STA369BWS vs STA308A13TR
  • STA369BWS vs STA308A
  • STA369BWS vs STA30813TR
  • STA369BWS vs STA308
  • STA369BWS vs STA30613TR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos