☰
STA350BW
STA350BW
Obsolete
Description:  IC FULLY INTEG PROC POWERSSO-36
Manufacturer:  STMicroelectronics
Datasheet:   STA350BW Datasheet
History Price: Obsolete
In Stock: 9420
STA350BW Specification
Specification
Part No
STA350BW
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Sound Terminal
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
2
Interface
I2C, I2S
Voltage - Supply
5V ~ 26V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Specifications
Full Flexible Amplification
Mounting Type
Surface Mount
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36
STA350BW PDF Datasheet
STA350BW Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA350BW Description
Introduction to STMicroelectronics STA350BW

The STA350BW is a highly integrated digital audio amplifier IC developed by STMicroelectronics. It is designed for driving speakers in various applications such as home audio systems, televisions, soundbars, and portable audio devices. The STA350BW combines advanced audio processing capabilities with efficient power amplification, making it an ideal choice for high-performance audio solutions.

Key Specifications

The STA350BW features a comprehensive set of specifications that highlight its performance and versatility:

- Output Power: Capable of delivering up to 50W per channel into an 8Ω load at 1% THD+N (Total Harmonic Distortion plus Noise), ensuring robust sound output suitable for demanding audio applications.
- Supply Voltage Range: Operates from a power supply voltage of 12V to 30V, accommodating a wide variety of system designs and power requirements.
- Efficiency: High efficiency of up to 90%, which minimizes heat generation and extends the operational lifespan of the device while reducing power consumption.
- Digital Inputs: Supports I²S (Inter-IC Sound) and PCM (Pulse Code Modulation) digital audio inputs, allowing for easy integration with various digital signal processors and microcontrollers.

Audio Performance

The STA350BW is engineered to deliver exceptional audio quality:

- Dynamic Range: Offers a dynamic range of 100 dB, ensuring clear and detailed sound reproduction across different volume levels.
- Signal-to-Noise Ratio (SNR): Achieves an SNR of 100 dB, providing clean audio output with minimal background noise.
- Total Harmonic Distortion + Noise (THD+N): Maintains low distortion levels at 1% or less at rated output power, ensuring high-fidelity sound reproduction.

Functional Features

The STA350BW includes several functional features that enhance its usability in various applications:

- Integrated DSP (Digital Signal Processing): The built-in DSP allows for advanced audio processing capabilities such as equalization, filtering, and dynamic range control. This feature enables users to customize the audio output to suit specific listening environments.
- Multiple Channel Configuration: Supports stereo or multi-channel configurations, allowing flexibility in designing surround sound systems or multi-room audio setups.
- Protection Features: Equipped with over-temperature protection, over-voltage protection, and short-circuit protection mechanisms that ensure reliable operation and safeguard the device against potential damage.

Thermal Characteristics

Thermal management is crucial for maintaining performance in high-power applications:

- Operating Temperature Range: The device operates effectively within a temperature range of -40°C to +85°C, making it suitable for both consumer and industrial environments.
- Thermal Shutdown Feature: In case of overheating, the thermal shutdown feature automatically disables the amplifier to prevent damage.

Package Information

The STA350BW is available in a compact package that facilitates integration into electronic designs:

- Package Type: HTQFP (Thin Quad Flat Package)
- Number of Pins: 64 pins
- Dimensions: The compact size helps save board space while providing sufficient connectivity options for various applications.

Applications

The STA350BW is versatile and can be used in numerous applications:

1. Home Audio Systems: Ideal for use in home theater systems or high-fidelity stereo setups where high-quality sound output is essential.
2. Televisions and Soundbars: Enhances the audio experience in TVs and soundbars by delivering powerful amplification with minimal distortion.
3. Portable Speakers: Suitable for battery-operated portable speakers due to its high efficiency and low power consumption characteristics.
4. Professional Audio Equipment: Can be utilized in PA systems or musical instrument amplifiers where reliable performance and sound quality are critical.

Conclusion

In summary, the STMicroelectronics STA350BW is a powerful digital audio amplifier IC that combines high performance with advanced features tailored for modern audio applications. Its ability to deliver substantial output power while maintaining excellent audio quality makes it an attractive choice for engineers designing consumer electronics or professional audio equipment. With its integrated DSP capabilities, multiple channel configurations, and robust protection features, the STA350BW stands out as a versatile solution for achieving superior sound reproduction across various platforms.
STA350BW Compare Parts
  • STA350BW vs STABP01
  • STA350BW vs STA559BWSTR
  • STA350BW vs STA559BW13TR
  • STA350BW vs STA381BWTR
  • STA350BW vs STA381BWSTR
  • STA350BW vs STA381BW
  • STA350BW vs STA369BWTR
  • STA350BW vs STA369BWSTR
  • STA350BW vs STA350BWTR
  • STA350BW vs STA350BTR
  • STA350BW vs STA350B
  • STA350BW vs STA339BWTR
  • STA350BW vs STA339BWS13TR
  • STA350BW vs STA333W13TR
  • STA350BW vs STA333SML TR
  • STA350BW vs STA333SML
  • STA350BW vs STA333MLJ13TR
  • STA350BW vs STA333ML13TR
  • STA350BW vs STA333BWJ13TR
  • STA350BW vs STA333BW13TR
  • STA350BW vs STA32813TR
  • STA350BW vs STA326JTR
  • STA350BW vs STA32613TR
  • STA350BW vs STA323W13TR
  • STA350BW vs STA321TR
  • STA350BW vs STA321MPLTR
  • STA350BW vs STA321MPL1TR
  • STA350BW vs STA321MPL
  • STA350BW vs STA321
  • STA350BW vs STA32013TR
  • STA350BW vs STA311BTR
  • STA350BW vs STA311B
  • STA350BW vs STA309A13TR
  • STA350BW vs STA309A
  • STA350BW vs STA308A13TR
  • STA350BW vs STA308A
  • STA350BW vs STA30813TR
  • STA350BW vs STA308
  • STA350BW vs STA30613TR
  • STA350BW vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.