☰
STA339BWTR
STA339BWTR
Active
Description:  IC FULLY INTEG PROC POWERSSO-36
Manufacturer:  STMicroelectronics
Datasheet:   STA339BWTR Datasheet
History Price: $5.50000
In Stock: 20090
STA339BWTR Specification
Specification
Part No
STA339BWTR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
2
Interface
I2C, I2S
Voltage - Supply
5V ~ 26V
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Specifications
Full Flexible Amplification
Mounting Type
Surface Mount
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 EPD
STA339BWTR PDF Datasheet
STA339BWTR Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA339BWTR Compare Parts
  • STA339BWTR vs STABP01
  • STA339BWTR vs STA559BWSTR
  • STA339BWTR vs STA559BW13TR
  • STA339BWTR vs STA381BWTR
  • STA339BWTR vs STA381BWSTR
  • STA339BWTR vs STA381BW
  • STA339BWTR vs STA369BWTR
  • STA339BWTR vs STA369BWSTR
  • STA339BWTR vs STA350BWTR
  • STA339BWTR vs STA350BW
  • STA339BWTR vs STA350BTR
  • STA339BWTR vs STA350B
  • STA339BWTR vs STA339BWS13TR
  • STA339BWTR vs STA333W13TR
  • STA339BWTR vs STA333SML TR
  • STA339BWTR vs STA333SML
  • STA339BWTR vs STA333MLJ13TR
  • STA339BWTR vs STA333ML13TR
  • STA339BWTR vs STA333BWJ13TR
  • STA339BWTR vs STA333BW13TR
  • STA339BWTR vs STA32813TR
  • STA339BWTR vs STA326JTR
  • STA339BWTR vs STA32613TR
  • STA339BWTR vs STA323W13TR
  • STA339BWTR vs STA321TR
  • STA339BWTR vs STA321MPLTR
  • STA339BWTR vs STA321MPL1TR
  • STA339BWTR vs STA321MPL
  • STA339BWTR vs STA321
  • STA339BWTR vs STA32013TR
  • STA339BWTR vs STA311BTR
  • STA339BWTR vs STA311B
  • STA339BWTR vs STA309A13TR
  • STA339BWTR vs STA309A
  • STA339BWTR vs STA308A13TR
  • STA339BWTR vs STA308A
  • STA339BWTR vs STA30813TR
  • STA339BWTR vs STA308
  • STA339BWTR vs STA30613TR
  • STA339BWTR vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.