☰
STA333MLJ13TR
STA333MLJ13TR
Active
Description:  IC FULLY INTEG PROC POWERSSO-36
Manufacturer:  STMicroelectronics
History Price: $1.75830
In Stock: 4540
STA333MLJ13TR Specification
Specification
Part No
STA333MLJ13TR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Sound Terminal
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
2
Interface
I2S
Voltage - Supply
4.5V ~ 20V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Specifications
Direct Digital Amplification
Mounting Type
Surface Mount
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 EPD
STA333MLJ13TR Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA333MLJ13TR Description

The STMicroelectronics STA333MLJ13TR is a highly integrated system on chip (SoC) designed to provide high-efficiency power amplification, digital audio processing, and system control, making it an ideal solution for audio systems in consumer electronics, automotive applications, and portable devices. It integrates a variety of essential features into a single package, offering improved performance, reduced complexity, and lower system costs. The STA333MLJ13TR is particularly suited for applications requiring high-quality audio output, such as audio amplification, home theater systems, car audio systems, and professional sound equipment.

This SoC features a powerful audio processing engine, combined with integrated digital-to-analog conversion (DAC), advanced power amplification stages, and robust audio input/output (I/O) interfaces. With its ability to support a wide range of audio formats, it is designed for efficient, high-performance audio processing and amplification, while providing a versatile solution that can be easily adapted for various applications.

## Key Specifications

1. General Characteristics:

* Device Type: Audio amplifier and system-on-chip (SoC) with integrated audio processing.
* Package Type: 64-pin QFN (Quad Flat No-lead) package, providing compact form factor and easy integration into various system designs.
* Operating Voltage: The STA333MLJ13TR operates within a voltage range of 9V to 28V, making it compatible with a wide range of power supply sources commonly used in consumer electronics and automotive systems.
* Operating Temperature Range: -40°C to +85°C, ensuring reliable performance in a wide variety of environmental conditions, including automotive and industrial applications.

2. Audio Performance:

* Output Power: The device supports high output power levels with a total output power of up to 50W per channel into a 4Ω load. It provides enough amplification for driving speakers in various audio systems, from home theaters to automotive applications.
* Integrated DAC: The STA333MLJ13TR integrates a high-performance 24-bit, 192kHz Digital-to-Analog Converter (DAC), capable of converting digital audio signals into analog signals with high precision. This ensures superior sound quality, with minimal distortion and noise.
* Audio Inputs: It supports multiple audio input formats, including stereo analog inputs and digital audio inputs (I2S, SPDIF), allowing flexibility in interfacing with various sources like microcontrollers, digital audio sources, or external audio chips.
* Signal-to-Noise Ratio (SNR): The device features a high SNR of 100dB, which ensures that the output audio signal remains clean and free from unwanted noise, even at high amplification levels.

3. Power Amplification:

* Class D Amplifier: The STA333MLJ13TR utilizes a Class D amplifier design, which provides excellent power efficiency. Class D amplifiers are known for their ability to deliver high output power while minimizing heat generation and power loss, making them ideal for use in high-performance audio applications where thermal management is a concern.
* Efficiency: With a typical efficiency of 90% or higher, the STA333MLJ13TR significantly reduces power consumption and improves thermal performance compared to traditional linear amplifiers, making it suitable for battery-powered and energy-conscious systems.
* Thermal Protection: The device includes integrated thermal protection, ensuring safe operation by shutting down the output stage in the event of excessive temperature rise, thus protecting both the device and the connected speakers.

4. Digital Processing:

* Integrated DSP (Digital Signal Processing): The STA333MLJ13TR integrates a powerful DSP core for audio signal processing, offering advanced features like volume control, tone control (bass/treble), and other audio enhancements. This enables users to fine-tune the audio output for optimal listening experiences.
* Equalization (EQ): The device supports multiple equalizer settings, which allow users to adjust the frequency response to match the acoustics of the room or vehicle, providing customized sound profiles.
* Audio Decoding: It supports popular audio formats, including PCM and compressed formats like MP3, AAC, and others, making it highly adaptable for different audio sources and applications.
* Noise Cancellation: The DSP can also be used to implement noise cancellation or noise reduction algorithms, improving the listening experience in environments with significant background noise.

5. Communication Interfaces:

* I2S Interface: The STA333MLJ13TR supports the I2S interface for seamless communication with external audio sources such as microcontrollers, digital signal processors, or external audio chips. I2S is a popular protocol for transmitting digital audio data.
* SPDIF (Sony/Philips Digital Interface): It also supports SPDIF input and output, providing an alternative method for transmitting high-quality digital audio signals to and from other devices.
* Control Interface: The device provides a control interface for easy integration with external processors or controllers. This interface allows the user to control various parameters, including volume, audio modes, and power management settings.

6. Power Management:

* Low Power Consumption: The STA333MLJ13TR is designed with power efficiency in mind, with low idle and operational power consumption, ensuring it is suitable for portable and battery-operated systems, as well as reducing the overall energy footprint of the system.
* Standby Mode: The device has a standby mode that can be used to minimize power consumption when the audio system is not in use, helping extend battery life in mobile and portable applications.
* Power Supply Requirements: It operates with a wide input voltage range of 9V to 28V, ensuring compatibility with different power supplies and making it suitable for automotive, consumer electronics, and other systems with varying voltage requirements.

7. Protection Features:

* Overload Protection: The STA333MLJ13TR is equipped with protection circuits to guard against overload conditions. This ensures that the device and connected speakers are protected from damage due to excessive current or improper load conditions.
* Short-Circuit Protection: It includes short-circuit protection for the output stage, ensuring that any short circuits are detected and handled safely, preventing permanent damage to the device.
* Overvoltage and Undervoltage Protection: The device also includes overvoltage and undervoltage protection to safeguard against voltage spikes or drops that could potentially harm the circuit or cause improper operation.

8. Applications:
The STA333MLJ13TR is designed for a broad range of audio applications, including:

* Home Audio Systems: Ideal for use in home theater systems, soundbars, and audio receivers, where high-quality sound amplification and processing are critical.
* Car Audio Systems: The device is well-suited for automotive audio systems, offering high power output, efficient amplification, and customizable sound processing for an enhanced in-car listening experience.
* Portable Audio Systems: With its low power consumption and high-efficiency amplification, it is an excellent choice for portable Bluetooth speakers and other battery-operated audio devices.
* Professional Audio Equipment: It can be used in professional sound reinforcement systems, providing robust amplification and processing capabilities for live sound systems, PA systems, and audio mixing equipment.
* Consumer Electronics: The device can be used in various consumer electronics applications requiring integrated audio processing and amplification, such as televisions, radios, and multimedia systems.

9. Key Benefits:

* High Efficiency: The Class D amplifier design ensures minimal heat dissipation, making the device ideal for compact systems where thermal management is a concern.
* Audio Performance: The integrated DAC, DSP, and equalization features ensure that the STA333MLJ13TR delivers high-quality, customizable audio output with minimal distortion and noise.
* Versatility: With support for various audio input formats (I2S, SPDIF) and built-in processing features, the device is adaptable to a wide range of applications in consumer electronics, automotive, and professional audio systems.
* Compact Integration: The integration of power amplification, digital signal processing, and audio input/output in a single package reduces the need for multiple discrete components, simplifying the system design and reducing overall cost.

## Conclusion

The STMicroelectronics STA333MLJ13TR is a highly integrated system-on-chip that combines power amplification, digital signal processing, and audio output in a single, compact device. Its high efficiency, advanced audio processing capabilities, and flexibility in supporting various input formats make it an ideal choice for high-performance audio applications in consumer electronics, automotive systems, and portable audio devices. With features like a high-performance DAC, support for multiple audio formats, and integrated protection mechanisms, the STA333MLJ13TR provides an excellent solution for developers looking to design high-quality, efficient audio systems.
STA333MLJ13TR Compare Parts
  • STA333MLJ13TR vs STABP01
  • STA333MLJ13TR vs STA559BWSTR
  • STA333MLJ13TR vs STA559BW13TR
  • STA333MLJ13TR vs STA381BWTR
  • STA333MLJ13TR vs STA381BWSTR
  • STA333MLJ13TR vs STA381BW
  • STA333MLJ13TR vs STA369BWTR
  • STA333MLJ13TR vs STA369BWSTR
  • STA333MLJ13TR vs STA350BWTR
  • STA333MLJ13TR vs STA350BW
  • STA333MLJ13TR vs STA350BTR
  • STA333MLJ13TR vs STA350B
  • STA333MLJ13TR vs STA339BWTR
  • STA333MLJ13TR vs STA339BWS13TR
  • STA333MLJ13TR vs STA333W13TR
  • STA333MLJ13TR vs STA333SML TR
  • STA333MLJ13TR vs STA333SML
  • STA333MLJ13TR vs STA333ML13TR
  • STA333MLJ13TR vs STA333BWJ13TR
  • STA333MLJ13TR vs STA333BW13TR
  • STA333MLJ13TR vs STA32813TR
  • STA333MLJ13TR vs STA326JTR
  • STA333MLJ13TR vs STA32613TR
  • STA333MLJ13TR vs STA323W13TR
  • STA333MLJ13TR vs STA321TR
  • STA333MLJ13TR vs STA321MPLTR
  • STA333MLJ13TR vs STA321MPL1TR
  • STA333MLJ13TR vs STA321MPL
  • STA333MLJ13TR vs STA321
  • STA333MLJ13TR vs STA32013TR
  • STA333MLJ13TR vs STA311BTR
  • STA333MLJ13TR vs STA311B
  • STA333MLJ13TR vs STA309A13TR
  • STA333MLJ13TR vs STA309A
  • STA333MLJ13TR vs STA308A13TR
  • STA333MLJ13TR vs STA308A
  • STA333MLJ13TR vs STA30813TR
  • STA333MLJ13TR vs STA308
  • STA333MLJ13TR vs STA30613TR
  • STA333MLJ13TR vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.