☰
STA333BWJ13TR
STA333BWJ13TR
Active
Description:  IC FULLY INTEG PROC POWERSSO-36
Manufacturer:  STMicroelectronics
History Price: $2.40000
In Stock: 21680
STA333BWJ13TR Specification
Specification
Part No
STA333BWJ13TR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Sound Terminal
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
2
Interface
I2C, I2S
Voltage - Supply
4.5V ~ 21.5V
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Specifications
Full Flexible Amplification
Mounting Type
Surface Mount
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 EPD
STA333BWJ13TR PDF Datasheet
STA333BWJ13TR Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA333BWJ13TR Compare Parts
  • STA333BWJ13TR vs STABP01
  • STA333BWJ13TR vs STA559BWSTR
  • STA333BWJ13TR vs STA559BW13TR
  • STA333BWJ13TR vs STA381BWTR
  • STA333BWJ13TR vs STA381BWSTR
  • STA333BWJ13TR vs STA381BW
  • STA333BWJ13TR vs STA369BWTR
  • STA333BWJ13TR vs STA369BWSTR
  • STA333BWJ13TR vs STA350BWTR
  • STA333BWJ13TR vs STA350BW
  • STA333BWJ13TR vs STA350BTR
  • STA333BWJ13TR vs STA350B
  • STA333BWJ13TR vs STA339BWTR
  • STA333BWJ13TR vs STA339BWS13TR
  • STA333BWJ13TR vs STA333W13TR
  • STA333BWJ13TR vs STA333SML TR
  • STA333BWJ13TR vs STA333SML
  • STA333BWJ13TR vs STA333MLJ13TR
  • STA333BWJ13TR vs STA333ML13TR
  • STA333BWJ13TR vs STA333BW13TR
  • STA333BWJ13TR vs STA32813TR
  • STA333BWJ13TR vs STA326JTR
  • STA333BWJ13TR vs STA32613TR
  • STA333BWJ13TR vs STA323W13TR
  • STA333BWJ13TR vs STA321TR
  • STA333BWJ13TR vs STA321MPLTR
  • STA333BWJ13TR vs STA321MPL1TR
  • STA333BWJ13TR vs STA321MPL
  • STA333BWJ13TR vs STA321
  • STA333BWJ13TR vs STA32013TR
  • STA333BWJ13TR vs STA311BTR
  • STA333BWJ13TR vs STA311B
  • STA333BWJ13TR vs STA309A13TR
  • STA333BWJ13TR vs STA309A
  • STA333BWJ13TR vs STA308A13TR
  • STA333BWJ13TR vs STA308A
  • STA333BWJ13TR vs STA30813TR
  • STA333BWJ13TR vs STA308
  • STA333BWJ13TR vs STA30613TR
  • STA333BWJ13TR vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.