☰
STA32813TR
STA32813TR
Obsolete
Description:  IC DAS 2.1CH HI EFF POWERSO36
Manufacturer:  STMicroelectronics
Datasheet:   STA32813TR Datasheet
History Price: Obsolete
In Stock: 38990
STA32813TR Specification
Specification
Part No
STA32813TR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
36-PowerBSSOP (0.433", 11.00mm Width)
Supplier Device Package
PowerSO-36
STA32813TR PDF Datasheet
STA32813TR Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA32813TR Compare Parts
  • STA32813TR vs STABP01
  • STA32813TR vs STA559BWSTR
  • STA32813TR vs STA559BW13TR
  • STA32813TR vs STA381BWTR
  • STA32813TR vs STA381BWSTR
  • STA32813TR vs STA381BW
  • STA32813TR vs STA369BWTR
  • STA32813TR vs STA369BWSTR
  • STA32813TR vs STA350BWTR
  • STA32813TR vs STA350BW
  • STA32813TR vs STA350BTR
  • STA32813TR vs STA350B
  • STA32813TR vs STA339BWTR
  • STA32813TR vs STA339BWS13TR
  • STA32813TR vs STA333W13TR
  • STA32813TR vs STA333SML TR
  • STA32813TR vs STA333SML
  • STA32813TR vs STA333MLJ13TR
  • STA32813TR vs STA333ML13TR
  • STA32813TR vs STA333BWJ13TR
  • STA32813TR vs STA333BW13TR
  • STA32813TR vs STA326JTR
  • STA32813TR vs STA32613TR
  • STA32813TR vs STA323W13TR
  • STA32813TR vs STA321TR
  • STA32813TR vs STA321MPLTR
  • STA32813TR vs STA321MPL1TR
  • STA32813TR vs STA321MPL
  • STA32813TR vs STA321
  • STA32813TR vs STA32013TR
  • STA32813TR vs STA311BTR
  • STA32813TR vs STA311B
  • STA32813TR vs STA309A13TR
  • STA32813TR vs STA309A
  • STA32813TR vs STA308A13TR
  • STA32813TR vs STA308A
  • STA32813TR vs STA30813TR
  • STA32813TR vs STA308
  • STA32813TR vs STA30613TR
  • STA32813TR vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 190 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.