☰
STA326JTR
STA326JTR
Active
Description:  IC FULLY INTEG PROC
Manufacturer:  STMicroelectronics
Datasheet:   STA326JTR Datasheet
History Price: $12.08775
In Stock: 36440
STA326JTR Specification
Specification
Part No
STA326JTR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
2
Interface
I2C, I2S
Voltage - Supply
10V ~ 36V
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
Specifications
-
Mounting Type
Surface Mount
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSO-36 EPU
STA326JTR Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA326JTR Compare Parts
  • STA326JTR vs STABP01
  • STA326JTR vs STA559BWSTR
  • STA326JTR vs STA559BW13TR
  • STA326JTR vs STA381BWTR
  • STA326JTR vs STA381BWSTR
  • STA326JTR vs STA381BW
  • STA326JTR vs STA369BWTR
  • STA326JTR vs STA369BWSTR
  • STA326JTR vs STA350BWTR
  • STA326JTR vs STA350BW
  • STA326JTR vs STA350BTR
  • STA326JTR vs STA350B
  • STA326JTR vs STA339BWTR
  • STA326JTR vs STA339BWS13TR
  • STA326JTR vs STA333W13TR
  • STA326JTR vs STA333SML TR
  • STA326JTR vs STA333SML
  • STA326JTR vs STA333MLJ13TR
  • STA326JTR vs STA333ML13TR
  • STA326JTR vs STA333BWJ13TR
  • STA326JTR vs STA333BW13TR
  • STA326JTR vs STA32813TR
  • STA326JTR vs STA32613TR
  • STA326JTR vs STA323W13TR
  • STA326JTR vs STA321TR
  • STA326JTR vs STA321MPLTR
  • STA326JTR vs STA321MPL1TR
  • STA326JTR vs STA321MPL
  • STA326JTR vs STA321
  • STA326JTR vs STA32013TR
  • STA326JTR vs STA311BTR
  • STA326JTR vs STA311B
  • STA326JTR vs STA309A13TR
  • STA326JTR vs STA309A
  • STA326JTR vs STA308A13TR
  • STA326JTR vs STA308A
  • STA326JTR vs STA30813TR
  • STA326JTR vs STA308
  • STA326JTR vs STA30613TR
  • STA326JTR vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.