☰
STA32013TR
STA32013TR
Obsolete
Description:  IC FULLY INTEG PROCESSOR 28SO
Manufacturer:  STMicroelectronics
Datasheet:   STA32013TR Datasheet
History Price: Obsolete
In Stock: 21000
STA32013TR Specification
Specification
Part No
STA32013TR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
3
Interface
I2C, I2S
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
Specifications
Direct Digital Amplification
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
STA32013TR PDF Datasheet
STA32013TR Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA32013TR Description

The STMicroelectronics STA32013TR is a high-performance digital audio power amplifier IC designed for automotive and consumer audio applications. It integrates a Class-D amplifier architecture, providing high efficiency, low heat dissipation, and compact form factor. The device includes advanced audio features such as configurable output channels, dynamic power management, and protection mechanisms to ensure reliable operation under demanding audio conditions.

## Electrical Characteristics

* Supply Voltage (V_DD): 4.5 V to 18 V, supporting a wide range of automotive and consumer power rails.
* Output Power: Up to 40 W per channel into 4 Ω loads at V_DD = 14.4 V with THD+N < 10%.
* Number of Channels: Configurable for 2.0, 2.1, or mono operation depending on application requirements.
* Total Harmonic Distortion + Noise (THD+N): 0.05% typical at 1 kHz for standard listening levels.
* Signal-to-Noise Ratio (SNR): 95 dB typical, providing high-fidelity audio reproduction.
* Output Load Impedance: 2 Ω to 8 Ω, compatible with standard automotive speaker loads.

## Amplifier and Audio Features

* Class-D PWM Architecture: High-efficiency switching amplifier reduces thermal dissipation compared to linear amplifiers.
* Digital Input Interface: Supports PWM or PDM audio input formats.
* Dynamic Power Management: Automatically reduces quiescent current during low-output conditions, improving efficiency.
* Volume and Gain Control: Configurable via serial digital interface for precise audio output adjustments.
* Filter-Free Output: Integrated output filter minimizes external component count while maintaining audio quality.
* Multi-Mode Operation: Bridge-tied load (BTL), single-ended, or mono operation selectable depending on system design.

## Protection and Reliability

* Over-Temperature Protection: Internal thermal shutdown disables the device above 150°C junction temperature.
* Short-Circuit Protection: Cycle-by-cycle overcurrent protection on each output channel.
* Undervoltage Lockout (UVLO): Prevents operation under insufficient supply voltage, avoiding audio distortion and potential damage.
* Load Dump and Transient Protection: Handles automotive load dump events to ensure system reliability.
* Fault Reporting: Integrated status outputs to indicate thermal, overcurrent, or undervoltage conditions.

## Performance Parameters

* Efficiency: Typically greater than 90% at full load, minimizing heat generation and enabling compact system design.
* Switching Frequency: Internal PWM frequency up to 400 kHz, enabling high audio bandwidth and minimal output ripple.
* Crosstalk: -90 dB typical between channels at 1 kHz, providing clean stereo separation.
* Quiescent Current: 5 mA typical in standby mode, supporting low-power automotive systems.
* Power Supply Rejection Ratio (PSRR): 60 dB typical at 100 Hz, minimizing supply noise impact on audio output.

## Thermal and Mechanical Characteristics

* Package: 36-lead TQFP or equivalent, enabling compact PCB footprint.
* Thermal Resistance: Junction-to-ambient (R_thJA) ~35°C/W on standard PCB layout; junction-to-case (R_thJC) ~2.5°C/W.
* Operating Temperature Range: -40°C to +125°C, suitable for automotive and industrial environments.
* Mounting: Surface-mount compatible with standard reflow soldering techniques.

## Applications

* Automotive Audio Systems: Head units, amplifiers, subwoofer drivers, and multi-channel audio setups.
* Consumer Electronics: Portable speakers, soundbars, and home theater amplifiers.
* Industrial Audio: PA systems and signal amplification in harsh environments.
* Multi-Channel Audio Systems: Bridge-tied load or mono subwoofer amplification.

## Key Features Summary

* Supply voltage: 4.5 V to 18 V; output power: up to 40 W per channel into 4 Ω.
* Configurable 2.0, 2.1, or mono operation; Class-D architecture for high efficiency (>90%).
* Integrated protection: over-temperature, short-circuit, undervoltage, load dump.
* High-fidelity audio: THD+N 0.05%, SNR 95 dB, low crosstalk.
* Digital input and control interface with volume/gain programmability.
* Filter-free output, internal PWM frequency up to 400 kHz.
* Automotive and industrial grade: -40°C to +125°C operating temperature, TQFP package.
* Applications: automotive head units, subwoofers, consumer speakers, industrial audio systems.

The STA32013TR is a versatile, high-efficiency Class-D amplifier IC, providing high-quality audio output, robust protection features, and configurability for automotive and consumer audio applications. Its combination of low heat dissipation, integrated digital control, and multiple operational modes makes it ideal for modern high-fidelity audio systems.
STA32013TR Compare Parts
  • STA32013TR vs STABP01
  • STA32013TR vs STA559BWSTR
  • STA32013TR vs STA559BW13TR
  • STA32013TR vs STA381BWTR
  • STA32013TR vs STA381BWSTR
  • STA32013TR vs STA381BW
  • STA32013TR vs STA369BWTR
  • STA32013TR vs STA369BWSTR
  • STA32013TR vs STA350BWTR
  • STA32013TR vs STA350BW
  • STA32013TR vs STA350BTR
  • STA32013TR vs STA350B
  • STA32013TR vs STA339BWTR
  • STA32013TR vs STA339BWS13TR
  • STA32013TR vs STA333W13TR
  • STA32013TR vs STA333SML TR
  • STA32013TR vs STA333SML
  • STA32013TR vs STA333MLJ13TR
  • STA32013TR vs STA333ML13TR
  • STA32013TR vs STA333BWJ13TR
  • STA32013TR vs STA333BW13TR
  • STA32013TR vs STA32813TR
  • STA32013TR vs STA326JTR
  • STA32013TR vs STA32613TR
  • STA32013TR vs STA323W13TR
  • STA32013TR vs STA321TR
  • STA32013TR vs STA321MPLTR
  • STA32013TR vs STA321MPL1TR
  • STA32013TR vs STA321MPL
  • STA32013TR vs STA321
  • STA32013TR vs STA311BTR
  • STA32013TR vs STA311B
  • STA32013TR vs STA309A13TR
  • STA32013TR vs STA309A
  • STA32013TR vs STA308A13TR
  • STA32013TR vs STA308A
  • STA32013TR vs STA30813TR
  • STA32013TR vs STA308
  • STA32013TR vs STA30613TR
  • STA32013TR vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.