☰
STA311BTR
STA311BTR
Active
Description:  IC FULLY INTEG PROCESSR 56VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   STA311BTR Datasheet
History Price: $9.66000
In Stock: 7890
STA311BTR Specification
Specification
Part No
STA311BTR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
8
Interface
I2C, I2S
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Specifications
Full Flexible Amplification
Mounting Type
Surface Mount
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-VFQFPN (8x8)
STA311BTR PDF Datasheet
STA311BTR Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA311BTR Compare Parts
  • STA311BTR vs STABP01
  • STA311BTR vs STA559BWSTR
  • STA311BTR vs STA559BW13TR
  • STA311BTR vs STA381BWTR
  • STA311BTR vs STA381BWSTR
  • STA311BTR vs STA381BW
  • STA311BTR vs STA369BWTR
  • STA311BTR vs STA369BWSTR
  • STA311BTR vs STA350BWTR
  • STA311BTR vs STA350BW
  • STA311BTR vs STA350BTR
  • STA311BTR vs STA350B
  • STA311BTR vs STA339BWTR
  • STA311BTR vs STA339BWS13TR
  • STA311BTR vs STA333W13TR
  • STA311BTR vs STA333SML TR
  • STA311BTR vs STA333SML
  • STA311BTR vs STA333MLJ13TR
  • STA311BTR vs STA333ML13TR
  • STA311BTR vs STA333BWJ13TR
  • STA311BTR vs STA333BW13TR
  • STA311BTR vs STA32813TR
  • STA311BTR vs STA326JTR
  • STA311BTR vs STA32613TR
  • STA311BTR vs STA323W13TR
  • STA311BTR vs STA321TR
  • STA311BTR vs STA321MPLTR
  • STA311BTR vs STA321MPL1TR
  • STA311BTR vs STA321MPL
  • STA311BTR vs STA321
  • STA311BTR vs STA32013TR
  • STA311BTR vs STA311B
  • STA311BTR vs STA309A13TR
  • STA311BTR vs STA309A
  • STA311BTR vs STA308A13TR
  • STA311BTR vs STA308A
  • STA311BTR vs STA30813TR
  • STA311BTR vs STA308
  • STA311BTR vs STA30613TR
  • STA311BTR vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.