☰
STA2065Z2
STA2065Z2
Active
Description:  LINEAR IC'S
Manufacturer:  STMicroelectronics
Datasheet:   STA2065Z2 Datasheet
History Price: $16.61550
In Stock: 28950
STA2065Z2 Specification
Specification
Part No
STA2065Z2
Category
Embedded - Application Specific Microcontrollers
Manufacturer
STMicroelectronics
Series
Cartesio+
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
GPS
Core Processor
ARM11?
Program Memory Type
-
Controller Series
Cartesio?
RAM Size
8K x 32
Interface
AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB
Number of I/O
160
Voltage - Supply
1.8V ~ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
472-TFBGA
Supplier Device Package
372+100-TFBGA (16x16)
STA2065Z2 Related Parts
STA1052N1
STA1052N1
STMicroelectronics
DSP/MCU INFOTAINMENT 144LQFP
STA1052N1TR
STA1052N1TR
STMicroelectronics
DSP/MCU INFOTAINMENT 144LQFP
STA1052S1
STA1052S1
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
STA1052S1-TR
STA1052S1-TR
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
STA2051
STA2051
STMicroelectronics
IC CTRLR BASEBAND 32BIT 64-TQFP
STA2051TR
STA2051TR
STMicroelectronics
IC CTRLR BASEBAND 32BIT 64-TQFP
STA2064N
STA2064N
STMicroelectronics
IC APPL PROCESSOR 289TFBGA
STA2064N2
STA2064N2
STMicroelectronics
IC AUDIO INFOTAINMENT
STA2065N
STA2065N
STMicroelectronics
IC APPL PROCESSOR 472TFBGA
STA2065N2
STA2065N2
STMicroelectronics
IC AUDIO INFOTAINMENT
STA2065P2
STA2065P2
STMicroelectronics
IC AUDIO INFOTAINMENT
STA1052Z2
STA1052Z2
STMicroelectronics
IC DSP/MCU INFOTAINMENT 144LQFP
STA2065Z2 Compare Parts
  • STA2065Z2 vs STA2065N2
  • STA2065Z2 vs STA2065N
  • STA2065Z2 vs STA2064N2
  • STA2065Z2 vs STA2064N
  • STA2065Z2 vs STA2051TR
  • STA2065Z2 vs STA2051
  • STA2065Z2 vs STA1052S1-TR
  • STA2065Z2 vs STA1052S1
  • STA2065Z2 vs STA1052N1TR
  • STA2065Z2 vs STA1052N1
  • STA2065Z2 vs STA2165X2
  • STA2065Z2 vs STA2165N2
  • STA2065Z2 vs STA2165A2
  • STA2065Z2 vs STA2065X2
  • STA2065Z2 vs STA2064Z2
  • STA2065Z2 vs STA2064P2
  • STA2065Z2 vs STA2052
  • STA2065Z2 vs STA1060N1TX
  • STA2065Z2 vs STA1052Z2
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its